Flange Linear Actuators

32 Results
Cyber Force Motors -- 040-027
from WITTENSTEIN, Inc. (formerly alpha gear drives)

reliable – compact – precise. cyber force motors integrate the ball/planetary screw directly into the motor for a uniquely compact package with flexible mounting. The resulting linear force assembly is reliable, durable and precise. Product Features. Integrated assembly –... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Rated Speed: 7.87
Linear Actuator -- 7211
from SONCEBOZ Corporation

Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw - particularly its pitch - can... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.7087 to 3.15
Electric Ball Screw Linear Actuator -- Tac ET™
from EDrive Actuators, Inc.

The Tac ET ™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6 to 12
Actuators -- HLD60
from Moog Animatics

The Harmonic Linear Drive ™ is an innovative approach to linear motion. The unique characteristic of the technology eliminates the need for gear heads and brakes in many instances, due to the inherent gear reduction and minimal backlash. This all equates to a 30-35% savings on system costs. [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 3.94 to 126
Econoline® Ball Screw Linear Drive -- WB40 - KGT
from Hunt Valve Actuator Division

Linear axis w/ integrated drive, single guide, low-maintenance sliding rail [See More]

  • Mounting Type: Flange
  • Stroke or X-Axis Travel: 39.37
  • Device Type: Rodless
  • Rated Speed: 9.84
Electric Actuators -- MA -A-DataSeries Acme Screw
from Raco International, LP

The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from the standard RACO motor... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3.9 to 78.7
Wireless Positioning Units -- EPU-100-W5-R60
from NBK America LLC

These units automate positioning mechanisms with a feed screw. By replacing the feed screw operating handle with EPU-100, device positioning mechanisms can be automated. Through the use of the dedicated transceivers EPC-100 (EPC-100) or EPC-200-CC (EPC-200-CC)EPC-210-EIP (EPC-210-EIP... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Material: Aluminum; A6063S Anodized (Black)
Linear Actuator -- ACT115DL
from Aerotech, Inc.

Design Features. High performance, cost-effective actuator. Travel range from 100 mm to 1.5 m. Acceleration capability up to 3 g. Velocity capability up to 5 m/s. Maximum continuous force output up to 105.5 N. Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder [See More]

  • Mounting Type: Flange; Foot
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 3.94 to 59.06
ILA In-Line Electric Cylinder -- ILA-10-HL
from Nook Industries, Inc.

Load capacities from 1/4 to 10 ton. Ball screw actuated. Keyed or non-keyed actuator tubes. Designed to have a motor or gear reducer directly coupled to the lift shaft. Keyed or non-keyed actuator tubes [See More]

  • Mounting Type: Flange; Threaded (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Rated Speed: 33.33
Linear Globe Valve Drive -- Model 14-100, 120 Volt
from Harold Beck and Sons, Inc.

Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]

  • Mounting Type: Face; Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3125 to 4.5
Electro-Mechanical Actuator -- Hypercyl-EMA
from Aries Engineering Co., Inc.

HyperCyl-ema (electromechanical actuator) is a robust, servo driven actuator designed for precision assembly applications or applications nto suited for standard HyperCyl or IntelliCly products. Available on both roller screw and ball screw configurations in load ratings from 5kN to 230 kN(1-25... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrohydraulic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 8
Electric Cylinder -- ECAL242.5
from Joyce/Dayton Corp.

These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring... [See More]

  • Mounting Type: Clevis; Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Rated Force: 5000
Electric Ball Screw Linear Actuator -- Tac LS™
from EDrive Actuators, Inc.

The Tac LS ™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this fluid power replacement... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24 to 60
Actuators -- L70
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 23.62
Electric Actuators -- MA -N-DataSeries Acme Screw
from Raco International, LP

The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from the standard RACO motor... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3.9 to 78.7
Seires-10 Single Reduction Cylinder -- DD-105-A5/053
from Nook Industries, Inc.

Load capacities range from 1/4 to 20 ton. Ball screw or acme screw actuated. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction... [See More]

  • Mounting Type: Clevis; Flange; Threaded (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Rated Speed: 1.15
Linear Globe Valve Drive -- Model 14-200, 120 Volt
from Harold Beck and Sons, Inc.

Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]

  • Mounting Type: Face; Flange
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3125 to 4.5
Electric Ball Screw Linear Actuator -- Tac VT™
from EDrive Actuators, Inc.

The Tac VT ™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6 to 30
Actuators -- VLCT35
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 11.81
Series-200 Single Reduction Cylinder -- DD-2008-HL/703
from Nook Industries, Inc.

Load capacities range from 1/4 to 20 ton. Ball screw or acme screw actuated. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction... [See More]

  • Mounting Type: Clevis; Flange; Threaded (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Rated Speed: 3.6
Heavy Duty Linear Actuator -- Eliminator HD™
from EDrive Actuators, Inc.

The Eliminator HD ™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality. The Eliminator HD ™ ball screw actuator, using your motor can provide high load, high speed,... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 12 to 48
Actuators -- VLCT45
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 11.81
Linear Actuators with Load Cell -- Eliminator HDL™
from EDrive Actuators, Inc.

The ELIMINATOR HDL ™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 48
Actuators -- VLCT55
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 11.81
Stainless Steel Actuator + Integrated Load Cell -- Eliminator SPL
from EDrive Actuators, Inc.

Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown. "Measure while you Press" Integrated Load Cell design. Contoured 316 Stainless Steel exterior with hard chrome plated piston rod. Durable anti-rotation feature. Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes to... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 12 to 48
Actuators -- VLST45
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 27.56
Stainless Steel Electric Ball Screw Linear Actuator -- Tac VS™
from EDrive Actuators, Inc.

Stainless Steel, Food Grade Housing. The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of our VT... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Actuators -- VLST60
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 27.56
Super Duty Linear Actuator -- Eliminator SD™
from EDrive Actuators, Inc.

The Eliminator SD ™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality. The Eliminator SD ™ ball screw actuator, using your motor can provide high load, high speed,... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6 to 48
Actuators -- XL100
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Mounting Type: Flange
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1.97 to 23.62
Super Speed Linear Actuator -- Eliminator SS™
from EDrive Actuators, Inc.

The Eliminator SS ™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality. The Eliminator SS ™ ball screw actuator, using your motor can provide high load, high... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 12 to 48
Universal Actuator -- UA
from EDrive Actuators, Inc.

Key Features: Rated thrust up to 500 lbf. Velocity up to 50 in/sec. Designed with T-slot bracketing for quick mounting. Sealed from contamination (IP54). Adjustable limit switches available. Piston with internal anti-rotation [See More]

  • Mounting Type: Flange; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24