DC Brushless Servo Linear Actuators

3 Results
SW ServoWeld Actuator Series -- SW44
from Tolomatic

Zero maintenance, compact size, no forced cooling required, reduced cogging [See More]

  • Motor Type: DC Brushless Servo
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6
Linear Ternary Actuator - Folded Series
from WITTENSTEIN, Inc. (formerly alpha gear drives)

This actuator offers the advantages of the standard TLS, but due to the positioning of a driving belt mechanism, the motor is mounted parallel to the cylinder, providing a length advantage where the unit must be mounted in a restricted space. This product is available only in frame size 46 (46mm),... [See More]

  • Motor Type: DC Brushless Servo; Stepper (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.9843 to 11.81
Linear Actuator -- ACT115DL
from Aerotech, Inc.

Design Features. High performance, cost-effective actuator. Travel range from 100 mm to 1.5 m. Acceleration capability up to 3 g. Velocity capability up to 5 m/s. Maximum continuous force output up to 105.5 N. Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder [See More]

  • Motor Type: DC Brushless Servo; Linear Motor
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 3.94 to 59.06