Hydraulic Linear Actuators
from Ultramation, Inc.
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 0.0 to 48
- Device Type: Rod Type
- Motor Features: Home / Limit / Position Switches (optional feature)
from PHD, Inc.
Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary section only. (Torque... [See More]
- Actuation Type: Hydraulic; Pneumatic
- Material: Aluminum
- Drive Type: Rack & Pinion; Heavy-duty Spline Bar
- Mounting Type: Flange (optional feature); Foot; Threaded; Rod
from Aggressive Hydraulics Inc.
100 Series Cylinders. All 100 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 18
- Device Type: Rod Type
- Material: Steel
from Ultramation, Inc.
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 0.0 to 36
- Device Type: Rod Type
- Motor Features: Home / Limit / Position Switches (optional feature)
from Aggressive Hydraulics Inc.
200 Series Cylinders. All 200 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 18
- Device Type: Rod Type
- Material: Steel
from Ultramation, Inc.
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 0.0 to 36
- Device Type: Rod Type
- Motor Features: Home / Limit / Position Switches (optional feature)
from Aggressive Hydraulics Inc.
300 Series Cylinders. All 300 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 18
- Device Type: Rod Type
- Material: Steel
from Aggressive Hydraulics Inc.
400 Series Cylinders. All 400 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 18
- Device Type: Rod Type
- Material: Steel
from Aggressive Hydraulics Inc.
600 Series Cylinders. All 600 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 47
- Device Type: Rod Type
- Material: Steel
from Aggressive Hydraulics Inc.
700 Series Cylinders. All 700 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 47
- Device Type: Rod Type
- Material: Steel
from Aggressive Hydraulics Inc.
800 Series Cylinders. All 800 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 47
- Device Type: Rod Type
- Material: Steel
from Aggressive Hydraulics Inc.
900 Series Cylinders. All 900 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Actuation Type: Hydraulic
- Stroke or X-Axis Travel: 47
- Device Type: Rod Type
- Material: Steel