Trunnion Linear Actuators

15 Results
Linear Actuator -- MPAI-A2076CV12B
from Allen-Bradley / Rockwell Automation

MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End,76.2mm (3.0 in.), 230V AC, 128 SIN/COS Multi-turn ABS Encoder (76mm stroke length), No Brake [See More]

  • Mounting Type: Trunnion
  • Device Type: Rod Type
Linear Actuator -- MPAI-A2150CV32B
from Allen-Bradley / Rockwell Automation

MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End,152.4 mm (6.0 in.), 230V AC, 128 SIN/COS Multi-turn ABS Encoder (150...450mm stroke lengths), No Brake [See More]

  • Mounting Type: Trunnion
  • Device Type: Rod Type
Electric Ball Screw Linear Actuator -- Tac ET™
from EDrive Actuators, Inc.

The Tac ET ™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6 to 12
110VAC CC Linear Actuator -- CCHD-5368
from Nook Industries, Inc.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload. [See More]

  • Mounting Type: Clevis; Float; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 4
RV Slide Out Actuators
from Venture Mfg. Co.

Venture ’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective reliable solution for the RV Industry. Available in three gear ratios – 18:1, 28:1 and 58:1 and a... [See More]

  • Mounting Type: Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24 to 44
Rolaram® Ball Screw Actuator -- B0750250
from Hunt Valve Actuator Division

Right angle/parallel drive configurations, 80% effeciency [See More]

  • Mounting Type: Clevis (optional feature); Face (optional feature); Foot (optional feature); Threaded (optional feature); Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 86.61
Electric Ball Screw Linear Actuator -- Tac LS™
from EDrive Actuators, Inc.

The Tac LS ™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this fluid power replacement... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24 to 60
Electric Ball Screw Linear Actuator -- Tac VT™
from EDrive Actuators, Inc.

The Tac VT ™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation, this fluid power... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6 to 30
Heavy Duty Linear Actuator -- Eliminator HD™
from EDrive Actuators, Inc.

The Eliminator HD ™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality. The Eliminator HD ™ ball screw actuator, using your motor can provide high load, high speed,... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 12 to 48
Linear Actuators with Load Cell -- Eliminator HDL™
from EDrive Actuators, Inc.

The ELIMINATOR HDL ™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 48
Stainless Steel Actuator + Integrated Load Cell -- Eliminator SPL
from EDrive Actuators, Inc.

Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown. "Measure while you Press" Integrated Load Cell design. Contoured 316 Stainless Steel exterior with hard chrome plated piston rod. Durable anti-rotation feature. Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes to... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 12 to 48
Stainless Steel Electric Ball Screw Linear Actuator -- Tac VS™
from EDrive Actuators, Inc.

Stainless Steel, Food Grade Housing. The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of our VT... [See More]

  • Mounting Type: Clevis; Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Super Duty Linear Actuator -- Eliminator SD™
from EDrive Actuators, Inc.

The Eliminator SD ™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality. The Eliminator SD ™ ball screw actuator, using your motor can provide high load, high speed,... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6 to 48
Super Speed Linear Actuator -- Eliminator SS™
from EDrive Actuators, Inc.

The Eliminator SS ™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality. The Eliminator SS ™ ball screw actuator, using your motor can provide high load, high... [See More]

  • Mounting Type: Flange; Foot; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 12 to 48
Universal Actuator -- UA
from EDrive Actuators, Inc.

Key Features: Rated thrust up to 500 lbf. Velocity up to 50 in/sec. Designed with T-slot bracketing for quick mounting. Sealed from contamination (IP54). Adjustable limit switches available. Piston with internal anti-rotation [See More]

  • Mounting Type: Flange; Trunnion
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24