Double Carriage Linear Actuators

3 Results
Mechanical Linear Actuator (Dual Carriage) -- MAU5040SW
from Imao-Fixtureworks

Body. A6N01 aluminum. Anodized. Natural. Carriage End Plates. Die-cast zinc (ZDC2). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel. Trivalent chromate. Dustproof Sheet. SUS304H stainless steel [See More]

  • Features: Double Carriage
  • Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
  • Stroke or X-Axis Travel: 3.94 to 5.91
Mechanical Linear Actuator (Dual Carriage, Synchro-use) -- MAU5040DW
from Imao-Fixtureworks

Body. A6N01 aluminum. Anodized. Natural. Carriage End Plates. Die-cast zinc (ZDC2). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel Trivalent chromate. Dustproof Sheet. SUS304H stainless steel [See More]

  • Features: Double Carriage
  • Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
  • Stroke or X-Axis Travel: 3.94 to 5.91
Mechanical Linear Actuator with Adjustable Gearbox (Dual Carriage) -- MAG5040SW
from Imao-Fixtureworks

Body. A6N01 aluminum. Anodized. Natural. Carriage/End Plates. Die-cast zinc (ZDC2 ). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel. Trivalent chromate. Dustproof Sheet. SUS304H stainless steel. Gearbox. S45C steel. [See More]

  • Features: Double Carriage
  • Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
  • Stroke or X-Axis Travel: 3.94 to 5.91