Self-locking Linear Actuators
from PI (Physik Instrumente) L.P.
Piezo motor-based direct drive. OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Frontal mounting with M10x1 thread or 9.5 mm shank. PIShift piezo inertia drive. Self-locking when at rest, no heat generation. Noiseless drive with operating... [See More]
- Features: Self-locking
- Rated Force: 1.57
- Stroke or X-Axis Travel: 0.5118
from PI (Physik Instrumente) L.P.
Inertia drive. Compact, inexpensive inertia drive principle (stick-slip). At rest, the drive is self-locking, requires no current, and does not generate any heat. It holds the position with maximum force. Integrated position sensor. An incremental encoder measures the relative motion to a freely... [See More]
- Features: Self-locking
- Rated Speed: 0.0013
- Stroke or X-Axis Travel: 0.2953 to 0.5118
- Drive Type: Micrometer
from PI (Physik Instrumente) L.P.
Linear actuator with PIShift piezo motor. Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode. PIShift piezo motors. Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking,... [See More]
- Features: Self-locking
- Rated Speed: 0.0016 to 0.0024
- Stroke or X-Axis Travel: 0.2953 to 1.02
- Drive Type: Micrometer
from ProMation Engineering, Inc.
Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For... [See More]
- Features: Self-locking
- Stroke or X-Axis Travel: 2
- Actuation Type: Electrical
- Rated Speed: 0.0440
from ATLANTA Drive Systems, Inc.
High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard,... [See More]
- Features: Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 9.84
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Features: Adjustable Stroke; Integral Sensor; Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.3125 to 4.5
from TiMOTION Technology
TiMOTION ’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 9.88 to 12.24
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other applications with... [See More]
- Features: Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0394 to 43.31
from Hunt Valve Actuator Division
Right angle/parallel drive configurations, 80% effeciency [See More]
- Features: Closed Loop Control (optional feature); Non-rotating; Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 86.61
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Features: Adjustable Stroke; Integral Sensor; Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.3125 to 4.5
from TiMOTION Technology
TiMOTION ’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV, RoHS, UL 962 and xenon... [See More]
- Features: Self-locking
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 13.07
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other... [See More]
- Features: Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0394 to 19.69
from Harold Beck and Sons, Inc.
A versatile, compact design, advanced electronics, and Beck reliability all highlight the new Group 42 linear actuator. Beck ’s all-new Group 42 actuators are designed to meet the actuation needs of long stroke linear applications. Typical applications include burner registers and OFA port... [See More]
- Features: Adjustable Stroke; Integral Sensor; Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 5 to 18
from TiMOTION Technology
The TA31 is a simplification of our medical grade linear actuators. The TA31 ’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features. Voltage of motor: 24V DC, 24V DC (PTC). Maximum... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 17.72
from TiMOTION Technology
TiMOTION ’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7 ’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 35.43
from TiMOTION Technology
TiMOTION ’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material which allows the TA9 to... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 2.28
from TiMOTION Technology
TiMOTION ’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and RoHS. In... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.57
from TiMOTION Technology
TiMOTION ’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit switches and... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from TiMOTION Technology
TiMOTION ’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. General Features. Voltage of motor: 12V DC or 24V DC. Maximum load: 1,500N in push. Maximum... [See More]
- Features: Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 0.7165
from TiMOTION Technology
TiMOTION ’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for... [See More]
- Features: Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.54
from TiMOTION Technology
TiMOTION ’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a... [See More]
- Features: Protective Boot; Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 2.28
from TiMOTION Technology
TiMOTION ’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most applications. Industry certifications for the TA6 linear actuator include EMC and RoHS. In... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 39.37
from TiMOTION Technology
TiMOTION ’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear... [See More]
- Features: Brake / Clutch Combination; Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from TiMOTION Technology
TiMOTION ’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid... [See More]
- Features: Adjustable Stroke; Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 39.37
from TiMOTION Technology
Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings up to 3500N (787 pounds) while retaining its compact size. In addition to the high power motor, the TA2P linear... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from TiMOTION Technology
TiMOTION ’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 0.5630
from TiMOTION Technology
TiMOTION ’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12 is the manual release... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 59.06
from TiMOTION Technology
TiMOTION ’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the manual release function... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.18 to 39.37
from TiMOTION Technology
TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features. Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC). Maximum load: 10,000N in push. Maximum load: 6,000N... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 31.5
from TiMOTION Technology
TiMOTION ’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is available with IP... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.56
from TiMOTION Technology
TiMOTION ’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features. Voltage of motor: 24V DC or 36V DC. [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.18 to 39.37
from TiMOTION Technology
TiMOTION ’s JP4 series inline linear actuator is most similar to the JP3, but was designed for industrial applications that require higher load and speed. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking; Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from TiMOTION Technology
TiMOTION ’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 2.13
from TiMOTION Technology
TiMOTION ’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost effective alternative to... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 0.9449
from TiMOTION Technology
TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users. General Features. Voltage of motor: 24V DC, 24V DC (PTC). Maximum load in push: 500N. Maximum speed at full load: 8.8mm/s (with 300N in a push... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.5906 to 1.97
from TiMOTION Technology
TiMOTION ’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide on the exact... [See More]
- Features: Magnetic Switch (optional feature); Self-locking
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.3