Wipers / Scrapers Linear Actuators

3 Results
Electric Cylinder -- ECV
from PHD, Inc.

The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are available up to 1000 mm. A large choice of... [See More]

  • Features: Bumpers / Cushions; Non-rotating (optional feature); Wipers / Scrapers
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 15.75 to 39.37
Electric Linear Cylinders -- N2
from Kollmorgen Corporation

The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input. Features. Max... [See More]

  • Features: Water Resistant (Sealed) (optional feature); Wipers / Scrapers
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 2 to 22.5
Custom OEM Linear Washdown Actuator
from TPA Motion

Waterproof Actuators are necessary where food or pharmaceuticals are manufactured due to the washing and or sterilization of the equipment. But machinery typically doesn't appreciate high-pressure spray or washing with caustic detergent solutions. Designers, as a result, must take added measures to... [See More]

  • Features: Water Resistant (Sealed); Wipers / Scrapers
  • Material: Stainless Steel