Linear Motor Linear Actuators
from PI (Physik Instrumente) L.P.
20 mm Standard Travel Range. Compact and Cost-Effective Design. 0.03 nm Resolution. To 10 N Push/Pull Force. Low Operating Voltage. Self Locking, with no Heat Dissipation, Nanometer Stability. Non-Magnetic and Vacuum-Compatible Working Principle [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.3937 to 4.92
- Actuation Type: Electrical
- Rated Speed: 0.3937
from DigiKey
STEP MOTOR HYBRID LINEAR ACT 12V [See More]
- Motor Type: Linear Motor
- Motor Voltage: 12
from ElectroCraft
The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.016... [See More]
- Motor Type: DC; Linear Motor; Stepper
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.5000 to 12
from DigiKey
ACTUONIX PQ12-100-6-R MICRO-ACTU [See More]
- Motor Type: Linear Motor
- Rated Speed: 0.3900
- Stroke or X-Axis Travel: 0.7870
- Rated Force: 8.99
from DigiKey
SOLENOID PUSH 4V [See More]
- Motor Type: Linear Motor
- Rated Force: 0.1250
- Stroke or X-Axis Travel: 0.1600
- Motor Voltage: 4
from DigiKey
SOLENOID PUSH 7V [See More]
- Motor Type: Linear Motor
- Rated Force: 1.75
- Stroke or X-Axis Travel: 0.2280
- Motor Voltage: 7
from DigiKey
SOLENOID PUSH 5-30V [See More]
- Motor Type: Linear Motor
- Rated Force: 2
- Stroke or X-Axis Travel: 0.3540
- Motor Voltage: 5 to 30
from DigiKey
LINEAR ACTUATOR MOTOR 4.8-6V [See More]
- Motor Type: Linear Motor
- Motor Voltage: 4.8 to 6
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 3.94
- Rated Force: 337
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 39.37
- Rated Force: 180
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 47.24
- Rated Force: 180
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 59.05
- Rated Force: 180
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 7.87
- Rated Force: 337
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 11.81
- Rated Force: 337
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 15.75
- Rated Force: 337
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 15.75
- Rated Force: 180
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 19.68
- Rated Force: 337
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 19.68
- Rated Force: 180
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 23.62
- Rated Force: 337
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 23.62
- Rated Force: 180
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 31.5
- Rated Force: 337
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 31.5
- Rated Force: 180
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 3.94
- Rated Force: 89.92
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 39.37
- Rated Force: 22.48
from DigiKey
TOOTHED BELT AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 197
- Stroke or X-Axis Travel: 47.24
- Rated Force: 22.48
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 7.87
- Rated Force: 89.92
from DigiKey
SPINDLE AXIS [See More]
- Motor Type: Linear Motor
- Rated Speed: 29.53
- Stroke or X-Axis Travel: 11.81
- Rated Force: 89.92
from ProMation Engineering, Inc.
Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 2
- Actuation Type: Electrical
- Rated Speed: 0.0440
from Aerotech, Inc.
Design Features. High performance, cost-effective actuator. Travel range from 100 mm to 1.5 m. Acceleration capability up to 3 g. Velocity capability up to 5 m/s. Maximum continuous force output up to 105.5 N. Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder [See More]
- Motor Type: DC Brushless Servo; Linear Motor
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 3.94 to 59.06