Diesel Air Compressors

10 Results
Portable Diesel Air Compressor -- Mobilair™ M118
from Kaeser Compressors, Inc.

Performance that's in it for the long haul. Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 145 psig (specific pressure range dependent on model and package chosen). Optional... [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 405
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 205
Portable Diesel Air Compressor -- Mobilair™ M255
from Kaeser Compressors, Inc.

From general construction to specialized applications —without sacrificing quality or performance. Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 205 psig (specific... [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 50 to 600
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 72 to 217
Portable Diesel Air Compressor -- Mobilair™ M30
from Kaeser Compressors, Inc.

From general construction to specialized applications —without sacrificing quality or performance. Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressure up to 100 psig. Optional... [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 100
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100
Portable Diesel Air Compressor -- Mobilair™ M55PE
from Kaeser Compressors, Inc.

Standard Features: Sigma Profile ™ rotary screw airend produces more air with less horsepower. 100 cfm at 100 psig with Tier 4 Final diesel engine. Rotomolded polymer canopy is scratch and dent resistant. Heavy-duty 3-cylinder Kubota diesel engine meets Tier 4 Final EPA emissions standards. [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 185
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 145
Portable Diesel Air Compressor -- Mobilair™ M59PE
from Kaeser Compressors, Inc.

From general construction to specialized applications —without sacrificing quality or performance. Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 200 psig (specific... [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 195
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100
Oil-Free Diesel Air Compressor Rental, 1500 cfm
from Aggreko

1500 cfm Diesel Compressor. Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features. Fuel spill avoidance. Aggreko ’s... [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 1500
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 150
Chicago Pneumatic Portable Air Compressor -- CPS 375
from Central Air Compressor Co.

The Chicago Pneumatic CPS 375 portable compressor provides you with 375 cfm of compressed air at 100 psi working pressure. Powered by a Perkins (tier 3) diesel engine, the CPS 375 is typically used to drive various kinds of pneumatic tools and for abrasive blasting. [See More]

  • Power Source: Diesel
  • Discharge / Operating Pressure: 100
  • Mass Flow Capacity: 375
  • Mounting: Trailer / Truck
Chicago Pneumatic Portable Air Compressor -- CPS 750
from Central Air Compressor Co.

The Chicago Pneumatic CPS 750 portable compressor range provides you with 750 cfm of compressed air at 100 psi working pressure. Powered by a Caterpillar (tier 3) diesel engine, the CPS 750 is typically used for abrasive blasting, water well drilling and drilling of small holes on construction sides... [See More]

  • Power Source: Diesel
  • Discharge / Operating Pressure: 100
  • Mass Flow Capacity: 750
  • Mounting: Trailer / Truck
Chicago Pneumatic Portable Air Compressor -- CPS 90 and CPS 185
from Central Air Compressor Co.

The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive various kind of pneumatic tools. The... [See More]

  • Power Source: Diesel
  • Discharge / Operating Pressure: 102
  • Mass Flow Capacity: 88 to 250
  • Mounting: Skid / Base Plate Mounted (optional feature); Trailer / Truck
Sullivan Palatek Air Compressor -- Diesel Driven
from Central Air Compressor Co.

From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables. Air Tools available. [See More]

  • Power Source: Diesel
  • Mass Flow Capacity: 185 to 1800
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 350