Centrifugal Air Compressors

10 Results
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Compressor Technology: Blower; Centrifugal
  • Lubrication Style: Oil-free
  • Power Source: DC; AC Single Phase
  • Mass Flow Capacity: 0.0 to 159
API Centrifugal Air Compressors -- MSG® TURBO-AIR® API
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer ’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and... [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 505 to 15200
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 50 to 210
Centrifugal Compressors -- Integrally geared single stage
from Howden

Integrally geared single stage. Our Roots ™ Model IGCH integral gear compressors provide a full range of economical and reliable solutions to handle air and gas compression applications under API-617 and API-672 specifications. These versatile compressors: • feature options for both inlet... [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 4000 to 42000
Centrifugal Air Compressors -- F-Series
from Sullair Corporation

F-series centrifugal compressors are high performance, custom designed compressors to meet your specific needs. Features: 100% oil-free air. Highly efficient design to reduce energy usage. Horizontal split design gearbox allowing easy access to all moving parts simplifying maintenance. f-series... [See More]

  • Compressor Technology: Centrifugal
  • Lubrication Style: Oil-free
ZH Oil-Free Centrifugal Compressors
from Atlas Copco Compressors

Atlas Copco's high efficiency centrifugal air compressors are engineered using innovative in-house technology, the ZH centrifugal air compressor is the result of years of experience in the design of oil-free air compressors! [See More]

  • Compressor Technology: Centrifugal
  • Lubrication Style: Oil-free
  • Power Source: AC Three Phase
  • Mass Flow Capacity: 2500 to 20000
Centrifugal Air & Gas Compressor -- MSG® 2/3 & 4/5 & 8/9
from Ingersoll Rand Industrial Technologies / Air Motors

MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 2500 to 35500
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 1450
Centrifugal Compressors -- Overhung single stage
from Howden

Overhung single stage. Our reliable and low-maintenance overhung single stage API 617 centrifugal compressors have the versatility our customers need for both air and gas applications. Our products have a history of reliable performance and deliver savings throughout the lifecycle with lower power... [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 4000 to 225000
Centrifugal Air Compressors -- T-Series
from Sullair Corporation

Sullair Centrifugal Compressors are designed to be installed — and run. The compressor is equipped with many features that are packaged as standard — minimizing installation time. Features: Non-contacting internal components. Anti-reverse rotation main shaft oil pump. Carefully selected... [See More]

  • Compressor Technology: Centrifugal
  • Lubrication Style: Oil-free
Centrifugal Air Compressor -- MSG® Centac® Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient, single-point air and... [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 450 to 28000
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 9 to 610
Centrifugal Compressors -- Roots multistage
from Howden

Roots multistage. The Howden Roots multistage centrifugal compressor is designed for air and gas applications under API 617 but still offering our customers low cost of ownership. • Low cost of ownership. • Efficient, reliable operation. • Capable of handling a variety of process... [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 125000