Linear Air Compressors
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintanance free. Long life. Low power consumption. Very low noise. Low vibration. Natural pressure limitation. Continuous operation. Range Technical Overview. Capacity up to 0.3 cfm / 8.7 l/min. Pressure to 4.5 psi / 0.3 bar. Possible Applications. Bubble Tubes. [See More]
- Compressor Technology: Linear
- Lubrication Style: Oil-less
- Power Source: DC; AC Single Phase; 12 VDC 115-230 VAC
- Mass Flow Capacity: 0.2000 to 0.3000
from PumpWorks Inc. (The)
Quiet, linear diaphragm mechanism. Continuous pressure to 4 PSI. Oil-less [See More]
- Compressor Technology: Linear; Diaphragm
- Discharge / Operating Pressure: 3
- Mass Flow Capacity: 2
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 1.1 cfm / 31.2 l/min. [See More]
- Compressor Technology: Linear
- Lubrication Style: Oil-less
- Power Source: AC Single Phase; 110-230 VAC
- Mass Flow Capacity: 1.1
from PumpWorks Inc. (The)
Generates compressed air in life-science and environmental applications with little heat, low noise, and low power consumption. [See More]
- Compressor Technology: Linear; Diaphragm
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Pressure to 5.8 psi / 0.4 bar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Compressor Technology: Linear
- Lubrication Style: Oil-less
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Mass Flow Capacity: 0.5000 to 0.8000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 0.05 cfm / 1.4 l/min. Pressure to 6.5 psi /... [See More]
- Compressor Technology: Linear
- Lubrication Style: Oil-less
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Mass Flow Capacity: 0.1000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 10.6 cfm / 300 l/min. Pressure to 4.4 psi / 0.3 bar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas/... [See More]
- Compressor Technology: Linear
- Lubrication Style: Oil-less
- Power Source: AC Single Phase; 230 VAC
- Mass Flow Capacity: 5.2 to 10.2