Oil-free Air Compressors
from Aerzen USA Corp.
Component of your process efficiency: AERZEN process gas compressors. AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all over the... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 324 to 70632
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: -13.05 to 754
from Busch Vacuum Solutions
Application oriented: ideal for paper handling in printing presses and postpress processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase; AC Three Phase
- Compressor Technology: Rotary Vane
- Mass Flow Capacity: 17.7 to 28.3
from Kaeser Compressors, Inc.
Reliable performance - even under extreme conditions. Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature innovative cooling solutions to achieve... [See More]
- Lubrication Style: Oil-free
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 184 to 1774
from Aerzen USA Corp.
When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The truth is that AERZEN's flexible and highly efficient units offer the widest variety of models available today. The largest number of possible modifications. And the broadest range of accessories. In... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 206 to 8829
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: -12.33 to 50.76
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 7 to 28
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 8.7 to 14.5
from Kaeser Compressors, Inc.
Oil-free portable compressors where and when you need them. Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler fitted as standard. [See More]
- Lubrication Style: Oil-free
- Power Source: Diesel
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 1340 to 1600
from Aerzen USA Corp.
For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to offer you ‘the... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 70.63 to 1560
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: -12.33 to 50.76
from Titus Company (The)
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to 20
from Terra Universal, Inc.
Ideal choice when clean air, dependability and quiet are needed. Comes assembled on powder-coated air tank. Equipped with 5-micron moisture filter. Model 3370-18 features built-in desiccant dryer. Optional silencing cabinet reduces noise level still further. Oil-less operation makes these units... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 1.25
- Power Source: AC Single Phase; 115 VAC - 50/60Hz
- Discharge / Operating Pressure: 120
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from ALMiG USA Corporation
General information. Power rating: 20 - 75 hp. Pressure up to 145 psi(g). Flowrate: 36 - 304 cfm. High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. [See More]
- Lubrication Style: Oil-free
- Power Source: Variable Speed Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 33.9 to 75.22
from Clark Solutions
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]
- Lubrication Style: Oil-free
- Power Source: DC; 6 V
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.0441
from TOPS Industry & Technology Co., Ltd.
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2119
from GENERON
GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to... [See More]
- Lubrication Style: Oil-free
- Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 3000
from Aggreko
1500 cfm Diesel Compressor. Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features. Fuel spill avoidance. Aggreko ’s... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 1500
- Power Source: Diesel
- Discharge / Operating Pressure: 150
from Campbell Hausfeld
The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt household current. 125 Max PSI, 5.5... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 5.6
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 125
from Champion
Reciprocating Oil Less/Oil Free Air Compressors. MTO II. Champion ’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 1.7 to 34.8
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 100
from MOUVEX-Blackmer
Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 29
- Mass Flow Capacity: 34.71
- Mounting: Portable; Skid / Base Plate Mounted
from Atlas Copco Compressors
Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Three Phase
- Compressor Technology: Reciprocating Piston; Scroll
- Mass Flow Capacity: 7.2 to 21
from Sullair Corporation
F-series centrifugal compressors are high performance, custom designed compressors to meet your specific needs. Features: 100% oil-free air. Highly efficient design to reduce energy usage. Horizontal split design gearbox allowing easy access to all moving parts simplifying maintenance. f-series... [See More]
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
from Gardner Denver S.r.l.-Division Robuschi
RSW is the oil free screw compressor, designed and developed by Robuschi: from the definition of the rotors' profile to the complete development of the compressor, which was expressly optimised to reach pressures of 2.5 bar (g). Efficient: The profile was designed by Robuschi engineers in order to... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 73541
- Compressor Technology: Rotary Screw
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Lubrication Style: Oil-free
- Power Source: DC; AC Single Phase
- Compressor Technology: Blower; Centrifugal
- Mass Flow Capacity: 0.0 to 159
from Central Air Compressor Co.
FSCURTIS ZW Series Oil Free Screw Compressors produce totally Oil-Less air with a water injected compression process that is completely free of any hydrocarbons. Highly efficient, fixed speed models deliver up to 15% energy savings over dry screw type compressors. Low operating temperatures, slow... [See More]
- Lubrication Style: Oil-free
- Features: Integral Cooler
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer ’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 505 to 15200
- Compressor Technology: Centrifugal
- Discharge / Operating Pressure: 50 to 210
from Titus Company (The)
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Horse Power: 3 to 15
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Clark Solutions
Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]
- Lubrication Style: Oil-free
- Power Source: DC; 6 V
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.0388
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1589
from GENERON
GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At GENERON our engineering,... [See More]
- Lubrication Style: Oil-free
- Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 2000
from Aggreko
1500 cfm Electric Compressor. Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features. Fuel spill avoidance. Aggreko ’s... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 1500
- Power Source: AC Three Phase
- Discharge / Operating Pressure: 150
from Campbell Hausfeld
Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can be used virtually anywhere - even in... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 3.5
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 125
from Atlas Copco Compressors
Atlas Copco's high efficiency centrifugal air compressors are engineered using innovative in-house technology, the ZH centrifugal air compressor is the result of years of experience in the design of oil-free air compressors! [See More]
- Lubrication Style: Oil-free
- Power Source: AC Three Phase
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 2500 to 20000
from Sullair Corporation
Sullair Centrifugal Compressors are designed to be installed — and run. The compressor is equipped with many features that are packaged as standard — minimizing installation time. Features: Non-contacting internal components. Anti-reverse rotation main shaft oil pump. Carefully selected... [See More]
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 45250 to 135000
- Compressor Technology: Centrifugal
- Discharge / Operating Pressure: 600
from Titus Company (The)
Combining the strengths of the Rotary Screw design with the benefit of an oil-free compression-chamber gives greater flexibility and cost-effectiveness to applications where at one time only over-sized centrifugal compressors or costly and maintenance-intensive filtration systems were required. Now... [See More]
- Lubrication Style: Oil-free
- Horse Power: 40 to 60
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 0.1059 to 0.2295
- Power Source: DC
- Discharge / Operating Pressure: 9.43 to 18.85
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1589
from Aggreko
1600 cfm Electric Compressor. Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of compression. Features. Aftercooling limits. Our... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 1600
- Power Source: AC Three Phase
- Discharge / Operating Pressure: 150
from Campbell Hausfeld
Preferred by contractors - and anyone who needs more air tank capacity in a portable air compressor - Campbell Hausfeld twin-stack air compressors are ready to inflate tires or operate air nailers, air staplers, air wrenches, spray guns and more. These portable air compressors are available in... [See More]
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 125
- Mass Flow Capacity: 3.2
- Horse Power: 1
from Atlas Copco Compressors
Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled. With pressure levels... [See More]
- Lubrication Style: Oil-free
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 8.5 to 5310
from Sullair Corporation
The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures nominally rated from 100 to 150 psi (7 to 10 bar)... [See More]
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 2500 to 35500
- Compressor Technology: Centrifugal
- Discharge / Operating Pressure: 1450
from Titus Company (The)
Combining the strengths of the Rotary Screw design with the benefit of an oil-free compression-chamber gives greater flexibility and cost-effectiveness to applications where at one time only over-sized centrifugal compressors or costly and maintenance-intensive filtration systems were required. Now... [See More]
- Lubrication Style: Oil-free
- Horse Power: 60 to 480
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 0.0706 to 0.2295
- Power Source: DC
- Discharge / Operating Pressure: 8.27 to 17.4
from TOPS Industry & Technology Co., Ltd.
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1413
from Aggreko
400 cfm Electric Compressor. Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 400
- Power Source: AC Three Phase
- Discharge / Operating Pressure: 135
from Ingersoll Rand Industrial Technologies / Air Motors
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 8200 to 14750
- Compressor Technology: Centrifugal
- Discharge / Operating Pressure: 275
from Titus Company (The)
Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications. [See More]
- Lubrication Style: Oil-free
- Horse Power: 1.5 to 20
- Compressor Technology: Scroll
- Mounting: Skid / Base Plate Mounted
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1766
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient, single-point air and... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 450 to 28000
- Compressor Technology: Centrifugal
- Discharge / Operating Pressure: 9 to 610
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1413
from Ingersoll Rand Industrial Technologies / Air Motors
Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM ®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the most critical... [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 179 to 1730
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1413
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand PETStar ® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression, which significantly... [See More]
- Lubrication Style: Oil-free
- Mass Flow Capacity: 918 to 2023
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 580
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer, more... [See More]
- Lubrication Style: Oil-free
- Power Source: DC
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1589
from Ingersoll Rand Industrial Technologies / Air Motors
Sierra oil-free rotary screw compressors are ISO 8573-1:2010 Class 0 certified, delivering 100% oil-free for the most critical applications. With an efficient and robust design, these compressors are a reliable workhorse that ensure the productivity of your business. [See More]
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 180 to 1723