DC Air Compressors
from Thomas An Ingersoll Rand Business
Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. [See More]
- Power Source: DC; 12 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6000 to 0.7000
from Campbell Hausfeld
Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt and 120-volt... [See More]
- Power Source: DC
- Mounting: Portable; Skid / Base Plate Mounted (optional feature); Trailer / Truck (optional feature)
- Discharge / Operating Pressure: 250
from TOPS Industry & Technology Co., Ltd.
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2119
from Air Compressors Direct
Safety Inflator Runs On Your Car 's Cigarette Lighter. •Inflate car & bike tires, sports balls, rafts, & pool toys. Includes Bonus Adaptor For Presta Valves. •Typically found on racing & road bicycles. Built-In Pressure Gauge. •Keeping your car tires at the proper... [See More]
- Power Source: DC
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Power Source: DC; AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Blower; Centrifugal
- Mass Flow Capacity: 0.0 to 159
from Clark Solutions
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]
- Power Source: DC; 6 V
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.0441
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]
- Power Source: DC; AC Single Phase; 12 VDC, 110-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6000 to 1.4
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1589
from Air Compressors Direct
Inflate Your Tires At The Touch Of A Button. •Just connect, dial the correct pressure, and push the button. •3 inch digital gauge is easy to see and set. •Faster, more accurate inflation with less hassle. Fast And Versatile. •Inflator automatically stops when desired pressure... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 99
from Clark Solutions
Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]
- Power Source: DC; 6 V
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.0388
from Thomas An Ingersoll Rand Business
Features & Benefits. Specifically designed for fuel cells. Oil-less operation. Stainless steel valves. Permanently lubricated bearings. All wetted aluminum parts treated for corrosion protection. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.97 cfm /... [See More]
- Power Source: DC; 24 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.9000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1589
from Air Compressors Direct
High Volume Air Pump. •Fast and easy inflation of tires and rafts. Built-In Tire Gauge. •Allows convenient reading of tire pressure. Work Light. •Converts to flashing safety light for night-time emergencies. Portability. •Plugs into standard 12 volt cigarette outlet [See More]
- Power Source: DC
- Discharge / Operating Pressure: 120
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Power Source: DC
- Mass Flow Capacity: 0.1059 to 0.2295
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 9.43 to 18.85
from Thomas An Ingersoll Rand Business
Features & Benefits Compact designLow sound levelLow power consumptionOil-lessRange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minPressure to 27.5 psi / 1.9 barCapable of restarting up to 27.5 psi / 1.9 bar pressurePossible Applications Medical applications such as oedema sleeves and... [See More]
- Power Source: DC; 12-24 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1000 to 0.2000
from TOPS Industry & Technology Co., Ltd.
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1413
from Air Compressors Direct
Compact Design. •Easily fits under the seat or in your glove box. Innovative Storage. •Hose, cord and accessories store neatly inside. Tire Safety. •Perfect for inflating tires during roadside emergencies. 12-Volt. •Plugs into cigarette-style lighter in your car. Tire Gauge. [See More]
- Power Source: DC
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Power Source: DC
- Mass Flow Capacity: 0.0706 to 0.2295
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 8.27 to 17.4
from Thomas An Ingersoll Rand Business
Features & Benefits. Twin diaphragm. Low sound level. Low vibration. Low current consumption. Oil-less. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Pressure to 27.5 psi / 1.9 bar. Capable of restarting up to 27.5 psi / 1.9 bar pressure. Twin diaphragm design. Possible... [See More]
- Power Source: DC; 12 - 24 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2000 to 0.4000
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1766
from Air Compressors Direct
High-Flow Inflator. •Quickly inflate air mattresses, rafts and other large inflatables. Safety Light. •Helpful when changing or inflating flat tires in the dark. Tire Gauge. •Monitor pressure to avoid under- or over-inflating. 12-Volt. •Plugs into cigarette-style outlet in... [See More]
- Power Source: DC
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.02 cfm / 0.5 l/min. Pressure to 8 psi / 0.55 bar. Capable of restarting up to 2.2 psi / 0.15 bar... [See More]
- Power Source: DC; 3.5-18 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 5.8 to 8.7
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1413
from Air Compressors Direct
High Volume Air Pump. •Provides fast & easy inflation of tires. Portability. •Plugs into any standard 12-volt cigarette lighter power outlet. Compact. •Easy to store in the trunk of your vehicle [See More]
- Power Source: DC
- Discharge / Operating Pressure: 120
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.035 cfm / 1 l/min. Pressure to 14.5 psi / 1.0 bar. Capable of restarting up to 2.9 psi / 0.2 bar... [See More]
- Power Source: DC; 3.5-12 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 9.4 to 14.5
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1413
from Air Compressors Direct
Tank Size. 10. Gallons. Power. N/A. Designed for Commercial & Industrial Use. •Made for work trucks and tow trucks. Runs On Your 12 Volt Vehicle Battery. •Unit arrives ready to connect to your battery. XD 4000 100% Duty Cycle Pump. •Great for continued, extreme, &... [See More]
- Power Source: DC
- Horse Power: 2
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.05 cfm / 1.3 l/min. Pressure to 8.7 psi / 0.6 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other... [See More]
- Power Source: DC; 3-12 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 6.5 to 8.7
from TOPS Industry & Technology Co., Ltd.
The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer, more... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1589
from Air Compressors Direct
Tank Size. Gallons. Power. 8. CFM @ 90 PSI. Dual-Ring, Oil Control Pistons. •Significantly reduces oil bypass into air supply. Oil Reservoir Chamber. •Provides relief for crankcase oil transfer and expansion. Oil Sight Glass. •Offers a quick visual check of crankcase lubrication. [See More]
- Power Source: DC
- Discharge / Operating Pressure: 200
- Mass Flow Capacity: 8 to 9
- Horse Power: 5
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Small. Light weight. High performance. Range Technical Overview. Capacity up to 0.07 cfm / 2.0 l/min. Pressure to 10.2 psi / 0.7 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other special versions available. Possible Applications. Gas... [See More]
- Power Source: DC; 6 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1000 to 1
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.3531
from Air Compressors Direct
Tank Size. Gallons. Power. 8. CFM @ 90 PSI. Dual-Ring, Oil Control Pistons. •Significantly reduces oil bypass into air supply. Oil Reservoir Chamber. •Provides relief for crankcase oil transfer and expansion. Oil Sight Glass. •Offers a quick visual check of crankcase lubrication. [See More]
- Power Source: DC
- Discharge / Operating Pressure: 200
- Mass Flow Capacity: 8 to 9
- Horse Power: 2.2
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.08 cfm / 2.4 l/min. Pressure to 21.8 psi / 1.5 bar. Capable of restarting up to 21.8 psi / 1.5 bar... [See More]
- Power Source: DC; 6-24 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1000
from TOPS Industry & Technology Co., Ltd.
The TM 40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.3531
from Air Compressors Direct
Handy Inflator. •Great for car, motorcycle & bicycle tires. •Grab and go to inflate balls, rafts, & other inflatables. 12 Volt, 15 Amp Power. •Runs off the cigarette lighter/power outlet in your car or truck. 12 Foot Total Reach. •Easily reaches tires and toys. [See More]
- Power Source: DC
- Discharge / Operating Pressure: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.3000 to 0.6000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.3531
from Air Compressors Direct
12 Volt, 15 Amp Digital Tire Inflator. •Carry in your car or truck to top off your tires. •Plugs into the cigarette lighter/power outlet in your vehicle. Inflate-Right System. •Just set the pressure you need- unit automatically shuts off. LED Light For Night Use. •See what... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 14.5 psi / 1.0... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2000 to 0.4000
from TOPS Industry & Technology Co., Ltd.
Features. Highest performance/size ratio. Performs quietly. Lasts longer. Uncontaminated flow. Little vibration. High level of gas tightness. Extreme chemical resistance. A wide standard range of materials, motors, and voltages. Applications. Vacuum packaging vacuum preservation. Industrial pressure... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.4591
from Air Compressors Direct
Versatile & Compact. •All the parts store easily in small carrying case. •Small enough for motorcyclists & ATV riders to keep onboard. Interchangeable Power Cords. •8 foot main harness cord extends your reach. •18 " power connection w/fuse & alligator clips... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 33.4 psi / 2.3 bar... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.4000 to 0.8000
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.5650
from Air Compressors Direct
Great For Cars With TPM Systems. •Top off your tire when the tire pressure monitoring alert sounds. Dual Purpose. •Use to check pressure regularly. •Bring up to pressure when needed. •Get better gas mileage & tire tread life. Bright LED Light. •Lets you see what you... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.5000 to 0.9000
from TOPS Industry & Technology Co., Ltd.
The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder,... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6003
from Air Compressors Direct
Fast & Powerful. •Inflates standard car tire in just 2 minutes (0-35psi,P195/65-15). Twin Cylinders For Maximum Power. •12 volt inflator plugs into your vehicle 's accessory outlet. •Can also direct connect to your battery. Twist Connect Hose Fitting. •More secure... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]
- Power Source: DC; 12 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 2.1
from TOPS Industry & Technology Co., Ltd.
The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder,... [See More]
- Power Source: DC
- Lubrication Style: Oil-free
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6003
from Air Compressors Direct
12-Volt Powered. •Plugs into cigarette-style outlet in your car. Tire Gauge. •Monitor pressure to avoid under- or over-inflating. 3 Nozzle Adapters Included For Inflatables. •Keep sports balls ready for play. Accurate And Easy-To-Read Gauge. •Eliminates need for a separate... [See More]
- Power Source: DC
from Thomas An Ingersoll Rand Business
Features & Benefits Oil-less operation (Clean air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Durable diaphragm design (Optimum life) Die-cast aluminum components (Strong, lightweight,... [See More]
- Power Source: DC; 24VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 2.2
from Air Compressors Direct
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI). •Easier than using a old fashioned tire pump. Powerful 12 Volt, 300 PSI Compressor. •Conveniently fills car & light truck tires. Plugs Into 12 Volt Accessory Outlet. •Power from any cigarette lighter plug. [See More]
- Power Source: DC
- Discharge / Operating Pressure: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]
- Power Source: DC; 12 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 2
from Air Compressors Direct
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI). •Easier than using an old fashioned tire pump. Powerful 12-Volt, 250 PSI Compressor. •Conveniently fills car & light truck tires. Plugs Into 12 Volt Accessory Outlet. •Power from any cigarette lighter plug. [See More]
- Power Source: DC
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintanance free. Long life. Low power consumption. Very low noise. Low vibration. Natural pressure limitation. Continuous operation. Range Technical Overview. Capacity up to 0.3 cfm / 8.7 l/min. Pressure to 4.5 psi / 0.3 bar. Possible Applications. Bubble Tubes. [See More]
- Power Source: DC; AC Single Phase; 12 VDC 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 0.2000 to 0.3000
from Air Compressors Direct
Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI). •Easier than using an old fashioned tire pump. Powerful 12 Volt, 150 PSI Compressor. •Conveniently fills car & light truck tires. 16 ' Hose Length With Quick-Release Coupler. •Fill all your tires without... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 150
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. Available with optional 4-20 ma control input. Range Technical Overview. Capacity up to 2.0 cfm / 57.2 l/min. Pressure to 5.5 psi / 0.4... [See More]
- Power Source: DC; 12-24 VDC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 1.5
from Air Compressors Direct
Power When You Need It. •Inflate, jump start, USB & 12V recharge, & light the night. 12V Rechargeable Battery. •Recharge from a vehicle or at home-great for roadside emergencies. •Pull cranking power generator recharges the unit. 5V DC Standard USB "A " Connector. [See More]
- Power Source: DC; AC Single Phase
- Discharge / Operating Pressure: 250
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Pressure to 5.8 psi / 0.4 bar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 0.5000 to 0.8000
from Air Compressors Direct
Tank Size. Gallons. Power. .97. CFM @ 90 PSI. Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller. •Not equipped w/ ON/OFF switch or pressure sensitive shutoff. •Use of a pressure switch & relay recommended & required. Built For Years Of Reliable Service. [See More]
- Power Source: DC
- Discharge / Operating Pressure: 150
- Mass Flow Capacity: 0.9700 to 1.31
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 0.05 cfm / 1.4 l/min. Pressure to 6.5 psi /... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 0.1000
from Air Compressors Direct
Pre-Packaged Compressed Air Solution. •Includes all components needed to install on your vehicle. Constant Duty System - Great For Tires 37 " & larger. •Handy for large RVs, off road vehicles, mobile repair vans, etc. •Provides a 100% duty cycle @ 100 PSI; no resting... [See More]
- Power Source: DC
- Discharge / Operating Pressure: 150
- Mass Flow Capacity: 0.9700 to 1.31