Multistage Compressor Air Compressors
from Kaeser Compressors, Inc.
Reliable performance - even under extreme conditions. Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature innovative cooling solutions to achieve... [See More]
- Features: Multistage; 2 Stage; Integral Cooler; Integral Dryer; Trap or Filter
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Lubrication Style: Oil-free
from Southland Equipment Service
BelAire offers a complete line of air compressors, serving the automotive, industrial and light construction markets. Assembled in Rock Hill, SC, BelAire has models from 2 HP portable compressors up to 30HP rotary screw. FOB Shipping Point. [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 15.33
- Power Source: AC Single Phase
- Horse Power: 5
from Central Air Compressor Co.
High Pressure line. Water or Air cooled. 1280-6400 PSIG. Three-Five Stage. Medium Pressure Line. Water or Air Cooled. 400-900 PSIG. Three Stage. K Series. Enclosed, Open or Tank Mounted. 2 Hp to 15 HP. Two Stage [See More]
- Features: Multistage; 2 Stage; 3 Stage (optional feature); More Than 3 Stages (optional feature)
- Mounting: Tank Mounted (optional feature); Enclosed, Open or Tank Mounted
- Horse Power: 2 to 15
from BelAire
GREAT PERFORMANCE AND VALUE. The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two Stage compressors come... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Champion
Reciprocating Air-Cooled Air Compressors. Advantage Series. The Advantage Series is a fully packaged unit with all of the additional accessories customers need included. Advantage series compressors are typically shipped from the factory in 24 hours or less. Compressors are shipped ready to install... [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.5 to 90.1
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 363 to 580
- Mass Flow Capacity: 3.99 to 4.12
- Horse Power: 2.68
from Air Compressors Direct
Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 35. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 10-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 35.37 to 37.23
- Power Source: AC Three Phase
- Horse Power: 10
from Quincy Compressor
Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. . Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Oil-less
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16 to 114
from WLC Company, Inc.
Portable/Stationary - Gasoline/Electric - Single/Two Stage [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 16.9
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 175
from Hertz Kompressoren
Hertz Double Stage Series provide highly efficient solutions for many compressed air applications. Manufactured to the highest quality standards, Hertz's tailored Pressure Reciprocating Compressors are the ideal choice for all marine industry and applications which need 40 bar. [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 29.24
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 218
from Princess Auto Limited
120 Gallon Air Compressor [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 38
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 34.2 to 46.5
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 33.7
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer ’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and... [See More]
- Features: Multistage; More Than 3 Stages
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 505 to 15200
from Dresser-Rand
High Efficiency Axial Flow Compressors for High Volume Applications. The Dresser-Rand Frame 1000 – 5000 axial flow compressor line includes six standard frame sizes that are each available with three to 15 stages. Pressure ratio is determined by the number of stages. The required flow... [See More]
- Features: Multistage; More Than 3 Stages
- Compressor Technology: Axial
from Campbell Hausfeld
Campbell Hausfeld air compressor / generator / welder combo units combine power for electrical tools and lights, compressed air for air tools, and Stick welding capabilities into a versatile package ideal for jobsites and work trucks. [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 15.2
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
from Central Air Compressor Co.
The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: Solid... [See More]
- Features: Multistage; 2 Stage
- Discharge / Operating Pressure: ? to 100
- Mass Flow Capacity: 15.33 to 37.23
- Horse Power: 5 to 10
from BelAire
GREAT PERFORMANCE AND VALUE. The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage compressors come with a... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Champion
Reciprocating Air-Cooled Air Compressors. Centurion II. The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade... [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.5 to 49
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 363 to 580
- Mass Flow Capacity: 7.94 to 9.24
- Horse Power: 5.36
from Air Compressors Direct
Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 35. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 10-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 35.37 to 37.23
- Power Source: AC Three Phase
- Horse Power: 10
from Quincy Compressor
Leading the industry with the most acfm per brake horsepower, the Quincy QT „ ¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric... [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 17 to 206
from Hertz Kompressoren
With these products, HERTZ KOMPRESSOREN has become one of the leading manufacturers of compressors for shipping and offshore technology worldwide. In particular the low maintenance 3 -stage air-cooled starting air compressors (compared with the traditionally used 2-stage water- cooled compressors)... [See More]
- Features: Multistage; 3 Stage; Trap or Filter
- Discharge / Operating Pressure: 580
- Mass Flow Capacity: 3885 to 7088
- Horse Power: 21.44 to 41.55
from Princess Auto Limited
30 Gallon Gas Powered Truck Mount Air Compressor [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 20
from Mi-T-M Corporation
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection. Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 8.4 to 17.2
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Mass Flow Capacity: 47.3 to 58.4
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Features: Multistage
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 45250 to 135000
from Dresser-Rand
Perfect Compressor Solution for Air Separation. Numerous applications, e. g. methanol production, Gas-to-Liquids (GTL) and Coal-to-liquids (CTL), steel plants or Integrated Gasification Combined Cycle (IGCC), require large amounts of air or oxygen. Having built the world ’s largest air... [See More]
- Features: Multistage; More Than 3 Stages
- Mass Flow Capacity: 29416 to 764829
- Compressor Technology: Axial
- Mounting: Skid / Base Plate Mounted
from Campbell Hausfeld
Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units. [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 15.2
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
from Central Air Compressor Co.
Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: ? to 25.25
- Power Source: Gasoline
- Discharge / Operating Pressure: ? to 175
from BelAire
GREAT PERFORMANCE AND VALUE. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the BelAire... [See More]
- Features: Multistage; 2 Stage
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Champion
Reciprocating Air-Cooled Air Compressors. Splash Lubricated, Evolution. Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a... [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.8 to 46.6
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 363 to 580
- Mass Flow Capacity: 12 to 15.18
- Horse Power: 7.37
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 60. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 14. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 5-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 13.75 to 15.33
- Power Source: AC Single Phase
- Horse Power: 5
from Princess Auto Limited
80 Gallon 2-Stage Compressor [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 20
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life. [See More]
- Features: Multistage; 2 Stage
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.3
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 10.5
from Ingersoll Rand Industrial Technologies / Air Motors
MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 2500 to 35500
from Dresser-Rand
The Siemens STC-SX compressor type is optimally featured for today ’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial flow compressors STC-SX have proven to meet customer needs: designed... [See More]
- Features: Multistage; More Than 3 Stages
- Mass Flow Capacity: 29416 to 764829
- Compressor Technology: Axial
- Mounting: Skid / Base Plate Mounted
from Campbell Hausfeld
Campbell Hausfeld 2-stage air compressors can deliver high air pressure to handle the most demanding work. The dual-stage design maximizes air compression for the big power needed at professional auto repair shops, tire and lube outlets, small manufacturing facilities and more. Available in both... [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Mass Flow Capacity: 93
from Central Air Compressor Co.
3 hp. Duplex and Triplex. Benefits. Low Annual Maintenance. Easy Installation. Turn Key System. Reliability. Low Operation Temperature [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature)
- Horse Power: 3
from Champion
Reciprocating Air-Cooled Air Compressors. Pressure Lubricated, PL-Series. The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in... [See More]
- Features: Multistage; 2 Stage
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 9.7 to 202
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 363 to 580
- Mass Flow Capacity: 19.94 to 24.77
- Horse Power: 10.05 to 14.74
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 14. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 5-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 13.75 to 15.33
- Power Source: AC Single Phase
- Horse Power: 5
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Features: Multistage; 2 Stage
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 29
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Mass Flow Capacity: 10.64
from Ingersoll Rand Industrial Technologies / Air Motors
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 8200 to 14750
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 435 to 653
- Mass Flow Capacity: 27.53 to 35.65
- Horse Power: 14.74 to 20.1
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 17. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 5-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 16.6 to 18.5
- Power Source: AC Single Phase
- Horse Power: 5
from Mi-T-M Corporation
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection. Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 8.4 to 17.2
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 18
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]
- Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 18200 to 24750
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 290 to 450
- Mass Flow Capacity: 30.71 to 38.01
- Horse Power: 14.74 to 20.1
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 17. CFM @ 175 PSI. High-Volume Two-Stage Solid Cast Iron Pump. •Increased CFM compared to BelAire model 218V. Compact Design. •Ideal for work environments where space is a premium. 5-HP Single-Phase... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 16.6 to 18.5
- Power Source: AC Single Phase
- Horse Power: 5
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 17.8 to 23.3
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 23.7
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient, single-point air and... [See More]
- Features: Multistage; 2 Stage; Integral Cooler; Integral Dryer; Trap or Filter
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 450 to 28000
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 145 to 580
- Mass Flow Capacity: 37.95 to 77.66
- Horse Power: 14.74 to 40.21
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 17. CFM @ 175 PSI. Quiet Compressor Air System. •A piston air compressor with the noise level of a rotary screw. Compact Design. •Ideal for work environments where space is a premium. 5-HP Single-Phase... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 16.6 to 18.5
- Power Source: AC Single Phase
- Horse Power: 5
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Features: Multistage; 2 Stage
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 29
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 8.9 to 36.03
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG LMAC is an integrally geared centrifugal compressor that has been optimized for applications in air separation units (ASU) as the main air compressor (MAC). The compressor package is designed for ease of installation, operation and maintenance, and to comply with various design code... [See More]
- Features: Multistage; Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 11800 to 53000
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Discharge / Operating Pressure: 145 to 580
- Mass Flow Capacity: 102 to 184
- Horse Power: 49.59 to 101
from Air Compressors Direct
Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 22. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 22.23 to 25.25
- Power Source: AC Single Phase
- Horse Power: 7.5
from Rolair Systems
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler. MOTOR DESCRIPTION : N/A. STANDARD EQUIPMENT : Two Stage... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: Belt Drive
- Mass Flow Capacity: 9.09 to 12.54
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR 2040 & 6040 centrifugal compressors utilize an innovative, four-pinion design making this a great fit for PET bottle blowing. The compressor was designed to be more efficient and easier to maintain and is also capable of producing throttle flow (without blowing off) to a lower... [See More]
- Features: Multistage; Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 1500 to 6000
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 3 Stage; Integral Cooler
- Discharge / Operating Pressure: 580 to 1233
- Mass Flow Capacity: 20.12 to 39.54
- Horse Power: 14.74 to 29.48
from Air Compressors Direct
Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 22. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 22.23 to 25.25
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 175
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Mass Flow Capacity: 12.7
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR NX 8000 & 12000 were designed with extensive engineering processes that utilize the latest advances in technology and computational methods. The MSG TURBO-AIR NX 8000 & 12000 are the most efficient machines in their class and feature four new patent-pending designs. [See More]
- Features: Multistage; More Than 3 Stages; Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 4850 to 15200
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; 3 Stage; Integral Cooler
- Discharge / Operating Pressure: 580 to 1233
- Mass Flow Capacity: 39.54 to 93.9
- Horse Power: 29.48 to 60.31
from Air Compressors Direct
Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 34. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 34.2 to 37.6
- Power Source: AC Three Phase
- Horse Power: 10
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Mass Flow Capacity: 15.7
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline type cooler, and a... [See More]
- Features: Multistage; 3 Stage; Integral Cooler
- Lubrication Style: Oil-free
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 505 to 8000
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; More Than 3 Stages; Integral Cooler
- Discharge / Operating Pressure: 2031 to 5076
- Mass Flow Capacity: 18.71 to 38.18
- Horse Power: 20.1 to 40.21
from Air Compressors Direct
Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 34. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10... [See More]
- Features: Multistage; 2 Stage
- Mass Flow Capacity: 34.2 to 37.6
- Power Source: AC Three Phase
- Horse Power: 10
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 8 HP,... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 17
from Ingersoll Rand Industrial Technologies / Air Motors
Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM ®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the most critical... [See More]
- Features: Multistage; 2 Stage; Integral Cooler
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Lubrication Style: Oil-free
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; More Than 3 Stages; Integral Cooler
- Discharge / Operating Pressure: 2031 to 6005
- Mass Flow Capacity: 33.24 to 108
- Horse Power: 29.48 to 73.71
from Air Compressors Direct
Horse Power. 13. Horse Power. Tank Size. 30. Gallons. Engine. CFM. 25. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty service truck & mobile applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10 bearing rating. •Durable... [See More]
- Features: Multistage; 2 Stage
- Horse Power: 13
- Mass Flow Capacity: 25.1 to 27.2
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 8 HP,... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 17
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand PETStar ® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression, which significantly... [See More]
- Features: Multistage; More Than 3 Stages
- Lubrication Style: Oil-free
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 918 to 2023
from Reavell
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]
- Features: Multistage; More Than 3 Stages; Integral Cooler
- Discharge / Operating Pressure: 2321 to 5076
- Mass Flow Capacity: 102 to 347
- Horse Power: 53.61 to 188
from Air Compressors Direct
Horse Power. 13. Horse Power. Tank Size. 30. Gallons. Engine. CFM. 25. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty service truck & mobile applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10 bearing rating. •Durable... [See More]
- Features: Multistage; 2 Stage
- Horse Power: 13
- Mass Flow Capacity: 25.1 to 27.2
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 8 HP,... [See More]
- Features: Multistage; 2 Stage; Trap or Filter
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Mass Flow Capacity: 20.1
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops, production and manufacturing... [See More]
- Features: Multistage; 2 Stage
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated