AC Single Phase Air Compressors
from Busch Vacuum Solutions
Application oriented: ideal for paper handling in printing presses and postpress processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]
- Power Source: AC Single Phase; AC Three Phase
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Vane
- Mass Flow Capacity: 17.7 to 28.3
from Fuji Electric Corp. of America
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor... [See More]
- Power Source: AC Single Phase
- Mounting: Skid / Base Plate Mounted
- Horse Power: 1.75
- Certifications and Standards: CE, UL, RoHS
from Titus Company (The)
Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Horse Power: 5 to 20
from Central Air Compressor Co.
Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air... [See More]
- Power Source: AC Single Phase
- Mounting: Portable; Tank Mounted
- Horse Power: 2 to 3.5
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 33.7
- Lubrication Style: Lubricated
- Horse Power: 10
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Atlas Copco Compressors
Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]
- Power Source: AC Single Phase; AC Three Phase; Gasoline
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 7 to 109
from Chicago Pneumatic and Pneumatech
CPC / CPD Series 40 - 75 hp. High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 140 to 176
from Campbell Hausfeld
The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt household current. 125 Max PSI, 5.5... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 5.6
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 125
from DEWALT Industrial Tool Co.
Product Features. .75 SCFM delivered @ 90 PSI pump, 1.0 gallon tank and 135 max PSI enables more nails to be fired and provides quicker recovery. Durable oil free pump provides extended maintenance-free operation. Low 71 dBA* allows for quieter operation (*Tested per ISO3744). Roll cage and control... [See More]
- Power Source: AC Single Phase
- Mounting: Portable
- Horse Power: 0.3000
from WLC Company, Inc.
Portable/Stationary - Gasoline/Electric - Single/Two Stage [See More]
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 100
- Mass Flow Capacity: 4.1
- Horse Power: 2
from Terra Universal, Inc.
Ideal choice when clean air, dependability and quiet are needed. Comes assembled on powder-coated air tank. Equipped with 5-micron moisture filter. Model 3370-18 features built-in desiccant dryer. Optional silencing cabinet reduces noise level still further. Oil-less operation makes these units... [See More]
- Power Source: AC Single Phase; 115 VAC - 50/60Hz
- Mass Flow Capacity: 1.25
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 120
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a cast-iron,... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 4.6
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Power Source: DC; AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Blower; Centrifugal
- Mass Flow Capacity: 0.0 to 159
from BelAire
GREAT PERFORMANCE AND VALUE. For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow. FEATURES: Start-Stop... [See More]
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 135
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to 3.5
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 34.2 to 46.5
- Compressor Technology: Reciprocating Piston
- Horse Power: 10 to 15
from FLSmidth
New-millennium technology and a time-proven Ful-Vane compressor make Ful-Pak the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable,... [See More]
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 2200
- Lubrication Style: Lubricated
- Horse Power: 300
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]
- Power Source: DC; AC Single Phase; 12 VDC, 110-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6000 to 1.4
from DEKKER Vacuum Technologies
RCD002. DuraVane RCD002 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]
- Power Source: AC Single Phase; 60 Hz
- Mass Flow Capacity: 2
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 11.6
from Air Compressors Direct
Tank Size. 20. Gallons. Power. 7.1. CFM @ 90 PSI. Cast Iron Pump. •More durable and longer life than aluminum pumps. 2-HP Motor. •Long lasting for maximum performance and reliability. 20-Gallon Horizontal Tank. •Rugged receiver tank to improve consistency of air flow. Designed For... [See More]
- Power Source: AC Single Phase
- Horse Power: 2
- Mass Flow Capacity: 7.1 to 8.3
from Southland Equipment Service
Ideal for work environments where space is at a premium. The BelAire QP compressors are built to provide the performance you have come to trust in a new extremely quite package that can be installed in the work area. A piston air compressor with the noise level of a rotary screw provides exceptional... [See More]
- Power Source: AC Single Phase
- Horse Power: 5
- Mass Flow Capacity: 18.5
from South-Tek Systems, LLC
Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air flow output of 7.6 SCFM at 125 PSI Vibration isolator pads [See More]
- Power Source: AC Single Phase; AC Three Phase (optional feature)
- Mass Flow Capacity: 7.6
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 125
from Titus Company (The)
Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Horse Power: 1.5 to 30
from Central Air Compressor Co.
The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders. Magnetic Starters. Alternating... [See More]
- Power Source: AC Single Phase
- Horse Power: 10 to 20
- Mass Flow Capacity: ? to 50.05
- Mounting: Tank Mounted
from Rolair Systems
PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 11.9
- Lubrication Style: Lubricated
- Horse Power: 1.5 to 3
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Chicago Pneumatic and Pneumatech
Gear Drive Rotary Screw Air Compressors (40 to 100 HP). Reliable Compressed Air for Serious Professionals. Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 150 to 189
from Campbell Hausfeld
Compact and convenient, Campbell Hausfeld pancake air compressors are ready to work with you wherever you go. Operating on standard household electrical current, these portable air compressors are ideal for air nailing, air brushing, a wide variety of inflating tasks and much more - and they take up... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 3.5
- Lubrication Style: Oil-free (optional feature); Oil-less (optional feature)
- Discharge / Operating Pressure: 125
from DEWALT Industrial Tool Co.
Product Features. 3.2 CFM delivered @100 PSI pump enables quick recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. Lightweight design for easy use and handling in a variety of orientations. High-flow regulator for increased performance. Dual soft start valves... [See More]
- Power Source: AC Single Phase
- Horse Power: 1.1
- Mass Flow Capacity: 3.2
- Mounting: Portable
from WLC Company, Inc.
Portable/Stationary - Gasoline/Electric - Single/Two Stage [See More]
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 175
- Mass Flow Capacity: 16.9
- Horse Power: 5
from Terra Universal, Inc.
Most quiet unit on the market —decibel level less than 45dB/A. Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications. Extensively tested to ensure long, trouble-free service life —warranted for two years!. Available... [See More]
- Power Source: AC Single Phase; 115V/60Hz
- Discharge / Operating Pressure: 120
- Mass Flow Capacity: 0.7800
- Horse Power: 0.2500
from Ingersoll Rand Industrial Technologies / Air Motors
Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM ®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the most critical... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 179 to 1730
from Mi-T-M Corporation
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection. Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard... [See More]
- Power Source: AC Single Phase; Gasoline
- Mass Flow Capacity: 8.4 to 17.2
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to ?
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]
- Power Source: AC Single Phase; 110-220 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.9000 to 1.7
from DEKKER Vacuum Technologies
RCD004. DuraVane RCD004 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 4
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 11.6
from Air Compressors Direct
Tank Size. 26. Gallons. Power. 7.1. CFM @ 90 PSI. Cast Iron Pump. •More durable and longer life than aluminum pumps. 2-HP Motor. •Long lasting for maximum performance and reliability. 26-Gallon Vertical Tank. •Rugged receiver tank to improve consistency of air flow. Designed For... [See More]
- Power Source: AC Single Phase
- Horse Power: 2
- Mass Flow Capacity: 7.1 to 8.3
from Southland Equipment Service
BelAire Rotary Screw Compressors ' enclosed design allows for installation almost anywhere providing exceptional air delivery in an extremely quiet package. Available up to 30HP. 5-15 HP are tank mounted and can include an optional refrigerated air dryer. 20-30 HP are available base mounted or... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 16.6
- Compressor Technology: Rotary Screw
- Horse Power: 5
from South-Tek Systems, LLC
Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank [See More]
- Power Source: AC Single Phase; AC Three Phase (optional feature)
- Mass Flow Capacity: 14
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 125
from Titus Company (The)
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to 20
from Central Air Compressor Co.
Base Mounted or Tank Mounted. 1/3 HP to 5 HP. Features. All cast iron compressor with durable ball type bearing. Head Unloading feature reduces Starting load on motor. Short lead time, less than a week. total assembled. 1/3 to 3 HP single phase motors is thermally protected. Magnetic starters are... [See More]
- Power Source: AC Single Phase; AC Three Phase (optional feature)
- Certifications and Standards: ASME or ASME-NB
- Horse Power: 0.3300 to 5
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 10.5
- Lubrication Style: Lubricated
- Horse Power: 3
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Chicago Pneumatic and Pneumatech
CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP). Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 600 to 837
from Campbell Hausfeld
Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can be used virtually anywhere - even in... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 3.5
- Lubrication Style: Oil-free
- Discharge / Operating Pressure: 125
from DEWALT Industrial Tool Co.
Product Features. 4.0 CFM delivered @ 90 PSI pump provides rapid recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. High-flow regulator for increased performance. 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market. Dual soft start... [See More]
- Power Source: AC Single Phase
- Mounting: Portable
- Horse Power: 1.1
from Ingersoll Rand Industrial Technologies / Air Motors
The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a durable cast-iron... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 3.2
from Mi-T-M Corporation
Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter. Motor: 120V single-phase 60-Hz. motor with 15-amp... [See More]
- Power Source: AC Single Phase; Gasoline
- Mass Flow Capacity: 4.1 to 4.4
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to ?
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.3000 to 0.6000
from DEKKER Vacuum Technologies
RCD007. DuraVane RCD007 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]
- Power Source: AC Single Phase; 60 Hz
- Mass Flow Capacity: 7
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 8.8
from Air Compressors Direct
Tank Size. 60. Gallons. Power. 7.1. CFM @ 90 PSI. Cast Iron Pump. •More durable and longer life than aluminum pumps. 2-HP Motor Dual-Voltage Motor (115/230 Single-Phase). •Long lasting for maximum performance and reliability. 60-Gallon Vertical Tank. •Rugged receiver tank to... [See More]
- Power Source: AC Single Phase
- Horse Power: 2
- Mass Flow Capacity: 7.1 to 8.3
from Southland Equipment Service
BelAire offers a complete line of air compressors, serving the automotive, industrial and light construction markets. Assembled in Rock Hill, SC, BelAire has models from 2 HP portable compressors up to 30HP rotary screw. FOB Shipping Point. [See More]
- Power Source: AC Single Phase
- Horse Power: 2
- Mass Flow Capacity: 7.1
from South-Tek Systems, LLC
Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 8
- Lubrication Style: Oil-less
- Discharge / Operating Pressure: 60
from Titus Company (The)
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Reciprocating Piston
- Horse Power: 3 to 15
from Central Air Compressor Co.
From 5 h.p. to 400 h.p. We offer standard compressors and variable frequency drive compressors. [See More]
- Power Source: AC Single Phase
- Horse Power: 5 to 400
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 10.64
- Lubrication Style: Lubricated
- Horse Power: 5
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Chicago Pneumatic and Pneumatech
Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP). Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 904 to 1241
from Campbell Hausfeld
With a straightforward design that can reliably serve many applications, Campbell Hausfeld single-stage air compressors are an excellent all-around choice. From small, portable air compressors that are perfect for jobs like inflating and nailing to large, stationary air compressors with the big air... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 17.3
- Lubrication Style: Lubricated (optional feature); Oil-less (optional feature)
- Discharge / Operating Pressure: 140
from DEWALT Industrial Tool Co.
Product Features. 4.0 CFM delivered at 90 PSI pump provides rapid recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. High-flow regulator for increased performance. Run multiple tools from dual universal quick couplers. Ball valve drain allows for quick and... [See More]
- Power Source: AC Single Phase
- Horse Power: 1.1
- Mass Flow Capacity: 3.8
- Mounting: Portable
from Ingersoll Rand Industrial Technologies / Air Motors
Sierra oil-free rotary screw compressors are ISO 8573-1:2010 Class 0 certified, delivering 100% oil-free for the most critical applications. With an efficient and robust design, these compressors are a reliable workhorse that ensure the productivity of your business. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 180 to 1723
from Mi-T-M Corporation
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection. Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn... [See More]
- Power Source: AC Single Phase; Gasoline
- Mass Flow Capacity: 8.4 to 17.2
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to ?
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 14.5 psi / 1.0... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2000 to 0.4000
from DEKKER Vacuum Technologies
RCD012. DuraVane RCD012 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]
- Power Source: AC Single Phase; 60 Hz
- Mass Flow Capacity: 11.2
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 8.8
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 60. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 14. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 5-HP... [See More]
- Power Source: AC Single Phase
- Horse Power: 5
- Mass Flow Capacity: 13.75 to 15.33
- Features: Multistage; 2 Stage
from Rolair Systems
PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 16 to 21.1
- Lubrication Style: Lubricated
- Horse Power: 5
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Chicago Pneumatic and Pneumatech
Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP). Compressed air that pays for itself. The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence... [See More]
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 22 to 89
from DEWALT Industrial Tool Co.
Product Features. 4.0 CFM delivered at 90 PSI pump provides rapid recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. 10 " pneumatic wheel and handle kit for ease of mobility. Top load panel with positioning holes allows unit to transport loads up to 100... [See More]
- Power Source: AC Single Phase
- Mounting: Portable
- Horse Power: 1.1
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is defined by maximum operating pressure, increased air flow and extended duty... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 10.3 to 15.5
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 135
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Power Source: AC Single Phase; Gasoline
- Mass Flow Capacity: 17.8 to 23.3
- Compressor Technology: Reciprocating Piston
- Horse Power: 5 to 7.5
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 33.4 psi / 2.3 bar... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.4000 to 0.8000
from DEKKER Vacuum Technologies
RCD018. DuraVane RCD018 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]
- Power Source: AC Single Phase; 60 Hz
- Mass Flow Capacity: 17.2
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 8.8
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 14. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 5-HP... [See More]
- Power Source: AC Single Phase
- Horse Power: 5
- Mass Flow Capacity: 13.75 to 15.33
- Features: Multistage; 2 Stage
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 18
- Lubrication Style: Lubricated
- Horse Power: 5
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from DEWALT Industrial Tool Co.
Product Features. 200 PSI max pressure allows for longer air tool run time. 4.8 SCFM @ 90 PSI allows for quick compressor recovery time. 78 dBA (tested per ISO3744) operational noise level for a quieter work environment. EHP ® Efficient high pressure technology delivers exceptional air-tool... [See More]
- Power Source: AC Single Phase
- Horse Power: 1.6
- Mass Flow Capacity: 4.8
- Mounting: Portable
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.5000 to 0.9000
from DEKKER Vacuum Technologies
DuraVaneRCD028. RCD028 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]
- Power Source: AC Single Phase; 60 Hz
- Mass Flow Capacity: 27.2
- Compressor Technology: Rotary Vane
- Discharge / Operating Pressure: 11.8
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 17. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 5-HP... [See More]
- Power Source: AC Single Phase
- Horse Power: 5
- Mass Flow Capacity: 16.6 to 18.5
- Features: Multistage; 2 Stage
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Power Source: AC Single Phase; AC Three Phase
- Mass Flow Capacity: 23.7
- Lubrication Style: Lubricated
- Horse Power: 7.5
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from DEWALT Industrial Tool Co.
Product Features. 5.0 SCFM @ 90 PSI allows for quick compressor recovery times. 200 PSI max tank storage pressure allows for longer air tool run times. 78 dBA (tested per ISO3744) operational noise level for a quieter work environment. EHP ® Efficient high pressure technology delivers... [See More]
- Power Source: AC Single Phase
- Horse Power: 1.6
- Mass Flow Capacity: 5
- Mounting: Portable
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Low noise level. Compact. High performance. Large choice in Materials. Range Technical Overview. Capacity up to 1.6 cfm / 45.6 l/min. Pressure to 43.5 psi / 3.0 bar. Capable of restarting up to 40.6 psi / 2.8 bar pressure. Possible Applications. [See More]
- Power Source: AC Single Phase; 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.8000 to 1.6
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 17. CFM @ 175 PSI. High-Volume Two-Stage Solid Cast Iron Pump. •Increased CFM compared to BelAire model 218V. Compact Design. •Ideal for work environments where space is a premium. 5-HP Single-Phase... [See More]
- Power Source: AC Single Phase
- Horse Power: 5
- Mass Flow Capacity: 16.6 to 18.5
- Features: Multistage; 2 Stage
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 4.1 to 5.4
- Lubrication Style: Lubricated
- Horse Power: 2
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from DEWALT Industrial Tool Co.
Product Features. 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader. 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted. Vertical stand feature and collapsible handle allows a user to save space by... [See More]
- Power Source: AC Single Phase
- Horse Power: 1.6
- Mass Flow Capacity: 4.9
- Mounting: Portable
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Field service capability. Stainless steel valves and aluminum valve plate. Lightweight die cast aluminum head and diaphragm hold down plate. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. [See More]
- Power Source: AC Single Phase; 115-220 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.9000 to 1.5
from Air Compressors Direct
Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 17. CFM @ 175 PSI. Quiet Compressor Air System. •A piston air compressor with the noise level of a rotary screw. Compact Design. •Ideal for work environments where space is a premium. 5-HP Single-Phase... [See More]
- Power Source: AC Single Phase
- Horse Power: 5
- Mass Flow Capacity: 16.6 to 18.5
- Features: Multistage; 2 Stage
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 1.5 HP, 1700 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 3.9
- Lubrication Style: Lubricated
- Horse Power: 1.5
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from DEWALT Industrial Tool Co.
Product Features. 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery. Durable oil free pump provides extended maintenance-free operation. Low 79* dBA allows for quieter operation (*Tested per ISO3744). Roll cage and control... [See More]
- Power Source: AC Single Phase
- Horse Power: 0.6000
- Mass Flow Capacity: 1.8
- Mounting: Portable
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil - less design. High capacity, permanently lubricated and seald bearings. Cast iron cylinders. Long service free life. Safety relief valve. High strength stainless steel valves. Range Technical Overview. Capacity up to 9.8 cfm / 278 l/min. Pressure to 125 psi / 8.6 bar. [See More]
- Power Source: AC Single Phase; 115-460 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Articulated Piston
- Horse Power: 1 to 1.5
from Air Compressors Direct
Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 22. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]
- Power Source: AC Single Phase
- Horse Power: 7.5
- Mass Flow Capacity: 22.23 to 25.25
- Features: Multistage; 2 Stage
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty,... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 4 to 4.24
- Lubrication Style: Lubricated
- Horse Power: 1.5
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintanance free. Long life. Low power consumption. Very low noise. Low vibration. Natural pressure limitation. Continuous operation. Range Technical Overview. Capacity up to 0.3 cfm / 8.7 l/min. Pressure to 4.5 psi / 0.3 bar. Possible Applications. Bubble Tubes. [See More]
- Power Source: DC; AC Single Phase; 12 VDC 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 0.2000 to 0.3000
from Air Compressors Direct
Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 1-Phase. CFM. 22. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 175
- Mass Flow Capacity: 22.23 to 25.25
- Horse Power: 7.5
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 4.1 to 5.4
- Lubrication Style: Lubricated
- Horse Power: 2
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 1.1 cfm / 31.2 l/min. [See More]
- Power Source: AC Single Phase; 110-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 1.1
from Air Compressors Direct
Tank Size. 1. Gallons. Power. .39. CFM @ 90 PSI. 1 Gallon Tank. •Smaller tank size for easy storage and portablility. Easy To Read Gauge. •Conveniently placed gauge allows for easy monitoring. Built-In Accessory Storage. •Keeps the work area organized and clutter free. Added... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 0.3900 to 0.5100
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 4.1 to 5.4
- Lubrication Style: Lubricated
- Horse Power: 2
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Pressure to 5.8 psi / 0.4 bar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 0.5000 to 0.8000
from Air Compressors Direct
Built-In Handle. •Carry this little guy from project to project. Standard 120-Volt Plug. •Plugs into standard 120-volt household outlet. Built-In Pressure Gauge. •Allows convenient monitoring of tire pressure. Added Accessories. •Includes hose and universal adapters [See More]
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 125
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz,... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 5.1 to 5.4
- Lubrication Style: Lubricated
- Horse Power: 2
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 0.05 cfm / 1.4 l/min. Pressure to 6.5 psi /... [See More]
- Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 0.1000
from Air Compressors Direct
Tank Size. 13. Gallons. Power. 3.8. CFM @ 90 PSI. Oversized Gauges. •Easy to check for a quick reference. Built-In Tool Storage. •Organize your tools and clear up the garage. Built-In Air Regulator. •Easy-to-use control panel with descriptive icons [See More]
- Power Source: AC Single Phase
- Horse Power: 1.7
- Mass Flow Capacity: 3.8 to 5.6
from Rolair Systems
PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Aluminum Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation —ONLY 60 dB!!. MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz,... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 2.35 to 3.8
- Lubrication Style: Oil-less
- Horse Power: 1
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 10.6 cfm / 300 l/min. Pressure to 4.4 psi / 0.3 bar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas/... [See More]
- Power Source: AC Single Phase; 230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 5.2 to 10.2
from Air Compressors Direct
Tank Size. 2. Gallons. Power. .8. CFM @ 90 PSI. User Friendly Design. •Perfect for inflation, stapling, air brushing, etc. Built-In Accessory Storage. •Keeps the work area organized and clutter free. Retractable Handle. •Allows for comfortable handling and for simple storage. Added... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 0.8000
from Rolair Systems
PUMP DESCRIPTION : *Low Speed ~ Quiet*, ROLAIR Quality, Cast-Iron Cylinder, Single Stage, Ball Bearings,Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 1700 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115... [See More]
- Power Source: AC Single Phase
- Mass Flow Capacity: 4.2 to 4.8
- Lubrication Style: Lubricated
- Horse Power: 2
from CEF Industries LLC
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. [See More]
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Scroll Compressor
- Mass Flow Capacity: 1 to 3.25
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 12.7 cfm / 360 l/min. Pressure to 4.4 psi / 0.3 bar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas /... [See More]
- Power Source: AC Single Phase; 230 VAC
- Lubrication Style: Oil-less
- Compressor Technology: Linear
- Mass Flow Capacity: 9.5 to 18.5
from Air Compressors Direct
Tank Size. 2. Gallons. Power. .8. CFM @ 90 PSI. Homeward Bound. •Perfect for air brushing, inflation, stapling, or other tasks. Small Size. •Allows for easy storage and transportation. User Friendly Design. •Easy to read gauges allows for convenient monitoring. On-Board Tool... [See More]
- Power Source: AC Single Phase
- Discharge / Operating Pressure: 100
- Mass Flow Capacity: 0.8000