Gasoline Air Compressors

25 Results
Gas powered Air Compressor -- 11GR30HK30
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE... [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 8.9 to 36.03
  • Lubrication Style: Lubricated
  • Horse Power: 5.5 to 20
1.6 Gallon Hot Dog Compressor -- 8260671
from Princess Auto Limited

1.6 Gallon Hot Dog Compressor [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 1.7
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 115
SINGLE STAGE PORTABLE GAS DRIVE -- HTH5530
from Southland Equipment Service

BelAire offers a complete line of air compressors, serving the automotive, industrial and light construction markets. Assembled in Rock Hill, SC, BelAire has models from 2 HP portable compressors up to 30HP rotary screw. FOB Shipping Point. [See More]

  • Power Source: Gasoline
  • Horse Power: 5.5
  • Mass Flow Capacity: 12.35
8 Gallon Wheelbarrow Compressor -- DXCMH1608WB
from DEWALT Industrial Tool Co.

Product Features. Powerful Honda GX160 Engine is easy to start and able to drive high pump performance. Thermally stable cast iron cylinder body and valve plate. Fully enclosed belt guard covers and protects moving parts. 10 ” flat free tire is center mounted for easy maneuverability over... [See More]

  • Power Source: Gasoline
  • Mounting: Portable
  • Mass Flow Capacity: 9
Curtis Mobile Truck Units Gas Engine Driven -- 11E2GT3
from Accessorie Air Compressor Systems

Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For:... [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 18.1
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 10
20 Gallon Single and Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection. Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard... [See More]

  • Power Source: AC Single Phase; Gasoline
  • Mass Flow Capacity: 8.4 to 17.2
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 2 to ?
5 to 80 Gallon Air Compressors -- AM1-PH65-08M
from WLC Company, Inc.

Portable/Stationary - Gasoline/Electric - Single/Two Stage [See More]

  • Power Source: Gasoline
  • Discharge / Operating Pressure: 100
  • Mass Flow Capacity: 13.1
Two Stage Gas-Powered Air Compressors -- 2475
from Ingersoll Rand Industrial Technologies / Air Motors

For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the air you need, when and where... [See More]

  • Power Source: Gasoline
  • Lubrication Style: Lubricated
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 25
CR Piston Compressors
from Atlas Copco Compressors

Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]

  • Power Source: AC Single Phase; AC Three Phase; Gasoline
  • Lubrication Style: Lubricated
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 7 to 109
Chicago Pneumatic Stationary Air Compressor -- Two Stage Gas Driven Compressors
from Central Air Compressor Co.

Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get... [See More]

  • Power Source: Gasoline
  • Discharge / Operating Pressure: ? to 175
  • Mass Flow Capacity: ? to 25.25
  • Horse Power: 9 to 30
Open Frame Air Compressors
from Sullair Corporation

Designed to meet your outdoor stationary needs, our Open Frame series of compressors come standard with a weatherproof instrument panel, two-stage filters with safety elements, our AWF ™ all-weather compressor fluid, and our reliable rotary screw compressor. Rotary screw compressor. COMPASS... [See More]

  • Power Source: Gasoline; Tier 3
  • Mass Flow Capacity: 750 to 1525
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 500
Two Stage Gas Driven Compressors 9 To 13 HP
from BelAire

GREAT PERFORMANCE AND VALUE. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the BelAire... [See More]

  • Power Source: Gasoline
  • Discharge / Operating Pressure: 175
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 9 to 13
Hand Carried Air Compressors -- GD4000PV5H
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead Valves,... [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 4.6
  • Lubrication Style: Lubricated
  • Horse Power: 4 to 4.5
11 Gallon Oil Free Compressor -- 8275133
from Princess Auto Limited

11 Gallon Oil Free Compressor [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 6
  • Lubrication Style: Oil-less
  • Discharge / Operating Pressure: 125
30 Gallon Two Stage Air Compressor / Generators -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life. [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 16.3
  • Compressor Technology: Reciprocating Piston
  • Mounting: Skid / Base Plate Mounted; Tank Mounted
5 to 80 Gallon Air Compressors -- AM2-SH09-20M
from WLC Company, Inc.

Portable/Stationary - Gasoline/Electric - Single/Two Stage [See More]

  • Power Source: Gasoline
  • Discharge / Operating Pressure: 175
  • Mass Flow Capacity: 17.2
  • Features: Multistage; 2 Stage
Portable Air Compressors -- 1300 – 1600 cfm
from Sullair Corporation

Sullair 1300 Tier 3 rotary screw portable air compressor delivers ... Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tri-axle, four-wheel steerable and less running gear. Enclosure is made of durable powder... [See More]

  • Power Source: Gasoline; Tier3
  • Mass Flow Capacity: 1300 to 1600
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 200
Hand Carried Air Compressors -- RC4MK103
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10 ” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc... [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 7.5
  • Lubrication Style: Lubricated
  • Mounting: Portable
120 Gallon Air Compressor -- 8346652
from Princess Auto Limited

120 Gallon Air Compressor [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 38
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 175
30 Gallon Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 29
  • Compressor Technology: Reciprocating Piston
  • Mounting: Skid / Base Plate Mounted; Tank Mounted
Portable Air Compressors -- 185-260 cfm
from Sullair Corporation

The workhorse of our elite mobile fleet, the Sullair 185 is reimagined with key features and critical advantages. We listened to your wants and needs, incorporating a variety of valued customer feedback into our modern design. As a direct result of your input, our new and improved product is fully... [See More]

  • Power Source: Gasoline; Tier 2, 3 & iT4
  • Mass Flow Capacity: 185 to 260
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 150
Wheeled Gas Air Compressors -- 1040HK18
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 8 HP,... [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 14.3
  • Lubrication Style: Lubricated
  • Horse Power: 8 to 9
20 Gallon Oil Lubricated Belt Drive Compressor -- 8275141
from Princess Auto Limited

20 Gallon Oil Lubricated Belt Drive Compressor [See More]

  • Power Source: Gasoline
  • Mass Flow Capacity: 7
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 155
5 Gallon Single Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter. Motor: 120V single-phase 60-Hz. motor with 15-amp... [See More]

  • Power Source: AC Single Phase; Gasoline
  • Mass Flow Capacity: 4.1 to 4.4
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 2 to ?
Portable Air Compressors -- 300-425 cfm
from Sullair Corporation

Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and LCD text display of the run condition and fault codes explanations. Other features... [See More]

  • Power Source: Gasoline; Tier 2, 3 & Tier 4 Final
  • Mass Flow Capacity: 300 to 425
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 200