Portable Air Compressors

41 Results
Portable Air Compressor -- Mobilair™ M17
from Kaeser Compressors, Inc.

Capacity: 60 cfm (operates up to 60 lb. paving breaker). Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen). Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile. 4-cycle, V-twin industrial duty Honda engine. [See More]

  • Mounting: Portable
  • Mass Flow Capacity: 60 to 295
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100
Dry-Running, Rotary Vane Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and postpress processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Mounting: Portable
  • Power Source: AC Single Phase; AC Three Phase
  • Compressor Technology: Rotary Vane
  • Lubrication Style: Oil-free
Dry-Running, Rotary Vane Compressor -- Seco SD 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Mounting: Portable
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Vane
  • Mass Flow Capacity: 7 to 28
Garage Mate Air Compressors -- P1.5IU - A9
from Ingersoll Rand Industrial Technologies / Air Motors

Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a cast-iron,... [See More]

  • Mounting: Portable
  • Power Source: AC Single Phase
  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
Hand Carried Air Compressors -- D2002HPV5
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload... [See More]

  • Mounting: Portable
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 4.1 to 5.4
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Mounting: Portable
  • Power Source: DC; AC Single Phase
  • Compressor Technology: Blower; Centrifugal
  • Lubrication Style: Oil-free
Oil-Free Diesel Air Compressor Rental, 1500 cfm
from Aggreko

1500 cfm Diesel Compressor. Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features. Fuel spill avoidance. Aggreko ’s... [See More]

  • Mounting: Portable
  • Lubrication Style: Oil-free
  • Power Source: Diesel
  • Mass Flow Capacity: 1500
Mobile Rotary Screw Air Compressors -- HPA 1000
from Hertz Kompressoren

Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for... [See More]

  • Mounting: Portable
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 265 to 12466
AC310H - 2.5 HP* High Pressure Air Compressor -- AC310H
from Makita USA, Inc.

High Pressure Technology Delivers 400 PSI Capacity. Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers. Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure nailers... [See More]

  • Mounting: Portable
  • Discharge / Operating Pressure: 400
  • Lubrication Style: Oil-less
  • Horse Power: 2.5
High Pressure Breathing Air Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features. Industrial 3-5 stage air cooled reciprocating... [See More]

  • Mounting: Portable; Trailer / Truck
  • Power Source: Diesel (optional feature); Gasoline (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 125
20 Gallon Single and Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection. Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard... [See More]

  • Mounting: Portable; Tank Mounted
  • Power Source: AC Single Phase; Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 8.4 to 17.2
Chicago Pneumatic Portable Air Compressor -- Contractor Series Compressors
from Central Air Compressor Co.

Available in 1.5 to 12.75 HP. Ideally suited for home use and construction applications, the RCP Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide the Contractor Series... [See More]

  • Mounting: Portable; Tank Mounted
  • Mass Flow Capacity: ? to 25.3
  • Power Source: AC Single Phase (optional feature); Gasoline (optional feature)
  • Discharge / Operating Pressure: 100
Black Panther -- 3370-10
from Terra Universal, Inc.

Most quiet unit on the market —decibel level less than 45dB/A. Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications. Extensively tested to ensure long, trouble-free service life —warranted for two years!. Available... [See More]

  • Mounting: Portable
  • Mass Flow Capacity: 1.5
  • Power Source: AC Single Phase; 115V/60Hz
  • Discharge / Operating Pressure: 120
Portable Air Compressors -- 1300 – 1600 cfm
from Sullair Corporation

Sullair 1300 Tier 3 rotary screw portable air compressor delivers ... Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tri-axle, four-wheel steerable and less running gear. Enclosure is made of durable powder... [See More]

  • Mounting: Portable
  • Power Source: Gasoline; Tier3
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 1300 to 1600
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor -- D55151
from DEWALT Industrial Tool Co.

Product Features. 3.2 CFM delivered @100 PSI pump enables quick recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. Lightweight design for easy use and handling in a variety of orientations. High-flow regulator for increased performance. Dual soft start valves... [See More]

  • Mounting: Portable
  • Mass Flow Capacity: 3.2
  • Power Source: AC Single Phase
  • Horse Power: 1.1
Contractor Series Compressors 1.5 To 12.75 HP
from BelAire

COMPRESSED AIR WHEREVER YOU NEED IT. Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide the Contractor... [See More]

  • Mounting: Portable
  • Power Source: AC Single Phase (optional feature); Gasoline (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 135 to 175
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Mass Flow Capacity: 34.71
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 29
Commercial Air Compressor Inflators
from Campbell Hausfeld

Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt and 120-volt... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted (optional feature); Trailer / Truck (optional feature)
  • Discharge / Operating Pressure: 250
  • Power Source: DC
Oil-Lubricated Twin-Stack Air Compressors -- P1IU-A9
from Ingersoll Rand Industrial Technologies / Air Motors

The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a durable cast-iron... [See More]

  • Mounting: Portable
  • Power Source: AC Single Phase
  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
Hand Carried Air Compressors -- FC1250LS3
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 1.5 HP, 1700 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]

  • Mounting: Portable
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 3.9
MAC5200 - 3.0 HP* Air Compressor -- MAC5200
from Makita USA, Inc.

Engineered to Provide Faster Recovery Time. Cast iron pump with Big Bore cylinder and piston is engineered to provide faster recovery time for improved performance. Powerful 3.0 HP* motor produces 6.5 CFM at 90 PSI for increased productivity. Pump is oil-lubricated for cooler running temperatures... [See More]

  • Mounting: Portable
  • Discharge / Operating Pressure: 140
  • Lubrication Style: Lubricated
  • Horse Power: 3
5 Gallon Single Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter. Motor: 120V single-phase 60-Hz. motor with 15-amp... [See More]

  • Mounting: Portable; Tank Mounted
  • Power Source: AC Single Phase; Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 4.1 to 4.4
Chicago Pneumatic Portable Air Compressor -- Single Stage Electric Driven Compressors
from Central Air Compressor Co.

Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air... [See More]

  • Mounting: Portable; Tank Mounted
  • Horse Power: 2 to 3.5
  • Power Source: AC Single Phase
Oil-Free Compressor -- 3370-15
from Terra Universal, Inc.

Ideal choice when clean air, dependability and quiet are needed. Comes assembled on powder-coated air tank. Equipped with 5-micron moisture filter. Model 3370-18 features built-in desiccant dryer. Optional silencing cabinet reduces noise level still further. Oil-less operation makes these units... [See More]

  • Mounting: Portable; Tank Mounted
  • Lubrication Style: Oil-free
  • Power Source: AC Single Phase; 115 VAC - 50/60Hz
  • Mass Flow Capacity: 1.25
Portable Air Compressors -- 185-260 cfm
from Sullair Corporation

The workhorse of our elite mobile fleet, the Sullair 185 is reimagined with key features and critical advantages. We listened to your wants and needs, incorporating a variety of valued customer feedback into our modern design. As a direct result of your input, our new and improved product is fully... [See More]

  • Mounting: Portable
  • Power Source: Gasoline; Tier 2, 3 & iT4
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 185 to 260
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor -- D55153
from DEWALT Industrial Tool Co.

Product Features. 4.0 CFM delivered @ 90 PSI pump provides rapid recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. High-flow regulator for increased performance. 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market. Dual soft start... [See More]

  • Mounting: Portable
  • Horse Power: 1.1
  • Power Source: AC Single Phase
Single Stage Electric Driven Compressors 2 To 3.5 HP
from BelAire

GREAT PERFORMANCE AND VALUE. For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow. FEATURES: Start-Stop... [See More]

  • Mounting: Portable
  • Power Source: AC Single Phase
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 135
Gas-powered Air Compressors
from Campbell Hausfeld

Campbell Hausfeld gas-powered air compressors are ideal for working where electric power is unavailable. These portable air compressors deliver big output to handle a wide variety of tools for the serious DIY user, professional or contractor. With reliable gas engines driving rugged pumps, there's a... [See More]

  • Mounting: Portable; Tank Mounted
  • Mass Flow Capacity: 27.2
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 175
Hand Carried Air Compressors -- FC1500HBP2
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty,... [See More]

  • Mounting: Portable
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 4 to 4.24
8 Gallon Air Compressor / Generators -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter. [See More]

  • Mounting: Portable; Skid / Base Plate Mounted; Tank Mounted
  • Power Source: Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 10.9 to 16.3
Portable Air Compressors -- 300-425 cfm
from Sullair Corporation

Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and LCD text display of the run condition and fault codes explanations. Other features... [See More]

  • Mounting: Portable
  • Power Source: Gasoline; Tier 2, 3 & Tier 4 Final
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 300 to 425
1.1 HP Continuous 4 Gallon Electric Hand Carry Compressor with Control Panel -- D55152
from DEWALT Industrial Tool Co.

Product Features. 4.0 CFM delivered at 90 PSI pump provides rapid recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. High-flow regulator for increased performance. Run multiple tools from dual universal quick couplers. Ball valve drain allows for quick and... [See More]

  • Mounting: Portable
  • Mass Flow Capacity: 3.8
  • Power Source: AC Single Phase
  • Horse Power: 1.1
Portable Air Compressors
from Campbell Hausfeld

Go wherever the work is with a Campbell Hausfeld portable air compressor. Available in a wide range of sizes, air capacities and configurations, there's a Campbell Hausfeld portable air compressor with the footprint, weight and output you need to handle virtually any air-powered application - from... [See More]

  • Mounting: Portable
  • Mass Flow Capacity: 11.5
  • Lubrication Style: Oil-free (optional feature); Oil-less (optional feature)
  • Discharge / Operating Pressure: 150
Hand Carried Air Compressors -- FC2002
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]

  • Mounting: Portable
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 4.1 to 5.4
8 Gallon Single and Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection. Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn... [See More]

  • Mounting: Portable; Tank Mounted
  • Power Source: AC Single Phase; Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 8.4 to 17.2
Portable Air Compressors -- 550 – 825 cfm
from Sullair Corporation

The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting option is 2-wheel, single axle or less running gear. Enclosure is made of durable powder coated... [See More]

  • Mounting: Portable
  • Power Source: Gasoline; Tier 2 & Tier 3
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 550 to 825
1.1 HP Continuous 4 Gallon Electric Wheeled Dolly-Style Air Compressor with Panel -- D55154
from DEWALT Industrial Tool Co.

Product Features. 4.0 CFM delivered at 90 PSI pump provides rapid recovery. Oil lubricated pump improves durability. Cast iron cylinder enhances pump life. 10 " pneumatic wheel and handle kit for ease of mobility. Top load panel with positioning holes allows unit to transport loads up to 100... [See More]

  • Mounting: Portable
  • Horse Power: 1.1
  • Power Source: AC Single Phase
Quiet, Low Decibel Air Compressors
from Campbell Hausfeld

Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can be used virtually anywhere - even in... [See More]

  • Mounting: Portable
  • Lubrication Style: Oil-free
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 3.5
Hand Carried Air Compressors -- FC2002HBP6
from Rolair Systems

PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]

  • Mounting: Portable
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 4.1 to 5.4
Portable Air Compressors -- 900 – 1150 cfm
from Sullair Corporation

Sullair 900 Tier 3 rotary screw portable air compressor delivers.. Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are tandem axle or steerable wagon wheel. Enclosure is made of durable powder coated Galvanneal... [See More]

  • Mounting: Portable
  • Power Source: AC Three Phase (optional feature); Gasoline; Tier 3
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 900 to 1150
1.6 HP Continuous, 200 PSI, 15 Gallon Workshop Compressor -- D55167
from DEWALT Industrial Tool Co.

Product Features. 200 PSI max pressure allows for longer air tool run time. 4.8 SCFM @ 90 PSI allows for quick compressor recovery time. 78 dBA (tested per ISO3744) operational noise level for a quieter work environment. EHP ® Efficient high pressure technology delivers exceptional air-tool... [See More]

  • Mounting: Portable
  • Mass Flow Capacity: 4.8
  • Power Source: AC Single Phase
  • Horse Power: 1.6