AC Three Phase Air Compressors

50 Results
Single-Stage Ring Compressors -- VFB2000-7W
from Fuji Electric Corp. of America

The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor... [See More]

  • Power Source: AC Three Phase
  • Mounting: Skid / Base Plate Mounted
  • Horse Power: 20
  • Certifications and Standards: CE, UL, RoHS
Oil-free Screw Compressor -- CSG, DSG, FSG Series
from Kaeser Compressors, Inc.

Reliable performance - even under extreme conditions. Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature innovative cooling solutions to achieve... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 184 to 1774
Dry-Running, Rotary Vane Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and postpress processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Vane
  • Mass Flow Capacity: 17.7 to 28.3
Rotary Screw Compressor with Belt Drive -- AS Series
from Kaeser Compressors, Inc.

Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. AS Series. Horsepower: 20 to 30 hp. Capacities: 67.1 to 156.3 cfm. Standard pressures: 80 to 217 psig (specific... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 64 to 143
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 80 to 217
Rotary Screw Compressor with Direct Drive -- ASD - CSD Series
from Kaeser Compressors, Inc.

Energy-efficient rotary screw compressors – Design is in the details. For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 106 to 689
Rotary Screw Compressor with Direct Drive -- DSD - FSD Series
from Kaeser Compressors, Inc.

Built for a lifetime; Kaeser's DSD-FSD compressors are engineered to be the foundation of your demanding industrial application. Not only do these compressors deliver more compressed air with sustainable energy savings, their rugged design combines exceptional reliability and simple maintenance. [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 544 to 2052
Variable Speed Compressor -- SFC 18 (T) to 45S (T) Series
from Kaeser Compressors, Inc.

Models: SFC 18 - 45S series. Horsepower: 25-60 hp. Capacities: 32-323 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us to... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 31 to 275
Variable Speed Compressor -- SFC 45 (T) to 110M (T) Series
from Kaeser Compressors, Inc.

Models: SFC 45 - 110M series. Horsepower: 60-150 hp. Capacities: 54-749 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us to... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 68 to 628
Variable Speed Compressor -- SFC 75 (T) to 515 Series
from Kaeser Compressors, Inc.

Models: SFC 75 - 515 series. Horsepower: 100-700 hp. Capacities: 125-3133 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 124 to 3133
Variable Speed Compressor -- SFC 8 (T) to 22S (T) series
from Kaeser Compressors, Inc.

Models: SFC 8 - 22S series. Horsepower: 10-30 hp. Capacities: 13.4-162.5 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 12.4 to 164
Oil-Free Electric Air Compressor Rental, 1500 cfm
from Aggreko

1500 cfm Electric Compressor. Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features. Fuel spill avoidance. Aggreko ’s... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 1500
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 150
BelAire 10-HP 120-Gallon Two-Stage Air Compressor -- Model 5312V
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 35. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 10-HP... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 10
  • Mass Flow Capacity: 35.37 to 37.23
  • Features: Multistage; 2 Stage
CPBg Gear Drive Rotary Screw Air Compressor -- CPBg (D)-35
from Chicago Pneumatic and Pneumatech

Gear Drive Rotary Screw CPBg 35 to 50 hp. Reliable Compressed Air for Serious Professionals. Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 128 to 168
Compressor Package -- Ful-Pak™ C250
from FLSmidth

New-millennium technology and a time-proven Ful-Vane ™ compressor make Ful-Pak ™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable,... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 2200
  • Lubrication Style: Lubricated
  • Horse Power: 300
Oil-free Rotary Vane Compressors -- RCD040
from DEKKER Vacuum Technologies

RCD040. DuraVane RCD040 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]

  • Power Source: AC Three Phase; 60 Hz
  • Mass Flow Capacity: 41
  • Compressor Technology: Rotary Vane
  • Discharge / Operating Pressure: 8.8
QUITE PERFORMANCE AIR COMPRESSORS -- HQP338VE
from Raymond Handling Consultants, L.C.

BELAIRE QUIET PERFORMANCE AIR COMPRESSORS [See More]

  • Power Source: AC Three Phase
  • Horse Power: 5
  • Mass Flow Capacity: 18.5
TWO STAGE ELECTRIC -- H5312H
from Southland Equipment Service

BelAire offers a complete line of air compressors, serving the automotive, industrial and light construction markets. Assembled in Rock Hill, SC, BelAire has models from 2 HP portable compressors up to 30HP rotary screw. FOB Shipping Point. [See More]

  • Power Source: AC Three Phase
  • Horse Power: 10
  • Mass Flow Capacity: 37.23
  • Features: Multistage; 2 Stage
CR Piston Compressors
from Atlas Copco Compressors

Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]

  • Power Source: AC Single Phase; AC Three Phase; Gasoline
  • Lubrication Style: Lubricated
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 7 to 109
Air Compressor -- Feed Air Compressor-10-CS
from South-Tek Systems, LLC

Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 36.9
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 125
Electric Air Compressors -- H10312K60
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 33.7
  • Lubrication Style: Lubricated
  • Horse Power: 10
Oil-Free Electric Air Compressor Rental, 1600 cfm
from Aggreko

1600 cfm Electric Compressor. Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of compression. Features. Aftercooling limits. Our... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 1600
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 150
BelAire 10-HP Two-Stage Elite Series Air Compressor -- Model 5312VE
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 35. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 10-HP... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 10
  • Mass Flow Capacity: 35.37 to 37.23
  • Features: Multistage; 2 Stage
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor -- CPVSd (D)-35
from Chicago Pneumatic and Pneumatech

Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP. Compressed Air That Pays For Itself. The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 27 to 164
Oil-free Rotary Vane Compressors -- RCD060
from DEKKER Vacuum Technologies

RCD060. DuraVane RCD060 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]

  • Power Source: AC Three Phase; 60 Hz
  • Mass Flow Capacity: 53
  • Compressor Technology: Rotary Vane
  • Discharge / Operating Pressure: 5.8
G, GA, GX Rotary Screw Compressors
from Atlas Copco Compressors

Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 8.5 to 5310
Air Compressor -- Feed Air Compressor-10D-CS
from South-Tek Systems, LLC

Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 70
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 125
Electric Air Compressors -- H15312K100
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 47.3 to 58.4
  • Lubrication Style: Lubricated
  • Horse Power: 15 to 20
Oil-Free Electric Air Compressor Rental, 400 cfm
from Aggreko

400 cfm Electric Compressor. Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 400
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 135
BelAire 7.5-HP 80-Gallon Two-Stage Air Compressor -- Model 338VL
from Air Compressors Direct

Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 22. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 7.5
  • Mass Flow Capacity: 22.23 to 25.25
  • Features: Multistage; 2 Stage
Oil-free Rotary Vane Compressors -- RCD075
from DEKKER Vacuum Technologies

RCD075. DuraVane RCD075 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]

  • Power Source: AC Three Phase; 60 Hz
  • Mass Flow Capacity: 68
  • Compressor Technology: Rotary Vane
  • Discharge / Operating Pressure: 8.8
SF Scroll Compressors
from Atlas Copco Compressors

Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe. [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Oil-free
  • Compressor Technology: Reciprocating Piston; Scroll
  • Mass Flow Capacity: 7.2 to 21
Electric Air Compressors -- V3160K18
from Rolair Systems

PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 11.9
  • Lubrication Style: Lubricated
  • Horse Power: 1.5 to 3
BelAire 7.5-HP Two-Stage Elite Series Air Compressor -- Model 338VLE
from Air Compressors Direct

Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 22. CFM @ 175 PSI. Two-Stage Solid Cast Iron Pump. •Designed for superior quality & extends the life of the pump. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 7.5
  • Mass Flow Capacity: 22.23 to 25.25
  • Features: Multistage; 2 Stage
Oil-free Rotary Vane Compressors -- RCD100
from DEKKER Vacuum Technologies

RCD100. DuraVane RCD100 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan. [See More]

  • Power Source: AC Three Phase; 60 Hz
  • Mass Flow Capacity: 95
  • Compressor Technology: Rotary Vane
  • Discharge / Operating Pressure: 8.8
ZH Oil-Free Centrifugal Compressors
from Atlas Copco Compressors

Atlas Copco's high efficiency centrifugal air compressors are engineered using innovative in-house technology, the ZH centrifugal air compressor is the result of years of experience in the design of oil-free air compressors! [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 2500 to 20000
Electric Air Compressors -- V3160K24
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 10.5
  • Lubrication Style: Lubricated
  • Horse Power: 3
BelAire 7.5-HP Two-Stage Quiet Performance Air Compressor -- Model QP338VLE
from Air Compressors Direct

Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 22. CFM @ 175 PSI. Quiet Compressor Air System. •A piston air compressor with the noise level of a rotary screw. Compact Design. •Ideal for work environments where space is a premium. 7.5-HP... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 7.5
  • Mass Flow Capacity: 22.3 to 25.3
  • Features: Multistage; 2 Stage
ZR Oil-Free Screw Compressors
from Atlas Copco Compressors

Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled. With pressure levels... [See More]

  • Power Source: AC Three Phase
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 8.5 to 5310
Electric Air Compressors -- V5180K30
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 18
  • Lubrication Style: Lubricated
  • Horse Power: 5
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor -- Model CE8000
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 34. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 10
  • Mass Flow Capacity: 34.2 to 37.6
  • Features: Multistage; 2 Stage
Electric Air Compressors -- V75380K50
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 23.7
  • Lubrication Style: Lubricated
  • Horse Power: 7.5
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor -- Model CE8001
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 34. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 10
  • Mass Flow Capacity: 34.2 to 37.6
  • Features: Multistage; 2 Stage
Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor -- Model CE8002
from Air Compressors Direct

Horse Power. 15. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 51. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 15
  • Mass Flow Capacity: 51 to 54.4
  • Features: Multistage; 2 Stage
Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor -- Model CE8003
from Air Compressors Direct

Horse Power. 15. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 51. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 15,000+ Hours Of Pump Life. •Based on B-10... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 15
  • Mass Flow Capacity: 51 to 54.4
  • Features: Multistage; 2 Stage
Campbell Hausfeld 5-HP 80-Gallon Two Stage Air Compressor -- Model CE6001
from Air Compressors Direct

Horse Power. 5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 14. CFM @ 175 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 10,000+ Hours Of Pump Life. •Based on B-10 bearing... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 5
  • Mass Flow Capacity: 14.1 to 14.6
  • Features: Multistage; 2 Stage
Campbell Hausfeld 7.5-HP 80-Gallon Two Stage Air Compressor -- Model CE7001
from Air Compressors Direct

Horse Power. 7.5. Horse Power. Tank Size. 80. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 23.7. CFM @ 90 PSI. Rugged Cast Iron Oil Lubricated Two Stage Pump. •Made for heavy duty commercial & industrial applications. Delivers Up To 10,000+ Hours Of Pump Life. •Based on B-10... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 7.5
  • Mass Flow Capacity: 23.7
  • Features: Multistage; 2 Stage
Chicago Pneumatic 10-HP 120-Gallon Two-Stage Air Compressor -- Model RCP-10123H
from Air Compressors Direct

Tank Size. 120. Gallons. Power. 35.37. CFM @ 175 PSI. Two Stage Compressor Delivers Great Performance And Value. •Delivers 37.23 acfm @ 100 PSI; 35.37 acfim @ 175 PSI. Sturdy Construction Prolongs The Life Of Your Investment. •Solid cast iron cylinder on 10 horsepower electric motor. [See More]

  • Power Source: AC Three Phase
  • Discharge / Operating Pressure: 175
  • Mass Flow Capacity: 35.37 to 37.23
  • Horse Power: 10
Chicago Pneumatic 10-HP Duplex Two-Stage Air Compressor -- Model RCP-10123D
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230 V. 3-Phase. CFM. 33. CFM @ 175 PSI. Duplex Compressor Delivers Great Performance And Value. •2 pumps and motors with an alternator for optimum performance. Dependable And Easy To Use. •Built in redundancy to make... [See More]

  • Power Source: AC Three Phase
  • Horse Power: 10
  • Mass Flow Capacity: 33.2 to 37
  • Features: Multistage; 2 Stage
Chicago Pneumatic 10-HP Rotary Screw Air Compressor -- Model QRS10.0HP
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 230 V. 3-Phase. CFM. 40.9. CFM @ 90 PSI. The Quiet Compressed Air System (QRS= Quiet Rotary Screw). •Perfect for light industrial applications where noise is an issue. •65dBA easily meets the demands of body shops, repair... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 40.9
  • Compressor Technology: Rotary
  • Horse Power: 10
Chicago Pneumatic 10-HP Rotary Screw Air Compressor -- Model QRS10.0HPD
from Air Compressors Direct

Horse Power. 10. Horse Power. Tank Size. 120. Gallons. Voltage. 208-230. /460 V. 3-Phase. CFM. 40.9. CFM @ 90 PSI. Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer. •Ideal for applications where clean, dry compressed air is needed. •Environmentally approved R134a refrigerant;... [See More]

  • Power Source: AC Three Phase
  • Mass Flow Capacity: 40.9
  • Compressor Technology: Rotary
  • Horse Power: 10