Skid / Base Plate Mounted Air Compressors

136 Results
Single-Stage Ring Compressors -- VFB175P-5T
from Fuji Electric Corp. of America

The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Horse Power: 1.75
  • Power Source: AC Single Phase
  • Certifications and Standards: CE, UL, RoHS
Oil-Free Screw Compressor -- Series VRA
from Aerzen USA Corp.

Component of your process efficiency: AERZEN process gas compressors. AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all over the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 324 to 70632
Oil-free Screw Compressor -- CSG, DSG, FSG Series
from Kaeser Compressors, Inc.

Reliable performance - even under extreme conditions. Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature innovative cooling solutions to achieve... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Oil-free
Oil-injected Screw Compressor Stage -- Series VMX
from Aerzen USA Corp.

Powerful, efficient and designed for continuous operation: the oil-injected VMX Premium air ends from AERZEN have a proven track record for reliability in tough situations. With 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. The... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 41.2 to 1872
Rotary Screw Compressor with Direct Drive -- ASD - CSD Series
from Kaeser Compressors, Inc.

Energy-efficient rotary screw compressors – Design is in the details. For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Screw Compressor -- Delta Screw E-Compressor with direct drive
from Aerzen USA Corp.

When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The truth is that AERZEN's flexible and highly efficient units offer the widest variety of models available today. The largest number of possible modifications. And the broadest range of accessories. In... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 206 to 8829
Rotary Screw Compressor with Direct Drive -- DSD - FSD Series
from Kaeser Compressors, Inc.

Built for a lifetime; Kaeser's DSD-FSD compressors are engineered to be the foundation of your demanding industrial application. Not only do these compressors deliver more compressed air with sustainable energy savings, their rugged design combines exceptional reliability and simple maintenance. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Screw Compressor -- Delta Screw Generation 5pluswith belt drive
from Aerzen USA Corp.

For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to offer you ‘the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 70.63 to 1560
Variable Speed Compressor -- SFC 18 (T) to 45S (T) Series
from Kaeser Compressors, Inc.

Models: SFC 18 - 45S series. Horsepower: 25-60 hp. Capacities: 32-323 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us to... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Variable Speed Compressor -- SFC 45 (T) to 110M (T) Series
from Kaeser Compressors, Inc.

Models: SFC 45 - 110M series. Horsepower: 60-150 hp. Capacities: 54-749 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us to... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Variable Speed Compressor -- SFC 75 (T) to 515 Series
from Kaeser Compressors, Inc.

Models: SFC 75 - 515 series. Horsepower: 100-700 hp. Capacities: 125-3133 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Variable Speed Compressor -- SFC 8 (T) to 22S (T) series
from Kaeser Compressors, Inc.

Models: SFC 8 - 22S series. Horsepower: 10-30 hp. Capacities: 13.4-162.5 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Masterline CR-25 Series Air Compressors -- CW-7910
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 27.6
Reavell Air and Gas Compression System -- AC04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076
  • Mass Flow Capacity: 5.82
  • Horse Power: 5.36
AEK Series Direct Driven Piston
from ALMiG USA Corporation

The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system. As a unit on a base frame to be used as a... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: Direct Drive
  • Compressor Technology: Reciprocating Piston
  • Features: Multistage (optional feature); 2 Stage (optional feature)
Reciprocating (Piston) Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features. Industrial slow speed single/two stage... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated (optional feature); Oil-less (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 102
Sullivan Palatek Air Compressor -- Electric Driven
from Central Air Compressor Co.

From 5 h.p. to 400 h.p. We offer standard compressors and variable frequency drive compressors. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Horse Power: 5 to 400
Air Compressor -- Quick-Fill Compressor
from South-Tek Systems, LLC

Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 8
API Centrifugal Air Compressors -- MSG® TURBO-AIR® API
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer ’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 505 to 15200
Open Frame Air Compressors
from Sullair Corporation

Designed to meet your outdoor stationary needs, our Open Frame series of compressors come standard with a weatherproof instrument panel, two-stage filters with safety elements, our AWF ™ all-weather compressor fluid, and our reliable rotary screw compressor. Rotary screw compressor. COMPASS... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Gasoline; Tier 3
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 750 to 1525
Yeomans Pump® Series 7000 -- Model 545
from Yeomans Chicago Corporation

It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 50
  • Mass Flow Capacity: 300
  • Horse Power: 5
Compressor Package -- Ful-Pak™ C250
from FLSmidth

New-millennium technology and a time-proven Ful-Vane ™ compressor make Ful-Pak ™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 2200
Climate Control Application Specific Reciprocating / Piston Air Compressor
from Quincy Compressor

Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control Systems... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 4 to 88
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 100
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Mass Flow Capacity: 34.71
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 29
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: DC; 6 V
  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
Breathing Air Compressor Systems & Components
from Universal Air & Gas Products Corp.

Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air Compressors. UAPCs application... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Compressor Technology: Reciprocating Piston (optional feature); Rotary Screw (optional feature); Rotary Vane
  • Discharge / Operating Pressure: 60 to 6000
Reciprocating Air and Gas Compressors, Lubricated
from GENERON

GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
CPBg Gear Drive Rotary Screw Air Compressor -- CPBg (D)-35
from Chicago Pneumatic and Pneumatech

Gear Drive Rotary Screw CPBg 35 to 50 hp. Reliable Compressed Air for Serious Professionals. Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Reciprocating – High Pressure -- 5000 Series
from Titus Company (The)

For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 27 to 89
Oilless Scroll Compressor -- 9505-4x
from Terra Universal, Inc.

Coolest oil-less compressors on the market. Operate with virtually vibration-free, with very low noise level (49 dba). Design simplicity yields reliability and durability. Inlet cartridge filters 99% of incoming particulates. These oil-less scroll compressors offer very low noise levels, virtually... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); 208V, 230V, 460V
  • Mass Flow Capacity: 8.6
Oil-Free Electric Air Compressor Rental, 1500 cfm
from Aggreko

1500 cfm Electric Compressor. Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features. Fuel spill avoidance. Aggreko ’s... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Power Source: AC Three Phase
  • Mass Flow Capacity: 1500
Axial Flow Compressors -- Siemens STC-SR
from Dresser-Rand

Perfect Compressor Solution for Air Separation. Numerous applications, e. g. methanol production, Gas-to-Liquids (GTL) and Coal-to-liquids (CTL), steel plants or Integrated Gasification Combined Cycle (IGCC), require large amounts of air or oxygen. Having built the world ’s largest air... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 29416 to 764829
  • Compressor Technology: Axial
  • Features: Multistage; More Than 3 Stages
Air Compressor / Generator / Welder Combination Units
from Campbell Hausfeld

Campbell Hausfeld air compressor / generator / welder combo units combine power for electrical tools and lights, compressed air for air tools, and Stick welding capabilities into a versatile package ideal for jobsites and work trucks. [See More]

  • Mounting: Skid / Base Plate Mounted; Trailer / Truck
  • Mass Flow Capacity: 15.2
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 175
Electric Air Compressors -- H10312K60
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 33.7
120 Gallon Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 34.2 to 46.5
Belt Drive Rotary Screw Air Compressors 20 To 30 HP
from BelAire

THE QUIET COMPRESSED AIR SYSTEM. BelAire Rotary Screw Compressors are ideal for automotive and light industrial applications. A proven design provides superior performance along with quiet operation and are built to handle even the most demanding compressed air needs. FEATURES: Low Sound Enclosure. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 100 to 175
Masterline CR-25 Series Air Compressors -- CW-9814
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 91.4
Reavell Air and Gas Compression System -- AC05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076
  • Mass Flow Capacity: 8.53 to 11.12
  • Horse Power: 7.37 to 10.05
BELT Screw Compressor (50 Hz) -- BELT 4
from ALMiG USA Corporation

General information. Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp). Pressure up to 190 psi(g). Flowrate: 20 - 1550 cfm. Cooling System: Air cooled, Water Cooled, Sea Water Cooled. Our "long-distance runners" of BELT series guarantee 24 / 7 high performance and operational reliability... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: 208/230/460V Tri-Voltage, Belt Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Rotary Screw Air Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Rotary Screw Air Compressors Features. Industrial duty rotary screw... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
  • Compressor Technology: Rotary Screw
  • Discharge / Operating Pressure: 200
Centrifugal Air & Gas Compressor -- MSG® 2/3 & 4/5 & 8/9
from Ingersoll Rand Industrial Technologies / Air Motors

MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 2500 to 35500
Rotary Screw Compressors -- 125 - 350 hp
from Sullair Corporation

Sullair ’s 125 – 350 hp offering of lubricated stationary compressors offer higher air volumes backed by more robust constant and variable speed drives with single-stage and two-stage rotary screw compression. Sullair ’s dependable air ends are designed to deliver over 100,000... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Horse Power: 125 to 350
  • Compressor Technology: Rotary Screw
  • Features: 2 Stage (optional feature)
Lubricated Rotary Screw Air Compressor -- QGD
from Quincy Compressor

With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same rugged... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: DC; 6 V
  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
Reciprocating Air and Gas Compressors, Oil Free
from GENERON

GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-free
CPC/CPD Belt Drive Rotary Screw Air Compressor -- CPC-40
from Chicago Pneumatic and Pneumatech

CPC / CPD Series 40 - 75 hp. High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Reciprocating – High Pressure -- 6000 Series
from Titus Company (The)

For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 160 to 480
P30-TC -- 3370-00
from Terra Universal, Inc.

Most quiet unit on the market —decibel level less than 45dB/A. Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications. Extensively tested to ensure long, trouble-free service life —warranted for two years!. Available... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted
  • Mass Flow Capacity: 0.7800
  • Power Source: AC Single Phase; 115V/60Hz
  • Discharge / Operating Pressure: 120
Oil-Free Electric Air Compressor Rental, 1600 cfm
from Aggreko

1600 cfm Electric Compressor. Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of compression. Features. Aftercooling limits. Our... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Power Source: AC Three Phase
  • Mass Flow Capacity: 1600
Axial Flow Compressors -- Siemens STC-SX
from Dresser-Rand

The Siemens STC-SX compressor type is optimally featured for today ’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial flow compressors STC-SX have proven to meet customer needs: designed... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 29416 to 764829
  • Compressor Technology: Axial
  • Features: Multistage; More Than 3 Stages
Air Compressor / Generator Combination Units
from Campbell Hausfeld

Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units. [See More]

  • Mounting: Skid / Base Plate Mounted; Trailer / Truck
  • Mass Flow Capacity: 15.2
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 175
Electric Air Compressors -- H15312K100
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Three Phase
  • Mass Flow Capacity: 47.3 to 58.4
30 Gallon Two Stage Air Compressor / Generators -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life. [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted
  • Power Source: Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 16.3
Reavell Air and Gas Compression System -- BAC04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076
  • Mass Flow Capacity: 5.82
  • Horse Power: 5.36
Booster Compressor
from ALMiG USA Corporation

Power class: 3 – 40 hp. With its Booster series in the 3 – 40 hp output power range ALMiG provides a comprehensive product range of piston compressors, the main application is to higher the existing pressure of screw compressors up to 600psi(g) (aftercompression) by just adding this... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Belt Drive
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 600
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 11000
from Ingersoll Rand Industrial Technologies / Air Motors

MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 8200 to 14750
Rotary Screw Compressors -- 400 - 600 hp
from Sullair Corporation

Sullair ’s 400 – 600 hp two-stage rotary screw stationary compressors offer the highest volumes of compressed air for large air applications. Compression is divided between two stages of rotary screws, which produces a power advantage of 11 to 13 percent over equivalently sized... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Horse Power: 400 to 600
  • Compressor Technology: Rotary Screw
  • Features: 2 Stage
Lubricated Rotary Screw Air Compressor -- QGS
from Quincy Compressor

The Quincy QGS offers superior compressed air performance in a compact, modern design. With a continuous 100% duty cycle, this rotary screw compressor operates without the elevated vibration and sound levels normally associated with typical piston compressors. A small footprint and lower sound... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: Belt Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Series 15000 Pressure/Vacuum Pump -- 15951
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1059 to 0.2295
Rotary Screw Air and Gas Compressors, Flooded
from GENERON

GENERON offers 2hp to 5,000hp (0.38kw - 3730kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 600 psig (41 barg). At GENERON our engineering,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
CPCG/CPDG Gear Drive Rotary Screw Air Compressor -- CPC-40G
from Chicago Pneumatic and Pneumatech

Gear Drive Rotary Screw Air Compressors (40 to 100 HP). Reliable Compressed Air for Serious Professionals. Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Rotary Screw – Lubricated -- Atlas Copco GA Series / GA VSD Series 11-30 HP
from Titus Company (The)

No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Horse Power: 11 to 30
Oil-Free Electric Air Compressor Rental, 400 cfm
from Aggreko

400 cfm Electric Compressor. Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Power Source: AC Three Phase
  • Mass Flow Capacity: 400
Two-Stage Air Compressors
from Campbell Hausfeld

Campbell Hausfeld 2-stage air compressors can deliver high air pressure to handle the most demanding work. The dual-stage design maximizes air compression for the big power needed at professional auto repair shops, tire and lube outlets, small manufacturing facilities and more. Available in both... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Mass Flow Capacity: 93
Electric Air Compressors -- V3160K18
from Rolair Systems

PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 11.9
30 Gallon Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted
  • Power Source: Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 29
Reavell Air and Gas Compression System -- BAC05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076
  • Mass Flow Capacity: 8.53
  • Horse Power: 7.37
COMBI Screw Compressor (50 Hz) -- COMBI 2S
from ALMiG USA Corporation

General information. Power rating: 3 - 30 hp. Pressure up to 190 psi(g). Flowrate: 7 - 124 cfm. Cooling System: Air cooled. Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted
  • Power Source: 208/230/460V Tri-Voltage, Belt Drive
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 7.42
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 20000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 18200 to 24750
Rotary Screw Compressors -- 5 - 50 hp
from Sullair Corporation

Sullair ’s 5 – 25 hp stationary compressors feature the S-energy ® series of Performance Air System packages for smaller shops and factories. The ES-6 Encapsulated and ShopTek ™ Lubricated air compressors can be used alone or can be configured with a Performance Air System... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Horse Power: 5 to 50
  • Compressor Technology: Rotary Screw
Lubricated Rotary Screw Air Compressor -- QGV
from Quincy Compressor

The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance monitoring with... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Series 16000 Pressure/Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.0706 to 0.2295
Rotary Screw Air and Gas Compressors, Oil Free
from GENERON

GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At GENERON our engineering,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Oil-free
CPE/CPF Gear Drive Rotary Screw Air Compressor -- CPF-175
from Chicago Pneumatic and Pneumatech

CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP). Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Rotary Screw – Lubricated -- Boge C Series
from Titus Company (The)

No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Horse Power: 10 to 30
Electric Air Compressors -- V3160K24
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 10.5
8 Gallon Air Compressor / Generators -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter. [See More]

  • Mounting: Portable; Skid / Base Plate Mounted; Tank Mounted
  • Power Source: Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 10.9 to 16.3
Reavell Air and Gas Compression System -- BAC06
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 13.12 to 14
  • Horse Power: 10.05
DIRECT Screw Compressor (50 Hz) -- DIRECT 11
from ALMiG USA Corporation

General information. Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp). Pressure up to 190 psi(g). Flowrate: 75 - 2050 cfm. Cooling System: Air cooled, Water Cooled. Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series lowers your... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: 208/230/460V Tri-Voltage, Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Centrifugal Air Compressor -- MSG® Centac® Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient, single-point air and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 450 to 28000
Rotary Screw Compressors -- 60 - 100 hp
from Sullair Corporation

Sullair ’s 60 – 100 hp stationary compressors feature the S-energy ® series of quiet running, small footprint lubricated compressors with performance air systems. S-energy ® compressors offer Sullair reliability in the most compact, most robust, most maintenance-friendly and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Horse Power: 60 to 100
  • Compressor Technology: Rotary Screw
  • Features: 2 Stage (optional feature)
Lubricated Rotary Screw Air Compressor -- QSB/T
from Quincy Compressor

The very user-friendly QST and QSB series of rotary screw air compressors from Quincy Compressor are equipped with large-diameter, high-efficiency rotors. Large rotors mean the QST and QSB can run at slower speeds for extended airend life and quiet, economical operation. For added economy, these... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: Belt Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
CPF/CPG Aircooled Gear Drive Rotary Screw Air Compressor -- CPF-270
from Chicago Pneumatic and Pneumatech

Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP). Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Rotary Screw – Lubricated -- Sullivan-Palatek C Series
from Titus Company (The)

No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Horse Power: 10
Electric Air Compressors -- V5160K25X
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 10.64
80 GallonTwo Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted
  • Power Source: AC Single Phase; Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 17.8 to 23.3
Reavell Air and Gas Compression System -- BAC07
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 18.71 to 25.36
  • Horse Power: 14.74
FLEX (50 Hz) -- FLEX 2S
from ALMiG USA Corporation

General information. Power rating: 3 - 40 hp. Pressure up to 190 psi(g). Flowrate: 7 - 143 cfm. Cooling Sysem: Air Cooled. Unit manufactured in accordance with ASME, OHSA and CE standards. Compact build for installation near walls; operation and servicing from one side. Ready for connection and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Variable Speed Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Centrifugal Air Compressor -- MSG® LMAC™ 20 & 30 & 50
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG LMAC is an integrally geared centrifugal compressor that has been optimized for applications in air separation units (ASU) as the main air compressor (MAC). The compressor package is designed for ease of installation, operation and maintenance, and to comply with various design code... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 11800 to 53000
Lubricated Rotary Screw Air Compressor -- QSI
from Quincy Compressor

Quincy Compressor provides you with the industry's most reliable direct drive air compressor on the market. Robust direct drive airends, and multiple option configurations ensure that a QSI is the correct solution for any application. Industrial duty direct drive QSI air compressors take all aspects... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
CPVS Variable Speed Belt Drive Rotary Screw Air Compressor -- CPVS-20
from Chicago Pneumatic and Pneumatech

Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP). Compressed air that pays for itself. The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Rotary Screw – Lubricated -- Sullivan-Palatek Line Shaft LSC Series
from Titus Company (The)

No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Horse Power: 10 to 60
Electric Air Compressors -- V5160PT03XB
from Rolair Systems

PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 16 to 21.1
Base Mount Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Gasoline
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 29
Reavell Air and Gas Compression System -- BAC08
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 25.36 to 27
  • Horse Power: 20.1
GEAR Series Fixed Speed Gear Drive
from ALMiG USA Corporation

General information. Power rating: 50 - 700 hp. Pressure up to 190 psi(g). Flowrate: 150 - 2500 cfm. Cooling System: Air cooled, Water Cooled, Sea Water Cooled. Our GEAR series guarantee 24 / 7 high performance and operational reliability under 100% load. The GEAR series lowers your investment cost... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Fixed Speed Gear Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Centrifugal Air Compressor -- MSG® TURBO-AIR® 2040 & 6040
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR 2040 & 6040 centrifugal compressors utilize an innovative, four-pinion design making this a great fit for PET bottle blowing. The compressor was designed to be more efficient and easier to maintain and is also capable of producing throttle flow (without blowing off) to a lower... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 1500 to 6000
Lubricated Rotary Screw Air Compressor -- QSLP
from Quincy Compressor

Designed especially to deliver 25-40 psig with maximum energy efficiency, the QSLP is perfectly suited for low-pressure applications. The QSLP uses between 10% and 25% less energy than the competitors. Not only does it cost less to buy and install a QSLP, but it continues to pay you back with every... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 88 to 1521
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor -- CPVSd (D)-10
from Chicago Pneumatic and Pneumatech

Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP. Compressed Air That Pays For Itself. The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full capacity. The ES4000... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 9 to 43
Air Compressor Rotary Screw – Oil-Free -- Atlas Copco ZR Series
from Titus Company (The)

Combining the strengths of the Rotary Screw design with the benefit of an oil-free compression-chamber gives greater flexibility and cost-effectiveness to applications where at one time only over-sized centrifugal compressors or costly and maintenance-intensive filtration systems were required. Now... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Horse Power: 40 to 60
Electric Air Compressors -- V5180K30
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 18
Reavell Air and Gas Compression System -- BAC09
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 30.65 to 33.18
  • Horse Power: 24.79
HL Industrial Piston Compressor
from ALMiG USA Corporation

Power class: 3 – 60 hp. The well-conceived modular principle of the HL series makes it extremely flexible and it can be used for all applications up to 600 psi(g), even under the toughest industrial conditions. It sets standards in terms of quality, operating reliability, service life and... [See More]

  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: Belt Drive
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 600
Centrifugal Air Compressor -- MSG® TURBO-AIR® NX 8000 & 12000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR NX 8000 & 12000 were designed with extensive engineering processes that utilize the latest advances in technology and computational methods. The MSG TURBO-AIR NX 8000 & 12000 are the most efficient machines in their class and feature four new patent-pending designs. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 4850 to 15200
CPVSd Variable Speed Direct Drive Rotary Screw Air Compressor -- CPVSd (D)-35
from Chicago Pneumatic and Pneumatech

Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP. Compressed Air That Pays For Itself. The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Three Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Compressor Rotary Screw – Oil-Free -- Boge SO Series
from Titus Company (The)

Combining the strengths of the Rotary Screw design with the benefit of an oil-free compression-chamber gives greater flexibility and cost-effectiveness to applications where at one time only over-sized centrifugal compressors or costly and maintenance-intensive filtration systems were required. Now... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Rotary Screw
  • Horse Power: 60 to 480
Electric Air Compressors -- V75380K50
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase
  • Mass Flow Capacity: 23.7
Reavell Air and Gas Compression System -- BAM04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076
  • Mass Flow Capacity: 5.82
  • Horse Power: 5.36
LENTO (50 Hz) -- LENTO 15
from ALMiG USA Corporation

General information. Power rating: 20 - 75 hp. Pressure up to 145 psi(g). Flowrate: 36 - 304 cfm. High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Variable Speed Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Oil-free
Centrifugal Air Compressor -- MSG® TURBO-AIR® Series
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline type cooler, and a... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 505 to 8000
Air Compressor Rotary Vane – Lubricated -- Mattei AC Series
from Titus Company (The)

For applications where reliability and simplicity are desired, rotary vane compressors can provide an excellent alternative. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Compressor Technology: Rotary Vane
  • Horse Power: 5 to 60
Gas powered Air Compressor -- 11GR30HK30
from Rolair Systems

PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 8.9 to 36.03
Reavell Air and Gas Compression System -- BAM05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076
  • Mass Flow Capacity: 8.53
  • Horse Power: 7.37
VARIABLE (50 Hz) -- VARIABLE 16
from ALMiG USA Corporation

General information. Power rating: 20 - 480 hp. Pressure up to 190 psi(g). Flowrate: 41 - 1976 cfm. Unit manufactured in accordance with ASME, OHSA and CE standards. Compact build for installation near walls; operation and servicing from one side. Ready for connection and operation, fitted with all... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: Variable Speed Direct Drive
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Cooled Centrifugal Air Compressor -- MSG® TURBO-AIR® Cooled 2000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units by removing the cost of pumping and treating water, and maintaining the water system. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 550 to 1700
Air Compressor Scroll – Oil-free -- Atlas Copco SF Series
from Titus Company (The)

Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Scroll
  • Horse Power: 1.5 to 20
Wheeled Electric Air Compressors -- 3095K18
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 12.5
Reavell Air and Gas Compression System -- BAM06
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 13.12 to 14
  • Horse Power: 10.05
Nirvana Variable Speed Oil-Free Rotary Screw Air Compressors
from Ingersoll Rand Industrial Technologies / Air Motors

Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM ®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the most critical... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Oil-free
Wheeled Electric Air Compressors -- 3230K24CS
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 12.7
Reavell Air and Gas Compression System -- BAM07
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 18.71 to 25.36
  • Horse Power: 14.74
PETStar® 4 Reciprocating Air Compressors -- PS4 Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand PETStar ® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression, which significantly... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Oil-free
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 918 to 2023
Wheeled Electric Air Compressors -- 4230K28CS
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 15.7
Reavell Air and Gas Compression System -- BAM09
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5076 to 6005
  • Mass Flow Capacity: 30.65 to 33.18
  • Horse Power: 24.79
Sierra Oil-Free Rotary Screw Air Compressors
from Ingersoll Rand Industrial Technologies / Air Motors

Sierra oil-free rotary screw compressors are ISO 8573-1:2010 Class 0 certified, delivering 100% oil-free for the most critical applications. With an efficient and robust design, these compressors are a reliable workhorse that ensure the productivity of your business. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Power Source: AC Single Phase
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Oil-free
Wheeled Electric Air Compressors -- 6820K17
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 2.0... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 8.8
Reavell Air and Gas Compression System -- GP17
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 3626 to 5076
  • Mass Flow Capacity: 35.3 to 73.48
  • Horse Power: 49.59
Wheeled Gas Air Compressors -- 1040HK18
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 8 HP,... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 14.3
Reavell Air and Gas Compression System -- GP37
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 3626 to 5076
  • Mass Flow Capacity: 76.48 to 188
  • Horse Power: 101
Wheeled Gas Air Compressors -- 4090HK17
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 5.5... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 9.3
Reavell Air and Gas Compression System -- GP42
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 3626 to 5076
  • Mass Flow Capacity: 159 to 353
  • Horse Power: 101 to 201
Wheeled Gas Air Compressors -- 4090HK17-20
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 5.5... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 9.3
Reavell Air and Gas Compression System -- GP5
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 3626 to 5076
  • Mass Flow Capacity: 7.06
  • Horse Power: 5.36
Wheeled Gas Air Compressors -- 6590HK18
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 6.5 HP,... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 13.8
Reavell Air and Gas Compression System -- GP50
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 3626 to 5076
  • Mass Flow Capacity: 100 to 353
  • Horse Power: 60.31 to 121
Wheeled Gas Air Compressors -- 7722HK28
from Rolair Systems

PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. ENGINE DESCRIPTION : 8 HP,... [See More]

  • Mounting: Portable; Skid / Base Plate Mounted
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 17