3 Stage Air Compressors

5 Results
Marine Compressor -- HW-166
from Hertz Kompressoren

With these products, HERTZ KOMPRESSOREN has become one of the leading manufacturers of compressors for shipping and offshore technology worldwide. In particular the low maintenance 3 -stage air-cooled starting air compressors (compared with the traditionally used 2-stage water- cooled compressors)... [See More]

  • Features: Multistage; 3 Stage; Trap or Filter
  • Discharge / Operating Pressure: 580
  • Mass Flow Capacity: 3885 to 7088
  • Horse Power: 21.44 to 41.55
Centrifugal Air Compressor -- MSG® TURBO-AIR® Series
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline type cooler, and a... [See More]

  • Features: Multistage; 3 Stage; Integral Cooler
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 505 to 8000
Reavell Air and Gas Compression System -- H5317
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Multistage; 3 Stage; Integral Cooler
  • Discharge / Operating Pressure: 580 to 1233
  • Mass Flow Capacity: 20.12 to 39.54
  • Horse Power: 14.74 to 29.48
Cooled Centrifugal Air Compressor -- MSG® TURBO-AIR® Cooled 2000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR COOLED 2000 is a great match for almost any location and conditions. The air-cooled design eliminates the installation restrictions and the utility costs associated with water-cooled units by removing the cost of pumping and treating water, and maintaining the water system. [See More]

  • Features: Multistage; 3 Stage; Integral Cooler
  • Lubrication Style: Oil-free
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 550 to 1700
Reavell Air and Gas Compression System -- H5337
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Multistage; 3 Stage; Integral Cooler
  • Discharge / Operating Pressure: 580 to 1233
  • Mass Flow Capacity: 39.54 to 93.9
  • Horse Power: 29.48 to 60.31