Lubricated Air Compressors
from Aerzen USA Corp.
Powerful, efficient and designed for continuous operation: the oil-injected VMX Premium air ends from AERZEN have a proven track record for reliability in tough situations. With 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. The... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 41.2 to 1872
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: -7.25 to 189
from Kaeser Compressors, Inc.
Energy-efficient rotary screw compressors – Design is in the details. For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 106 to 689
from Kaeser Compressors, Inc.
Built for a lifetime; Kaeser's DSD-FSD compressors are engineered to be the foundation of your demanding industrial application. Not only do these compressors deliver more compressed air with sustainable energy savings, their rugged design combines exceptional reliability and simple maintenance. [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 544 to 2052
from Kaeser Compressors, Inc.
Models: SFC 18 - 45S series. Horsepower: 25-60 hp. Capacities: 32-323 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us to... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 31 to 275
from Kaeser Compressors, Inc.
Models: SFC 45 - 110M series. Horsepower: 60-150 hp. Capacities: 54-749 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us to... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 68 to 628
from Kaeser Compressors, Inc.
Models: SFC 75 - 515 series. Horsepower: 100-700 hp. Capacities: 125-3133 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 124 to 3133
from Kaeser Compressors, Inc.
Models: SFC 8 - 22S series. Horsepower: 10-30 hp. Capacities: 13.4-162.5 cfm. Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen). Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to excellence drives us... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 12.4 to 164
from ALMiG USA Corporation
General information. Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp). Pressure up to 190 psi(g). Flowrate: 20 - 1550 cfm. Cooling System: Air cooled, Water Cooled, Sea Water Cooled. Our "long-distance runners" of BELT series guarantee 24 / 7 high performance and operational reliability... [See More]
- Lubrication Style: Lubricated
- Power Source: 208/230/460V Tri-Voltage, Belt Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 15.19 to 22.95
from GENERON
GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge... [See More]
- Lubrication Style: Lubricated
- Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 24290
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 27.6
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
Gear Drive Rotary Screw CPBg 35 to 50 hp. Reliable Compressed Air for Serious Professionals. Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 128 to 168
from Quincy Compressor
With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same rugged... [See More]
- Lubrication Style: Lubricated
- Power Source: Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 90 to 226
from Champion
Reciprocating Air-Cooled Air Compressors. A Series. The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty cast iron construction,... [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: ? to 350
- Compressor Technology: Reciprocating Piston
- Horse Power: 15 to 40
from Princess Auto Limited
1.6 Gallon Hot Dog Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 1.7
- Power Source: Gasoline
- Discharge / Operating Pressure: 115
from Titus Company (The)
Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Horse Power: 5 to 20
from Atlas Copco Compressors
Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase; AC Three Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 7 to 109
from Makita USA, Inc.
Engineered to Provide Faster Recovery Time. Cast iron pump with Big Bore cylinder and piston is engineered to provide faster recovery time for improved performance. Powerful 3.0 HP* motor produces 6.5 CFM at 90 PSI for increased productivity. Pump is oil-lubricated for cooler running temperatures... [See More]
- Lubrication Style: Lubricated
- Horse Power: 3
- Discharge / Operating Pressure: 140
- Mounting: Portable
from Campbell Hausfeld
Campbell Hausfeld air compressor / generator / welder combo units combine power for electrical tools and lights, compressed air for air tools, and Stick welding capabilities into a versatile package ideal for jobsites and work trucks. [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
- Mass Flow Capacity: 15.2
- Horse Power: 13
from South-Tek Systems, LLC
Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air flow output of 7.6 SCFM at 125 PSI Vibration isolator pads [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 7.6
- Power Source: AC Single Phase; AC Three Phase (optional feature)
- Discharge / Operating Pressure: 125
from Gardner Denver S.r.l.-Division Robuschi
Low pressure Compressor Unit, that is Robuschi's timely answer to the customer ’s changing needs, that is increasingly seeking energy saving products with a low environmental impact. Indeed clients are no longer focussing on their initial investment, but are also considering future savings,... [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 14.5
- Compressor Technology: Rotary Screw
from Hertz Kompressoren
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 265 to 12466
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 102 to 174
from FLSmidth
New-millennium technology and a time-proven Ful-Vane compressor make Ful-Pak the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 2200
- Power Source: AC Single Phase; AC Three Phase
- Horse Power: 300
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a cast-iron,... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 4.6
from MOUVEX-Blackmer
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to... [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 55.11
- Compressor Technology: Rotary Screw
from Rolair Systems
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader. MOTOR DESCRIPTION : N/A. [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 3.3
- Power Source: Direct Drive
- Horse Power: 1
from ALMiG USA Corporation
General information. Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp). Pressure up to 190 psi(g). Flowrate: 75 - 2050 cfm. Cooling System: Air cooled, Water Cooled. Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series lowers your... [See More]
- Lubrication Style: Lubricated
- Power Source: 208/230/460V Tri-Voltage, Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 63.92
from GENERON
GENERON offers 2hp to 5,000hp (0.38kw - 3730kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 600 psig (41 barg). At GENERON our engineering,... [See More]
- Lubrication Style: Lubricated
- Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 5000
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 37.4
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
CPC / CPD Series 40 - 75 hp. High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so the... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 140 to 176
from Quincy Compressor
The Quincy QGS offers superior compressed air performance in a compact, modern design. With a continuous 100% duty cycle, this rotary screw compressor operates without the elevated vibration and sound levels normally associated with typical piston compressors. A small footprint and lower sound... [See More]
- Lubrication Style: Lubricated
- Power Source: Belt Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 16 to 460
from Champion
Reciprocating Air-Cooled Air Compressors. Advantage Series. The Advantage Series is a fully packaged unit with all of the additional accessories customers need included. Advantage series compressors are typically shipped from the factory in 24 hours or less. Compressors are shipped ready to install... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 16.5 to 90.1
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 175
from Princess Auto Limited
120 Gallon Air Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 38
- Power Source: Gasoline
- Discharge / Operating Pressure: 175
from Titus Company (The)
Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Horse Power: 1.5 to 30
from Atlas Copco Compressors
Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 8.5 to 5310
from Campbell Hausfeld
Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units. [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
- Mass Flow Capacity: 15.2
- Horse Power: 13
from South-Tek Systems, LLC
Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 36.9
- Power Source: AC Three Phase
- Discharge / Operating Pressure: 125
from Ingersoll Rand Industrial Technologies / Air Motors
The Ingersoll Rand Type 30 high pressure units, used in industries such as refueling stations, PBM, power plants and engine starting, are a series of base-mounted piston compressors that can provide your customer with pressure as high as 345 barg. Consistent with the 2-stage lubricated range, the... [See More]
- Lubrication Style: Lubricated
- Features: Multistage; 2 Stage; Integral Cooler; Trap or Filter
- Compressor Technology: Reciprocating Piston
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 33.7
- Power Source: AC Single Phase; AC Three Phase
- Horse Power: 10
from ALMiG USA Corporation
General information. Power rating: 3 - 40 hp. Pressure up to 190 psi(g). Flowrate: 7 - 143 cfm. Cooling Sysem: Air Cooled. Unit manufactured in accordance with ASME, OHSA and CE standards. Compact build for installation near walls; operation and servicing from one side. Ready for connection and... [See More]
- Lubrication Style: Lubricated
- Power Source: Variable Speed Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 6.71 to 12.01
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 91.4
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
Gear Drive Rotary Screw Air Compressors (40 to 100 HP). Reliable Compressed Air for Serious Professionals. Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 150 to 189
from Quincy Compressor
The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance monitoring with... [See More]
- Lubrication Style: Lubricated
- Power Source: Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 14.3 to 998
from Champion
Reciprocating Air-Cooled Air Compressors. Air-On-Line. The Champion industrial strength solid cast iron compressor pumps are designed for rugged applications. Low operating speeds reduce the wear and extend the life of the compressor package. Every Air-On-Line product is backed by over 1,000... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 5.9 to 17.5
from Princess Auto Limited
20 Gallon Oil Lubricated Belt Drive Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 7
- Power Source: Gasoline
- Discharge / Operating Pressure: 155
from Titus Company (The)
No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]
- Lubrication Style: Lubricated
- Horse Power: 11 to 30
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from Campbell Hausfeld
Campbell Hausfeld gas-powered air compressors are ideal for working where electric power is unavailable. These portable air compressors deliver big output to handle a wide variety of tools for the serious DIY user, professional or contractor. With reliable gas engines driving rugged pumps, there's a... [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
- Mass Flow Capacity: 27.2
- Horse Power: 14
from South-Tek Systems, LLC
Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 70
- Power Source: AC Three Phase
- Discharge / Operating Pressure: 125
from Ingersoll Rand Industrial Technologies / Air Motors
Looking for a rugged and reliable air compressor? Then look no further than Ingersoll Rand's SSR/M Series of rotary air compressors. With an integral gear drivetrain, Intellisys control system, and 8000 hour coolant, this is a compressor that you can count on for years to come. [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 443 to 2600
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 200
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 47.3 to 58.4
- Power Source: AC Three Phase
- Horse Power: 15 to 20
from ALMiG USA Corporation
General information. Power rating: 50 - 700 hp. Pressure up to 190 psi(g). Flowrate: 150 - 2500 cfm. Cooling System: Air cooled, Water Cooled, Sea Water Cooled. Our GEAR series guarantee 24 / 7 high performance and operational reliability under 100% load. The GEAR series lowers your investment cost... [See More]
- Lubrication Style: Lubricated
- Power Source: Fixed Speed Gear Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 150 to 2500
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 74.8
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP). Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 600 to 837
from Quincy Compressor
The very user-friendly QST and QSB series of rotary screw air compressors from Quincy Compressor are equipped with large-diameter, high-efficiency rotors. Large rotors mean the QST and QSB can run at slower speeds for extended airend life and quiet, economical operation. For added economy, these... [See More]
- Lubrication Style: Lubricated
- Power Source: Belt Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 60 to 230
from Champion
Reciprocating Air-Cooled Air Compressors. Centurion II. The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 16.5 to 49
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 175
from Princess Auto Limited
30 Gallon Gas Powered Truck Mount Air Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 20
- Power Source: Gasoline
- Discharge / Operating Pressure: 175
from Titus Company (The)
No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]
- Lubrication Style: Lubricated
- Horse Power: 10 to 30
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from Campbell Hausfeld
Campbell Hausfeld 2-stage air compressors can deliver high air pressure to handle the most demanding work. The dual-stage design maximizes air compression for the big power needed at professional auto repair shops, tire and lube outlets, small manufacturing facilities and more. Available in both... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 93
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Discharge / Operating Pressure: 175
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand's R-Series Rotary Screw Compressors offer the best of time-proven designs and technologies with advanced features to ensure the highest levels of reliability, efficiency and productivity. Mix and match variable and fixed speed motors with single-stage or two-stage airends to achieve... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 114 to 1625
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 65 to 200
from Rolair Systems
PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 11.9
- Power Source: AC Single Phase; AC Three Phase
- Horse Power: 1.5 to 3
from ALMiG USA Corporation
General information. Power rating: 20 - 480 hp. Pressure up to 190 psi(g). Flowrate: 41 - 1976 cfm. Unit manufactured in accordance with ASME, OHSA and CE standards. Compact build for installation near walls; operation and servicing from one side. Ready for connection and operation, fitted with all... [See More]
- Lubrication Style: Lubricated
- Power Source: Variable Speed Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 40.97 to 88.99
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 23.2
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP). Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for energy... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 904 to 1241
from Quincy Compressor
Industrial gear driven air compressors with Quincy Compressor's over-sized, long-life airends. Industrial coolers and robust construction allow this unit to operate in the harshest conditions. . Read more:... [See More]
- Lubrication Style: Lubricated
- Power Source: Gear Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 238 to 998
from Champion
Reciprocating Air-Cooled Air Compressors. Climate Control. The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We ’ve listened to the needs of the end user, and seen the short-comings of our competitors. The result... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 2.2 to 102
from Princess Auto Limited
60 Gallon Air Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 13.4
- Power Source: Gasoline
- Discharge / Operating Pressure: 135
from Titus Company (The)
No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]
- Lubrication Style: Lubricated
- Horse Power: 10
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from Ingersoll Rand Industrial Technologies / Air Motors
Offering an exceptional value without sacrificing the reliability you ’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an easy to use, easy to access compact package, delivering efficient performance. And with the... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 10 to 212
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 210
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 10.5
- Power Source: AC Single Phase; AC Three Phase
- Horse Power: 3
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 18.2
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP). Compressed air that pays for itself. The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 22 to 89
from Quincy Compressor
Quincy Compressor provides you with the industry's most reliable direct drive air compressor on the market. Robust direct drive airends, and multiple option configurations ensure that a QSI is the correct solution for any application. Industrial duty direct drive QSI air compressors take all aspects... [See More]
- Lubrication Style: Lubricated
- Power Source: Direct Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 90 to 1500
from Champion
Reciprocating Air-Cooled Air Compressors. Commandair. Champion ’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as small industrial... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 1.8 to 10.2
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 125
from Princess Auto Limited
60 Gallon Cast Iron Oil Lubricated Belt Drive Air Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 13.4
- Power Source: Gasoline
- Discharge / Operating Pressure: 155
from Titus Company (The)
No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air applications. Available with sophisticated controls and Variable Frequency Drives, it can also be... [See More]
- Lubrication Style: Lubricated
- Horse Power: 10 to 60
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
from Ingersoll Rand Industrial Technologies / Air Motors
The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a durable cast-iron... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 3.2
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 10.64
- Power Source: AC Single Phase
- Horse Power: 5
from Accessorie Air Compressor Systems
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 91.4
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175
from Chicago Pneumatic and Pneumatech
Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP. Compressed Air That Pays For Itself. The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the compressor's full capacity. The ES4000... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 9 to 43
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 73 to 182
from Quincy Compressor
Designed especially to deliver 25-40 psig with maximum energy efficiency, the QSLP is perfectly suited for low-pressure applications. The QSLP uses between 10% and 25% less energy than the competitors. Not only does it cost less to buy and install a QSLP, but it continues to pay you back with every... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 88 to 1521
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 30 to 40
from Champion
Reciprocating Air-Cooled Air Compressors. Splash Lubricated, Evolution. Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 16.8 to 46.6
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 175
from Princess Auto Limited
60 Gallon Single Stage Air Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 20
- Power Source: Gasoline
- Discharge / Operating Pressure: 140
from Titus Company (The)
For applications where reliability and simplicity are desired, rotary vane compressors can provide an excellent alternative. [See More]
- Lubrication Style: Lubricated
- Horse Power: 5 to 60
- Compressor Technology: Rotary Vane
- Mounting: Skid / Base Plate Mounted
from Ingersoll Rand Industrial Technologies / Air Motors
For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the air you need, when and where... [See More]
- Lubrication Style: Lubricated
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 25
from Rolair Systems
PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 16 to 21.1
- Power Source: AC Single Phase
- Horse Power: 5
from Chicago Pneumatic and Pneumatech
Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP. Compressed Air That Pays For Itself. The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 27 to 164
from Quincy Compressor
The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure lubrication to the crankshaft, bearings and connecting rod up to the wrist pins. The pressure lubricated... [See More]
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
- Compressor Technology: Reciprocating Piston
- Horse Power: 3 to 15
from Champion
Reciprocating Air-Cooled Air Compressors. Pressure Lubricated, PL-Series. The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 9.7 to 202
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 250
from Princess Auto Limited
80 Gallon 2-Stage Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 20
- Power Source: Gasoline
- Discharge / Operating Pressure: 175
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops, production and manufacturing... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 14 to 72
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 18
- Power Source: AC Single Phase; AC Three Phase
- Horse Power: 5
from Quincy Compressor
The Quincy QR-25 ™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 3 to 95
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 20 to 500
from Champion
Reciprocating Air-Cooled Air Compressors. Splash Lubricated, R-Series. Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This compressor pump comes with a... [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 9.7 to 202
from Princess Auto Limited
Gas Powered Wheelbarrow Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 20
- Power Source: Gasoline
- Discharge / Operating Pressure: 140
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 23.7
- Power Source: AC Single Phase; AC Three Phase
- Horse Power: 7.5
from Quincy Compressor
Leading the industry with the most acfm per brake horsepower, the Quincy QT „ ¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 17 to 206
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Champion
Reciprocating Air-Cooled Air Compressors. Value Plus. The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 10.2 to 44.4
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 175
from Princess Auto Limited
Twin Tank Air Compressor [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 13.8
- Power Source: Gasoline
- Discharge / Operating Pressure: 125
from Rolair Systems
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 8.9 to 36.03
- Power Source: Gasoline
- Horse Power: 5.5 to 20
from Champion
Rotary Screw Compressors. RotorChamp. With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations, the RotorChamp family of air... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 57 to 225
- Compressor Technology: Rotary Screw
- Horse Power: 20 to 50
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 4.1 to 5.4
- Power Source: AC Single Phase
- Horse Power: 2
from Champion
Vision 5-15hp. Rotary Screw Compressors. The new Champion Vision 5-15hp series of rotary screw lubricants offers the performance and reliability that you demand delivered by a simple and proven industrial design. The Vision Series allows you to customize a system that meets your compressed air needs... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: ? to 54
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: ? to 125
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 1.5 HP, 1700 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 3.9
- Power Source: AC Single Phase
- Horse Power: 1.5
from Champion
Rotary Vane 2-10 hp Compressors. LV Series. The Champion LV Series is a 100% duty cycle product. Low dBA levels allow you to locate the LV Series unit at your point of use allowing you to maximize floor space for your operation. [See More]
- Lubrication Style: Lubricated
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Rotary Vane
- Mass Flow Capacity: 4.5 to 57.8
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 4 to 4.24
- Power Source: AC Single Phase
- Horse Power: 1.5
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 4.1 to 5.4
- Power Source: AC Single Phase
- Horse Power: 2
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Overload Protection with Manual Reset,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 4.1 to 5.4
- Power Source: AC Single Phase
- Horse Power: 2
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 5.1 to 5.4
- Power Source: AC Single Phase
- Horse Power: 2
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life. MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead Valves,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 4.6
- Power Source: Gasoline
- Horse Power: 4 to 4.5
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10 ” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 7.5
- Power Source: Gasoline
- Mounting: Portable
from Rolair Systems
PUMP DESCRIPTION : *Low Speed ~ Quiet*, ROLAIR Quality, Cast-Iron Cylinder, Single Stage, Ball Bearings,Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 1700 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 4.2 to 4.8
- Power Source: AC Single Phase
- Horse Power: 2
from Rolair Systems
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2.5 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 6.5 to 6.9
- Power Source: AC Single Phase
- Horse Power: 2.5
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 12.5
- Power Source: AC Single Phase
- Horse Power: 3
from Rolair Systems
PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge. MOTOR DESCRIPTION : 3.0 HP,... [See More]
- Lubrication Style: Lubricated
- Mass Flow Capacity: 12.7
- Power Source: AC Single Phase
- Horse Power: 3