Diaphragm Air Compressors

32 Results
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0112101
from Clark Solutions

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC; 6 V
  • Mass Flow Capacity: 0.0441
Diaphragm Compressor -- 007 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 12 VDC
  • Mass Flow Capacity: 0.6000 to 0.7000
Mini Diaphragm Air / Gas Compressor -- TM30A-A
from TOPS Industry & Technology Co., Ltd.

The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.2119
2430 Linear Diaphragm Compressors
from PumpWorks Inc. (The)

Quiet, linear diaphragm mechanism. Continuous pressure to 4 PSI. Oil-less [See More]

  • Compressor Technology: Linear; Diaphragm
  • Discharge / Operating Pressure: 3
  • Mass Flow Capacity: 2
Pressure/Vacuum Pump, DC Powered Diaphragm Type -- 0152001
from Clark Solutions

Model 015 LC miniature pump is an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC; 6 V
  • Mass Flow Capacity: 0.0388
Diaphragm Compressor -- 107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; AC Single Phase; 12 VDC, 110-230 VAC
  • Mass Flow Capacity: 0.6000 to 1.4
Mini Diaphragm Air / Gas Compressor -- TM30A-B
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1589
Continuous Duty Aeration Pump
from PumpWorks Inc. (The)

Generates compressed air in life-science and environmental applications with little heat, low noise, and low power consumption. [See More]

  • Compressor Technology: Linear; Diaphragm
Diaphragm Compressor -- 118 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Specifically designed for fuel cells. Oil-less operation. Stainless steel valves. Permanently lubricated bearings. All wetted aluminum parts treated for corrosion protection. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.97 cfm /... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 24 VDC
  • Mass Flow Capacity: 0.9000
Mini Diaphragm Air / Gas Compressor -- TM30A-C
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1589
Diaphragm Compressor -- 1410 Series (Jade)
from Thomas An Ingersoll Rand Business

Features & Benefits Compact designLow sound levelLow power consumptionOil-lessRange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minPressure to 27.5 psi / 1.9 barCapable of restarting up to 27.5 psi / 1.9 bar pressurePossible Applications Medical applications such as oedema sleeves and... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 12-24 VDC
  • Mass Flow Capacity: 0.1000 to 0.2000
Mini Diaphragm Air / Gas Compressor -- TM30A-D
from TOPS Industry & Technology Co., Ltd.

The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1413
Diaphragm Compressor -- 1420 Series (JADE)
from Thomas An Ingersoll Rand Business

Features & Benefits. Twin diaphragm. Low sound level. Low vibration. Low current consumption. Oil-less. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Pressure to 27.5 psi / 1.9 bar. Capable of restarting up to 27.5 psi / 1.9 bar pressure. Twin diaphragm design. Possible... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 12 - 24 VDC
  • Mass Flow Capacity: 0.2000 to 0.4000
Mini Diaphragm Air / Gas Compressor -- TM30B-A
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1766
Diaphragm Compressor -- 2002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.02 cfm / 0.5 l/min. Pressure to 8 psi / 0.55 bar. Capable of restarting up to 2.2 psi / 0.15 bar... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 3.5-18 VDC
  • Discharge / Operating Pressure: 5.8 to 8.7
Mini Diaphragm Air / Gas Compressor -- TM30B-C
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1413
Diaphragm Compressor -- 2107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 110-220 VAC
  • Mass Flow Capacity: 0.9000 to 1.7
Mini Diaphragm Air / Gas Compressor -- TM30B-D
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1413
Diaphragm Compressor -- 3003 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.035 cfm / 1 l/min. Pressure to 14.5 psi / 1.0 bar. Capable of restarting up to 2.9 psi / 0.2 bar... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 3.5-12 VDC
  • Discharge / Operating Pressure: 9.4 to 14.5
Mini Diaphragm Air / Gas Compressor -- TM30B-H
from TOPS Industry & Technology Co., Ltd.

The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer, more... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.1589
Diaphragm Compressor -- 3013 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.05 cfm / 1.3 l/min. Pressure to 8.7 psi / 0.6 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 3-12 VDC
  • Discharge / Operating Pressure: 6.5 to 8.7
Mini Diaphragm Air / Gas Compressor -- TM40-A
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.3531
Diaphragm Compressor -- 4002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Small. Light weight. High performance. Range Technical Overview. Capacity up to 0.07 cfm / 2.0 l/min. Pressure to 10.2 psi / 0.7 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other special versions available. Possible Applications. Gas... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 6 VDC
  • Mass Flow Capacity: 0.1000 to 1
Mini Diaphragm Air / Gas Compressor -- TM40-E
from TOPS Industry & Technology Co., Ltd.

The TM 40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.3531
Diaphragm Compressor -- 5002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.08 cfm / 2.4 l/min. Pressure to 21.8 psi / 1.5 bar. Capable of restarting up to 21.8 psi / 1.5 bar... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; 6-24 VDC
  • Mass Flow Capacity: 0.1000
Mini Diaphragm Air / Gas Compressor -- TM40-F
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.3531
Diaphragm Compressor -- 7006 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
  • Mass Flow Capacity: 0.3000 to 0.6000
Mini Diaphragm Air / Gas Compressor -- TM40A-B01
from TOPS Industry & Technology Co., Ltd.

Features. Highest performance/size ratio. Performs quietly. Lasts longer. Uncontaminated flow. Little vibration. High level of gas tightness. Extreme chemical resistance. A wide standard range of materials, motors, and voltages. Applications. Vacuum packaging vacuum preservation. Industrial pressure... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.4591
Diaphragm Compressor -- 7010 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 14.5 psi / 1.0... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
  • Mass Flow Capacity: 0.2000 to 0.4000
Mini Diaphragm Air / Gas Compressor -- TM40A-B02
from TOPS Industry & Technology Co., Ltd.

TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.5650
Diaphragm Compressor -- 7011 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 33.4 psi / 2.3 bar... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-less
  • Power Source: DC; AC Single Phase; 12-24 VDC, 115-230 VAC
  • Mass Flow Capacity: 0.4000 to 0.8000
Mini Diaphragm Air / Gas Compressor -- TMD40-A
from TOPS Industry & Technology Co., Ltd.

The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder,... [See More]

  • Compressor Technology: Diaphragm
  • Lubrication Style: Oil-free
  • Power Source: DC
  • Mass Flow Capacity: 0.6003