Tank Mounted Air Compressors
from Kaeser Compressors, Inc.
AIRTOWER 3C, 4C, 5C, and 7.5C. Horsepower: 3 to 7.5. Capacities: 9.2 to 28.6 cfm. Pressure: 125 to 217 psig (specific pressure range dependent on model and package chosen). If you are like most shop compressor owners, you need a reliable source of clean, dry air that you do not have to think about... [See More]
- Mounting: Tank Mounted
- Mass Flow Capacity: 9 to 29
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 125 to 217
from Champion
Reciprocating Air-Cooled Air Compressors. Advantage Series. The Advantage Series is a fully packaged unit with all of the additional accessories customers need included. Advantage series compressors are typically shipped from the factory in 24 hours or less. Compressors are shipped ready to install... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.5 to 90.1
from Central Air Compressor Co.
Available in 1.5 to 12.75 HP. Ideally suited for home use and construction applications, the RCP Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide the Contractor Series... [See More]
- Mounting: Portable; Tank Mounted
- Mass Flow Capacity: ? to 25.3
- Power Source: AC Single Phase (optional feature); Gasoline (optional feature)
- Discharge / Operating Pressure: 100
from Terra Universal, Inc.
Ideal choice when clean air, dependability and quiet are needed. Comes assembled on powder-coated air tank. Equipped with 5-micron moisture filter. Model 3370-18 features built-in desiccant dryer. Optional silencing cabinet reduces noise level still further. Oil-less operation makes these units... [See More]
- Mounting: Portable; Tank Mounted
- Lubrication Style: Oil-free
- Power Source: AC Single Phase; 115 VAC - 50/60Hz
- Mass Flow Capacity: 1.25
from Hertz Kompressoren
Tank mounted. Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. Every screw compressor model is equipped with an exclusive screw block, constructed with the strongest materials and each compressure ensure exceptional performance, efficiency... [See More]
- Mounting: Tank Mounted
- Mass Flow Capacity: 38.84 to 60.03
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 109 to 189
from Titus Company (The)
For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution. [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: ? to 600
from ALMiG USA Corporation
General information. Power rating: 3 - 30 hp. Pressure up to 190 psi(g). Flowrate: 7 - 124 cfm. Cooling System: Air cooled. Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance... [See More]
- Mounting: Skid / Base Plate Mounted; Tank Mounted
- Power Source: 208/230/460V Tri-Voltage, Belt Drive
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 7.42
from Atlas Copco Compressors
Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]
- Mounting: Tank Mounted; Floor
- Power Source: AC Single Phase; AC Three Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Mounting: Skid / Base Plate Mounted; Tank Mounted
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 34.2 to 46.5
from BelAire
Make air - Not Noise. The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and vibration isolator pads. A high... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Campbell Hausfeld
The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt household current. 125 Max PSI, 5.5... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Oil-free
- Power Source: AC Single Phase
- Mass Flow Capacity: 5.6
from Quincy Compressor
Quincy Compressor's Air Master series is the perfect compressor for commercial applications and do it yourself (DIY) projects around the home or garage. Air Master series compressors feature a cast iron cylinder, crankshaft and valve plate for strength and durability. The aluminum head and design of... [See More]
- Mounting: Tank Mounted
- Mass Flow Capacity: 7.1 to 12.4
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 110 to 135
from Rolair Systems
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader. MOTOR DESCRIPTION : N/A. [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Power Source: Direct Drive
- Mass Flow Capacity: 3.3
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger capacity jobs. The Duplex is ideal in applications where available power does not allow for a... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 34.2 to 70.4
from South-Tek Systems, LLC
Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air flow output of 7.6 SCFM at 125 PSI Vibration isolator pads [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Power Source: AC Single Phase; AC Three Phase (optional feature)
- Mass Flow Capacity: 7.6
from Champion
Reciprocating Air-Cooled Air Compressors. Air-On-Line. The Champion industrial strength solid cast iron compressor pumps are designed for rugged applications. Low operating speeds reduce the wear and extend the life of the compressor package. Every Air-On-Line product is backed by over 1,000... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated
from Central Air Compressor Co.
Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of your air... [See More]
- Mounting: Portable; Tank Mounted
- Horse Power: 2 to 3.5
- Power Source: AC Single Phase
from Terra Universal, Inc.
Most quiet unit on the market —decibel level less than 45dB/A. Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications. Extensively tested to ensure long, trouble-free service life —warranted for two years!. Available... [See More]
- Mounting: Skid / Base Plate Mounted; Tank Mounted
- Mass Flow Capacity: 0.7800
- Power Source: AC Single Phase; 115V/60Hz
- Discharge / Operating Pressure: 120
from Titus Company (The)
Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated
from Atlas Copco Compressors
Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]
- Mounting: Tank Mounted; Floor
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Lubrication Style: Lubricated
from Mi-T-M Corporation
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection. Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard... [See More]
- Mounting: Portable; Tank Mounted
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 8.4 to 17.2
from BelAire
THE QUIET COMPRESSED AIR SYSTEM. Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a extremely quiet, user friendly package. [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 128 to 150
from Campbell Hausfeld
Campbell Hausfeld gas-powered air compressors are ideal for working where electric power is unavailable. These portable air compressors deliver big output to handle a wide variety of tools for the serious DIY user, professional or contractor. With reliable gas engines driving rugged pumps, there's a... [See More]
- Mounting: Portable; Tank Mounted
- Mass Flow Capacity: 27.2
- Lubrication Style: Lubricated
- Discharge / Operating Pressure: 175
from Quincy Compressor
Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage, oil-less... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Oil-less
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 6 to 65
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is defined by maximum operating pressure, increased air flow and extended duty... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 10.3 to 15.5
from South-Tek Systems, LLC
Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Mass Flow Capacity: 36.9
from Champion
Reciprocating Air-Cooled Air Compressors. Centurion II. The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.5 to 49
from Central Air Compressor Co.
The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: Solid... [See More]
- Mounting: Tank Mounted
- Discharge / Operating Pressure: ? to 100
- Mass Flow Capacity: 15.33 to 37.23
- Horse Power: 5 to 10
from Titus Company (The)
Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated
from Atlas Copco Compressors
Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe. [See More]
- Mounting: Tank Mounted; Floor
- Power Source: AC Three Phase
- Compressor Technology: Reciprocating Piston; Scroll
- Lubrication Style: Oil-free
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life. [See More]
- Mounting: Skid / Base Plate Mounted; Tank Mounted
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.3
from BelAire
GREAT PERFORMANCE AND VALUE. BelAire Air Compressor ’s Iron Series Compressors feature all cast iron design pumps. Models include simplex compressors up to 10hp and duplex models from 10 - 20hp. Choose from our standard or ELITE (full featured) models. All Iron Series Compressors come with the... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Quincy Compressor
Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. . Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ [See More]
- Mounting: Tank Mounted
- Lubrication Style: Oil-less
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16 to 114
from Ingersoll Rand Industrial Technologies / Air Motors
For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the air you need, when and where... [See More]
- Mounting: Tank Mounted
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated
from South-Tek Systems, LLC
Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Power Source: AC Three Phase
- Mass Flow Capacity: 70
from Champion
Reciprocating Air-Cooled Air Compressors. Splash Lubricated, Evolution. Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 16.8 to 46.6
from Central Air Compressor Co.
The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders. Magnetic Starters. Alternating... [See More]
- Mounting: Tank Mounted
- Mass Flow Capacity: ? to 50.05
- Power Source: AC Single Phase
- Horse Power: 10 to 20
from Titus Company (The)
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Oil-free
from Atlas Copco Compressors
Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled. With pressure levels... [See More]
- Mounting: Tank Mounted; Floor
- Power Source: AC Three Phase
- Compressor Technology: Rotary Screw
- Lubrication Style: Oil-free
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Mounting: Skid / Base Plate Mounted; Tank Mounted
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 29
from BelAire
GREAT PERFORMANCE AND VALUE. The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two Stage compressors come... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Quincy Compressor
The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure lubrication to the crankshaft, bearings and connecting rod up to the wrist pins. The pressure lubricated... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops, production and manufacturing... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Lubricated
from Champion
Reciprocating Air-Cooled Air Compressors. Value Plus. The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 10.2 to 44.4
from Central Air Compressor Co.
Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the RCP will get... [See More]
- Mounting: Tank Mounted
- Mass Flow Capacity: ? to 25.25
- Power Source: Gasoline
- Discharge / Operating Pressure: ? to 175
from Titus Company (The)
For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase
- Compressor Technology: Reciprocating Piston
- Lubrication Style: Oil-free
from Mi-T-M Corporation
Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter. Motor: 120V single-phase 60-Hz. motor with 15-amp... [See More]
- Mounting: Portable; Tank Mounted
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 4.1 to 4.4
from BelAire
GREAT PERFORMANCE AND VALUE. The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage compressors come with a... [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Quincy Compressor
The Quincy QR-25 ™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 3 to 95
from Champion
Reciprocating Oil Less/Oil Free Air Compressors. MTO II. Champion ’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Oil-free
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 1.7 to 34.8
from Mi-T-M Corporation
Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter. [See More]
- Mounting: Portable; Skid / Base Plate Mounted; Tank Mounted
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 10.9 to 16.3
from BelAire
GREAT PERFORMANCE AND VALUE. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the BelAire... [See More]
- Mounting: Tank Mounted
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175
from Quincy Compressor
Leading the industry with the most acfm per brake horsepower, the Quincy QT „ ¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric... [See More]
- Mounting: Tank Mounted
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 17 to 206
from Champion
Rotary Vane 2-10 hp Compressors. LV Series. The Champion LV Series is a 100% duty cycle product. Low dBA levels allow you to locate the LV Series unit at your point of use allowing you to maximize floor space for your operation. [See More]
- Mounting: Tank Mounted
- Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
- Compressor Technology: Rotary Vane
- Lubrication Style: Lubricated
from Mi-T-M Corporation
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection. Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn... [See More]
- Mounting: Portable; Tank Mounted
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 8.4 to 17.2
from Mi-T-M Corporation
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]
- Mounting: Skid / Base Plate Mounted; Tank Mounted
- Power Source: AC Single Phase; Gasoline
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 17.8 to 23.3