Oil-less Air Compressors

20 Results
Portable Electric Air Compressors -- M250E / M255E
from Kaeser Compressors, Inc.

MOBILAIR e-power. Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E compressors are... [See More]

  • Lubrication Style: Oil-less
  • Discharge / Operating Pressure: 125 to 200
  • Mass Flow Capacity: 565 to 990
  • Horse Power: 185 to 215
Oilless Scroll Compressor -- 9505-4x
from Terra Universal, Inc.

Coolest oil-less compressors on the market. Operate with virtually vibration-free, with very low noise level (49 dba). Design simplicity yields reliability and durability. Inlet cartridge filters 99% of incoming particulates. These oil-less scroll compressors offer very low noise levels, virtually... [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 8.6
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); 208V, 230V, 460V
  • Discharge / Operating Pressure: 115
Oil-Free, Oil-Less Air Compressors -- V & W Series
from Champion

Reciprocating Oil Less/Oil Free Air Compressors. V & W Series. The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in oil-less... [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 15.8 to 138
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: ? to 175
Oilless Industrial Compressor
from Central Air Compressor Co.

1-15 hp. Simplex and Duplex Models [See More]

  • Lubrication Style: Oil-less
  • Features: Multistage (optional feature); 2 Stage (optional feature)
  • Horse Power: 1 to 15
11 Gallon Oil Free Compressor -- 8275133
from Princess Auto Limited

11 Gallon Oil Free Compressor [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 6
  • Power Source: Gasoline
  • Discharge / Operating Pressure: 125
Air Compressor -- Quick-Fill Compressor
from South-Tek Systems, LLC

Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40... [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 8
  • Power Source: AC Single Phase
  • Discharge / Operating Pressure: 60
Hand Carried Air Compressors -- JC10
from Rolair Systems

PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Aluminum Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation —ONLY 60 dB!!. MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz,... [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 2.35 to 3.8
  • Power Source: AC Single Phase
  • Horse Power: 1
Oil-less Reciprocating / Piston Air Compressor -- QRDS
from Quincy Compressor

Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage, oil-less... [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 6 to 65
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 100
AC310H - 2.5 HP* High Pressure Air Compressor -- AC310H
from Makita USA, Inc.

High Pressure Technology Delivers 400 PSI Capacity. Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers. Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure nailers... [See More]

  • Lubrication Style: Oil-less
  • Horse Power: 2.5
  • Discharge / Operating Pressure: 400
  • Mounting: Portable
Diaphragm Compressor -- 007 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 12 VDC
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.6000 to 0.7000
27 Gallon Oil Free Direct Drive Compressor -- 8281453
from Princess Auto Limited

27 Gallon Oil Free Direct Drive Compressor [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 7.7
  • Power Source: Gasoline
  • Discharge / Operating Pressure: 155
Oil-less Reciprocating / Piston Air Compressor -- QRDT
from Quincy Compressor

Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment.  . Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ [See More]

  • Lubrication Style: Oil-less
  • Mass Flow Capacity: 16 to 114
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 150
Diaphragm Compressor -- 107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; AC Single Phase; 12 VDC, 110-230 VAC
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.6000 to 1.4
Diaphragm Compressor -- 118 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Specifically designed for fuel cells. Oil-less operation. Stainless steel valves. Permanently lubricated bearings. All wetted aluminum parts treated for corrosion protection. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.97 cfm /... [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 24 VDC
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.9000
Diaphragm Compressor -- 1410 Series (Jade)
from Thomas An Ingersoll Rand Business

Features & Benefits Compact designLow sound levelLow power consumptionOil-lessRange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minPressure to 27.5 psi / 1.9 barCapable of restarting up to 27.5 psi / 1.9 bar pressurePossible Applications Medical applications such as oedema sleeves and... [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 12-24 VDC
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.1000 to 0.2000
Diaphragm Compressor -- 1420 Series (JADE)
from Thomas An Ingersoll Rand Business

Features & Benefits. Twin diaphragm. Low sound level. Low vibration. Low current consumption. Oil-less. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Pressure to 27.5 psi / 1.9 bar. Capable of restarting up to 27.5 psi / 1.9 bar pressure. Twin diaphragm design. Possible... [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 12 - 24 VDC
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.2000 to 0.4000
Diaphragm Compressor -- 2002 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.02 cfm / 0.5 l/min. Pressure to 8 psi / 0.55 bar. Capable of restarting up to 2.2 psi / 0.15 bar... [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 3.5-18 VDC
  • Compressor Technology: Diaphragm
  • Discharge / Operating Pressure: 5.8 to 8.7
Diaphragm Compressor -- 2107 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Die-cast aluminum heads and diaphragm hold down plates. Balanced for smooth, low vibration operation. Long-life diaphragms. Field service capability. Dichromate... [See More]

  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 110-220 VAC
  • Compressor Technology: Diaphragm
  • Mass Flow Capacity: 0.9000 to 1.7
Diaphragm Compressor -- 3003 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.035 cfm / 1 l/min. Pressure to 14.5 psi / 1.0 bar. Capable of restarting up to 2.9 psi / 0.2 bar... [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 3.5-12 VDC
  • Compressor Technology: Diaphragm
  • Discharge / Operating Pressure: 9.4 to 14.5
Diaphragm Compressor -- 3013 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.05 cfm / 1.3 l/min. Pressure to 8.7 psi / 0.6 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other... [See More]

  • Lubrication Style: Oil-less
  • Power Source: DC; 3-12 VDC
  • Compressor Technology: Diaphragm
  • Discharge / Operating Pressure: 6.5 to 8.7