Reciprocating Piston Air Compressors

109 Results
Curtis CA Series Electric Air Compressors -- 05HS3
from Accessorie Air Compressor Systems

Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 95 to 125
  • Mass Flow Capacity: 1.9
  • Horse Power: 0.5000
Booster Compressors -- HPC BOOSTER 15
from Hertz Kompressoren

From large industrial operations to small workshops, Hertz is preferred by many companies as a brand that represents quality. We provide piston compressors for a wide variety of industries including general industry, textile, marine, pneumatic conveying applications, logistics and PET bottling. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 72.52 to 189
  • Mass Flow Capacity: 64.97 to 152
  • Horse Power: 14.74
BelAire QP – Quiet Performance 5 and 7.5 HP
from BelAire

Make air - Not Noise. The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and vibration isolator pads. A high... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 175
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Horse Power: 5 to 7.5
Lubricated Reciprocating Air Compressors -- A Series
from Champion

Reciprocating Air-Cooled Air Compressors. A Series. The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty cast iron construction,... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: ? to 350
  • Lubrication Style: Lubricated
  • Horse Power: 15 to 40
AEK Series Direct Driven Piston
from ALMiG USA Corporation

The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system. As a unit on a base frame to be used as a... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mounting: Skid / Base Plate Mounted; Tank Mounted (optional feature)
  • Power Source: Direct Drive
  • Features: Multistage (optional feature); 2 Stage (optional feature)
Electric Driven Duplex Reciprocating Compressor -- 2-2475 / 2-2545
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger capacity jobs. The Duplex is ideal in applications where available power does not allow for a... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 34.2 to 70.4
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Discharge / Operating Pressure: 175
Air Master Reciprocating / Piston Air Compressor
from Quincy Compressor

Quincy Compressor's Air Master series is the perfect compressor for commercial applications and do it yourself (DIY) projects around the home or garage. Air Master series compressors feature a cast iron cylinder, crankshaft and valve plate for strength and durability. The aluminum head and design of... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 110 to 135
  • Mass Flow Capacity: 7.1 to 12.4
  • Horse Power: 2 to 3.5
CA Series Gas-driven Reciprocating Air Compressor
from FS-Curtis

For automotive, light industrial and other challenging applications, CA Series compressors are built to last. Components are selected based on durability and performance, ensuring that your CA Series compressor delivers reliable performance in demanding applications. Precision-machined components... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 22 to 22.5
High Pressure Breathing Air Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features. Industrial 3-5 stage air cooled reciprocating... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 125
  • Power Source: Diesel (optional feature); Gasoline (optional feature)
  • Discharge / Operating Pressure: 7000
Reciprocating Air and Gas Compressors, Lubricated
from GENERON

GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Mass Flow Capacity: 24290
120 Gallon Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 34.2 to 46.5
  • Power Source: AC Single Phase
  • Horse Power: 10 to 15
Curtis Air Compressors -- Climate Control Compressors
from Central Air Compressor Co.

FSCURTIS Climate Control Compressors provide clean, dry air for instrument control equipment. Available in Simplex and Duplex models. Standard Equipment includes:Large intake filter silencer, ASME National Board Stamped receiver, ASME safety relief valve, pressure gauge, receiver condensate drain... [See More]

  • Compressor Technology: Reciprocating Piston
  • Certifications and Standards: ASME, NEMA, OSHA
  • Features: Integral Cooler
WOB-L Piston Compressor -- 014 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Stainless steel valves. Long-life, high performance. Teflon ®-PTFE compound piston ring. Lightweight, die cast aluminum components. Hard-coated aluminum cylinder for maximum heat tranfer. Range Technical Overview. Capacity up to... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; AC Single Phase; 12 VDC
  • Mass Flow Capacity: 0.4000 to 0.5000
Air Compressor Reciprocating – High Pressure -- 5000 Series
from Titus Company (The)

For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution. [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 27 to 89
  • Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
  • Discharge / Operating Pressure: ? to 5000
CR Piston Compressors
from Atlas Copco Compressors

Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor. [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase; AC Three Phase; Gasoline
  • Mass Flow Capacity: 7 to 109
Curtis CA Series Electric Air Compressors -- 10HT12
from Accessorie Air Compressor Systems

Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 145 to 175
  • Mass Flow Capacity: 34.2
  • Horse Power: 10
Double Stage & High Pressure Piston Compressors -- HPC-T 10
from Hertz Kompressoren

Hertz Double Stage Series provide highly efficient solutions for many compressed air applications. Manufactured to the highest quality standards, Hertz's tailored Pressure Reciprocating Compressors are the ideal choice for all marine industry and applications which need 40 bar. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 218
  • Mass Flow Capacity: 29.24
  • Horse Power: 10.05
Contractor Series Compressors 1.5 To 12.75 HP
from BelAire

COMPRESSED AIR WHEREVER YOU NEED IT. Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide the Contractor... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 135 to 175
  • Power Source: AC Single Phase (optional feature); Gasoline (optional feature)
  • Horse Power: 1.5 to 12.75
Lubricated Reciprocating Air Compressors -- Advantage Series
from Champion

Reciprocating Air-Cooled Air Compressors. Advantage Series. The Advantage Series is a fully packaged unit with all of the additional accessories customers need included. Advantage series compressors are typically shipped from the factory in 24 hours or less. Compressors are shipped ready to install... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 16.5 to 90.1
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: ? to 175
Booster Compressor
from ALMiG USA Corporation

Power class: 3 – 40 hp. With its Booster series in the 3 – 40 hp output power range ALMiG provides a comprehensive product range of piston compressors, the main application is to higher the existing pressure of screw compressors up to 600psi(g) (aftercompression) by just adding this... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 600
  • Power Source: Belt Drive
  • Horse Power: 3 to 40
Garage Mate Air Compressors -- P1.5IU - A9
from Ingersoll Rand Industrial Technologies / Air Motors

Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a cast-iron,... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 4.6
Climate Control Application Specific Reciprocating / Piston Air Compressor
from Quincy Compressor

Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control Systems... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 100
  • Mass Flow Capacity: 4 to 88
  • Horse Power: 0.5000 to 20
CA Series Standard Reciprocating Air Compressor
from FS-Curtis

For automotive, light industrial and other challenging applications, CA Series compressors are built to last. Components are selected based on durability and performance, ensuring that your CA Series compressor delivers reliable performance in demanding applications. Precision-machined components... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 15
  • Discharge / Operating Pressure: 17.4 to 68.4
Reciprocating (Piston) Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features. Industrial slow speed single/two stage... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 102
  • Lubrication Style: Lubricated (optional feature); Oil-less (optional feature)
  • Discharge / Operating Pressure: 250
Reciprocating Air and Gas Compressors, Oil Free
from GENERON

GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-free
  • Power Source: DC (optional feature); AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Mass Flow Capacity: 3000
20 Gallon Single and Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection. Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 8.4 to 17.2
  • Power Source: AC Single Phase; Gasoline
  • Horse Power: 2 to ?
Curtis Air Compressors -- Large Industrial Air Compressors
from Central Air Compressor Co.

25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and electric motors... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 25 to 125
  • Discharge / Operating Pressure: ? to 250
WOB-L Piston Compressor -- 115 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Stainless steel valves. Lightweight, die cast aluminum components. Built-in check valve. Hard-coated aluminum cylinder for maximum piston wear life. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 12 - 24 VDC
  • Mass Flow Capacity: 0.5000
Air Compressor Reciprocating – High Pressure -- 6000 Series
from Titus Company (The)

For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution. [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 160 to 480
  • Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
  • Discharge / Operating Pressure: ? to 7000
SF Scroll Compressors
from Atlas Copco Compressors

Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe. [See More]

  • Compressor Technology: Reciprocating Piston; Scroll
  • Lubrication Style: Oil-free
  • Power Source: AC Three Phase
  • Mass Flow Capacity: 7.2 to 21
Curtis CA Series Electric Air Compressors -- 10HTD12
from Accessorie Air Compressor Systems

Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 145 to 175
  • Mass Flow Capacity: 68.4
  • Horse Power: 10
High Pressure Piston Compressors -- HPC-H 15
from Hertz Kompressoren

Hertz Double Stage Series provide highly efficient solutions for many compressed air applications. Manufactured to the highest quality standards, Hertz's tailored Pressure Reciprocating Compressors are the ideal choice for all marine industry and applications which need 40 bar. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 580
  • Mass Flow Capacity: 37.43
  • Horse Power: 14.74
Iron Series Piston Compressors
from BelAire

GREAT PERFORMANCE AND VALUE. BelAire Air Compressor ’s Iron Series Compressors feature all cast iron design pumps. Models include simplex compressors up to 10hp and duplex models from 10 - 20hp. Choose from our standard or ELITE (full featured) models. All Iron Series Compressors come with the... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 175
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
  • Mounting: Tank Mounted
Lubricated Reciprocating Air Compressors -- Air-On-Line
from Champion

Reciprocating Air-Cooled Air Compressors. Air-On-Line. The Champion industrial strength solid cast iron compressor pumps are designed for rugged applications. Low operating speeds reduce the wear and extend the life of the compressor package. Every Air-On-Line product is backed by over 1,000... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
  • Mass Flow Capacity: 5.9 to 17.5
HL Industrial Piston Compressor
from ALMiG USA Corporation

Power class: 3 – 60 hp. The well-conceived modular principle of the HL series makes it extremely flexible and it can be used for all applications up to 600 psi(g), even under the toughest industrial conditions. It sets standards in terms of quality, operating reliability, service life and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 600
  • Power Source: Belt Drive
  • Horse Power: 3 to 60
High Pressure Air Compressors -- Type 30
from Ingersoll Rand Industrial Technologies / Air Motors

The Ingersoll Rand Type 30 high pressure units, used in industries such as refueling stations, PBM, power plants and engine starting, are a series of base-mounted piston compressors that can provide your customer with pressure as high as 345 barg. Consistent with the 2-stage lubricated range, the... [See More]

  • Compressor Technology: Reciprocating Piston
  • Features: Multistage; 2 Stage; Integral Cooler; Trap or Filter
  • Lubrication Style: Lubricated
Oil-less Reciprocating / Piston Air Compressor -- QRDS
from Quincy Compressor

Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage, oil-less... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 6 to 65
  • Lubrication Style: Oil-less
  • Discharge / Operating Pressure: 100
CA Series Ultra Reciprocating Air Compressor
from FS-Curtis

For automotive, light industrial and other challenging applications, CA Series compressors are built to last. Components are selected based on durability and performance, ensuring that your CA Series compressor delivers reliable performance in demanding applications. Precision-machined components... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 15
  • Discharge / Operating Pressure: 17.4 to 68.4
30 Gallon Two Stage Air Compressor / Generators -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life. [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 16.3
  • Power Source: Gasoline
  • Mounting: Skid / Base Plate Mounted; Tank Mounted
Curtis Air Compressors -- Master Line Series
from Central Air Compressor Co.

ML Series Reciprocating Air Compressors include the most standard features of any of our compressors, engineered for both your current and future needs. Standard equipment includes: Heavy Duty Cast Iron Construction. Pressure lubrication system. Slow V-belt drive. Dynamically balanced flywheel. NEMA... [See More]

  • Compressor Technology: Reciprocating Piston
  • Certifications and Standards: ASME
WOB-L Piston Compressor -- 1207 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Aluminum valve plates. Lightweight die cast aluminum components. Long-life, high performance PTFE compound piston seal. Range Technical Overview. Capacity up to 4.3 cfm / 122... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 115 VAC
  • Mass Flow Capacity: 3.1 to 3.8
Air Compressor Reciprocating – High Pressure -- K Series Oil Free to 600 PSIG
from Titus Company (The)

For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: ? to 600
  • Lubrication Style: Lubricated (optional feature); Oil-free (optional feature)
  • Horse Power: 7.5 to 15
Curtis CA Series Electric Air Compressors -- 13E2GT3-K
from Accessorie Air Compressor Systems

Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 145 to 175
  • Mass Flow Capacity: 22
  • Horse Power: 13
Low Pressure Piston Compressors -- HPC-L 30
from Hertz Kompressoren

Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts assures an extended... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 43.51
  • Mass Flow Capacity: 247
  • Horse Power: 29.48
Single Stage Electric Driven Compressors 2 To 3.5 HP
from BelAire

GREAT PERFORMANCE AND VALUE. For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow. FEATURES: Start-Stop... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 135
  • Power Source: AC Single Phase
  • Horse Power: 2 to 3.5
Lubricated Reciprocating Air Compressors -- Centurion II
from Champion

Reciprocating Air-Cooled Air Compressors. Centurion II. The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 16.5 to 49
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: ? to 175
Oil-Lubricated Twin-Stack Air Compressors -- P1IU-A9
from Ingersoll Rand Industrial Technologies / Air Motors

The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a durable cast-iron... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 3.2
Oil-less Reciprocating / Piston Air Compressor -- QRDT
from Quincy Compressor

Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment.  . Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 16 to 114
  • Lubrication Style: Oil-less
  • Discharge / Operating Pressure: 150
CT Series Standard Reciprocating Air Compressor
from FS-Curtis

You shouldn ’t have to sacrifice quality and durability with your air compressor purchase. That ’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged —... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 10
  • Discharge / Operating Pressure: 15.9 to 29.7
30 Gallon Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 29
  • Power Source: Gasoline
  • Mounting: Skid / Base Plate Mounted; Tank Mounted
Curtis Air Compressors -- Ultra Pack Compressors 15-30 HP
from Central Air Compressor Co.

Fully Packed! All the Options You Need. Simplex & Duplex Packaged. Standard Equipment includes: CA series Heavy Duty Cast Iron Construction or ML series Heavy Duty Cast Iron Construction. ASME safety valve. ASME air receiver. Intake filter silencers. Tank shut off valve. Tank drain valve. [See More]

  • Compressor Technology: Reciprocating Piston
  • Features: Integral Cooler
  • Horse Power: 15 to 30
WOB-L Piston Compressor -- 135 Series
from Thomas An Ingersoll Rand Business

Features & Benefits Oil-less, non-lube piston and cylinderStainless steel valvesLightweight, die cast aluminium componentsBuilt-in check valveBalanced for smooth, low vibration operationBuilt-in inlet filterLong-life, high performance PTFE compound piston ringDust and moisture resistantPermanently... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 12-24 VDC
  • Mass Flow Capacity: 0.5000
Air Compressor Reciprocating – Lubricated -- Atlas Copco AR Series
from Titus Company (The)

Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Horse Power: 5 to 20
Curtis CA Series Electric Air Compressors -- 5E2VT8
from Accessorie Air Compressor Systems

Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA Series compressors. [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 145 to 175
  • Mass Flow Capacity: 18
  • Horse Power: 5
Single Stage & Low Pressure Piston Compressors -- HPC S1
from Hertz Kompressoren

Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts assures an extended... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 116
  • Mass Flow Capacity: 7.24
  • Horse Power: 1.47
Two Stage Electric Air Compressors 5 To 10 HP
from BelAire

GREAT PERFORMANCE AND VALUE. The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two Stage compressors come... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 175
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Horse Power: 5 to 10
Lubricated Reciprocating Air Compressors -- Climate Control
from Champion

Reciprocating Air-Cooled Air Compressors. Climate Control. The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We ’ve listened to the needs of the end user, and seen the short-comings of our competitors. The result... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
  • Mass Flow Capacity: 2.2 to 102
PETStar® 4 Reciprocating Air Compressors -- PS4 Series
from Ingersoll Rand Industrial Technologies / Air Motors

Ingersoll Rand PETStar ® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of compression, which significantly... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 918 to 2023
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: 580
Pressure Lubricated Reciprocating/Piston Air Compressor -- QP
from Quincy Compressor

The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure lubrication to the crankshaft, bearings and connecting rod up to the wrist pins. The pressure lubricated... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 175
  • Lubrication Style: Lubricated
  • Horse Power: 3 to 15
CW Series Large Industrial Air Compressor
from FS-Curtis

CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM compressor feature... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 30 to 125
  • Discharge / Operating Pressure: 30 to 250
5 Gallon Single Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter. Motor: 120V single-phase 60-Hz. motor with 15-amp... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 4.1 to 4.4
  • Power Source: AC Single Phase; Gasoline
  • Horse Power: 2 to ?
WOB-L Piston Compressor -- 2110Z Series
from Thomas An Ingersoll Rand Business

Features &Benefits. Oil-less non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Cylinder hard coated for wear resistance. Lightweight die cast aluminum components. Balanced for smooth, low vibration operation. All wetted aluminum parts treated for corrosion... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC
  • Mass Flow Capacity: 0.1700 to 0.5000
Air Compressor Reciprocating – Lubricated -- Sullivan-Palatek (Saylor-Beall) Pressure Lubricated
from Titus Company (The)

Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short duration... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase
  • Horse Power: 1.5 to 30
Curtis Mobile Truck Units Gas Engine Driven -- 11E2GT3
from Accessorie Air Compressor Systems

Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be Used For:... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 18.1
  • Power Source: Gasoline
  • Horse Power: 10
Two Stage Electric Duplex Compressors 10 To 20 HP
from BelAire

GREAT PERFORMANCE AND VALUE. The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage compressors come with a... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 175
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Horse Power: 10 to 20
Lubricated Reciprocating Air Compressors -- Commandair
from Champion

Reciprocating Air-Cooled Air Compressors. Commandair. Champion ’s full line of compact Commandair reciprocating air compressors are manufactured to the same quality standards as our larger, industrial models. These packages are sized for smaller air requirements such as small industrial... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 1.8 to 10.2
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: ? to 125
Single Stage (Electric-Driven) Air Compressors -- SS3 / SS5
from Ingersoll Rand Industrial Technologies / Air Motors

Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is defined by maximum operating pressure, increased air flow and extended duty... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 10.3 to 15.5
  • Power Source: AC Single Phase
  • Discharge / Operating Pressure: 135
Pressure Lubricated Reciprocating/Piston Air Compressor -- QR-25
from Quincy Compressor

The Quincy QR-25 ™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 3 to 95
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 20 to 500
ML Series Standard Reciprocating Air Compressor
from FS-Curtis

Masterline is the most robust, heavy duty reciprocating air compressor lineup available. The perfect combination of quality components and efficient design make the ML Series rugged, affordable and smart. Because every model is built tough to last a lifetime in demanding working conditions, the ML... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 30
  • Discharge / Operating Pressure: 19.1 to 204
8 Gallon Air Compressor / Generators -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter. [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 10.9 to 16.3
  • Power Source: Gasoline
  • Mounting: Portable; Skid / Base Plate Mounted; Tank Mounted
WOB-L Piston Compressor -- 215 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Stainless steel valves. Lightweight, die cast aluminum components. Built-in check valve. Hard-coated aluminum cylinder for maximum piston wear life. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 12 - 24 VDC
  • Mass Flow Capacity: 0.9000 to 1
Air Compressor Reciprocating – Oil Free -- Atlas Copco LF – Industrial Grad
from Titus Company (The)

For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-free
  • Power Source: AC Single Phase
  • Horse Power: 2 to 20
Curtis Portable Gas and Electric 23 Gallon Tank Design -- P223E
from Accessorie Air Compressor Systems

Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty. [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 2
  • Mass Flow Capacity: 7.7
Two Stage Gas Driven Compressors 9 To 13 HP
from BelAire

GREAT PERFORMANCE AND VALUE. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the BelAire... [See More]

  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 175
  • Power Source: Gasoline
  • Horse Power: 9 to 13
Lubricated Reciprocating Air Compressors -- Evolution
from Champion

Reciprocating Air-Cooled Air Compressors. Splash Lubricated, Evolution. Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 16.8 to 46.6
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: ? to 175
Two Stage Gas-Powered Air Compressors -- 2475
from Ingersoll Rand Industrial Technologies / Air Motors

For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the air you need, when and where... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: Gasoline
  • Mass Flow Capacity: 25
Splash Lubricated Reciprocating / Piston Air Compressor -- QT
from Quincy Compressor

Leading the industry with the most acfm per brake horsepower, the Quincy QT „ ¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 17 to 206
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 175
ML Series Ultra Reciprocating Air Compressor
from FS-Curtis

Masterline is the most robust, heavy duty reciprocating air compressor lineup available. The perfect combination of quality components and efficient design make the ML Series rugged, affordable and smart. Because every model is built tough to last a lifetime in demanding working conditions, the ML... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 30
  • Discharge / Operating Pressure: 19.1 to 204
8 Gallon Single and Two Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection. Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 8.4 to 17.2
  • Power Source: AC Single Phase; Gasoline
  • Horse Power: 2 to ?
WOB-L Piston Compressor -- 2220Z Series
from Thomas An Ingersoll Rand Business

Features & Benefits Oil-less operation (Clean air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless Steel inlet valve (Consistent performance, corrosion resistance) Die-cast aluminum components (Strong, lightweight, durable) High performance piston seal (Optimum... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 12VDC
  • Mass Flow Capacity: 1.1
Air Compressor Reciprocating – Oil Free -- Boge K Series
from Titus Company (The)

For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need. [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-free
  • Power Source: AC Single Phase
  • Horse Power: 3 to 15
Masterline CR-25 Series Air Compressors -- CQ-7910
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 27.6
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
Lubricated Reciprocating Air Compressors -- PL Series
from Champion

Reciprocating Air-Cooled Air Compressors. Pressure Lubricated, PL-Series. The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 9.7 to 202
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: ? to 250
Two-Stage Reciprocating Air Compressor
from Ingersoll Rand Industrial Technologies / Air Motors

Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops, production and manufacturing... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature)
  • Mass Flow Capacity: 14 to 72
Oil-less Reciprocating Compressor
from FS-Curtis

The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY. 100% dry crankcase provides oil-less compressed air... [See More]

  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 15
80 GallonTwo Stage Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 17.8 to 23.3
  • Power Source: AC Single Phase; Gasoline
  • Horse Power: 5 to 7.5
WOB-L Piston Compressor -- 2250Z Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Brushless DC. One-piece connecting rod with TFE piston seal. Cylinder hard coated for wear resistance. Easily serviced replaceable piston seal. Lightweight construction. Range Technical Overview. Capacity up to 1.2 cfm / 34.3 l/min. Pressure to 30 psi / 2.1 bar. Possible... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 24 VDC
  • Mass Flow Capacity: 1.2
Masterline CR-25 Series Air Compressors -- CV-9711A
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 37.4
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
Lubricated Reciprocating Air Compressors -- R-Series
from Champion

Reciprocating Air-Cooled Air Compressors. Splash Lubricated, R-Series. Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This compressor pump comes with a... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Lubricated
  • Power Source: AC Single Phase (optional feature); AC Three Phase (optional feature); Diesel (optional feature); Gasoline (optional feature)
  • Mass Flow Capacity: 9.7 to 202
Base Mount Air Compressors -- Industrial
from Mi-T-M Corporation

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 29
  • Power Source: Gasoline
  • Mounting: Skid / Base Plate Mounted
WOB-L Piston Compressor -- 230Z Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Cylinder hard coated for wear resistance. Lightweight die cast aluminum components. Balanced for smooth, low vibration operation. All wetted aluminum parts treated for corrosion... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 12 VDC
  • Mass Flow Capacity: 0.4000
Masterline CR-25 Series Air Compressors -- CV-9814B
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 91.4
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
Lubricated Reciprocating Air Compressors -- Value Plus
from Champion

Reciprocating Air-Cooled Air Compressors. Value Plus. The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 10.2 to 44.4
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: ? to 175
WOB-L Piston Compressor -- 2380 Series
from Thomas An Ingersoll Rand Business

Features &Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves. High performance piston seal. Die-cast aluminum components. Thin wall, hard coated aluminum cylinder. Wetted parts treated for corrosion resistance. Dynamically balanced. Proven WOB-L ®... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase
  • Mass Flow Capacity: 2 to 2.3
Masterline CR-25 Series Air Compressors -- CVD-9711B
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 74.8
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
Oil-Free, Oil-Less Air Compressors -- MTO II
from Champion

Reciprocating Oil Less/Oil Free Air Compressors. MTO II. Champion ’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add unnecessary expense. The... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 1.7 to 34.8
  • Lubrication Style: Oil-free
  • Discharge / Operating Pressure: ? to 100
WOB-L Piston Compressor -- 2450 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight cast aluminum components. Long-life, high performance piston seal. Thin wall, hard coated aluminum cylinder for maximum heat transfer. 115V, UL recognized motor and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 115-230 VAC
  • Mass Flow Capacity: 2.6 to 3
Masterline CR-25 Series Air Compressors -- CVG-969TEG-K
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 23.2
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
Oil-Free, Oil-Less Air Compressors -- V & W Series
from Champion

Reciprocating Oil Less/Oil Free Air Compressors. V & W Series. The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in oil-less... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 15.8 to 138
  • Lubrication Style: Oil-less
  • Discharge / Operating Pressure: ? to 175
WOB-L Piston Compressor -- 2450Z Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation (Clean Air stream, less maintenance). Permanently lubricated bearings (Optimum life). Stainless steel valves (Optimum life, consistent performance, corrosion resistance). Die-cast aluminum components (Strong, lightweight, durable). Brushless DC motor... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 140 VAC
  • Mass Flow Capacity: 3.3
Masterline CR-25 Series Air Compressors -- CVSR-969A
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 18.2
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
WOB-L Piston Compressor -- 2520 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Custom designed for Refrigerant Recovery applications. All wetted aluminum parts treated for corrosion protection from moisture. Lightweight die cast aluminum components. Oil-less, non-lubricated piston and cylinder. Permanently lubricated ball bearings. Balanced for smooth,... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 115-240 VAC
  • Mass Flow Capacity: 0.7000 to 1
Masterline CR-25 Series Air Compressors -- CW-9814
from Accessorie Air Compressor Systems

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and... [See More]

  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 91.4
  • Lubrication Style: Lubricated
  • Discharge / Operating Pressure: 145 to 175
WOB-L Piston Compressor -- 260 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Head design allows easily replaced piston seal. Oil-less non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Cylinder hard coated for wear resistance. Lightweight die cast aluminum components. All units have both pressure and vacuum... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: DC; 24 VDC
  • Mass Flow Capacity: 1.2
WOB-L Piston Compressor -- 2660 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard coated aluminum cylinder for maximum heat transfer. Range Technical Overview. [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 115-240 VAC
  • Mass Flow Capacity: 4.6
WOB-L Piston Compressor -- 2665 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves w/patented recessed inlet valve. Lightweight die cast aluminum components. Long-life, high performance piston seal. All wetted aluminum parts epoxy coated for corrosion protection... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 115-240 VAC
  • Mass Flow Capacity: 3.2 to 3.7
WOB-L Piston Compressor -- 2688 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves. Lightweight die cast aluminum components. Long-life, high performance piston seal. Thin wall, hard coated aluminum cylinder for maximum heat transfer. Range Technical Overview. [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 100-240 VAC
  • Mass Flow Capacity: 1.2 to 3.2
WOB-L Piston Compressor -- 2750 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Two cylinder, in-line. Oil-less, non-lube piston and cylinder. Permanently lubricated bearings. Stainless steel valves with Patented recessed inlet valve. Head design allows easily replaced piston seal. Lightweight die cast aluminum components. Range Technical Overview. [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 100-240 VAC
  • Mass Flow Capacity: 6.2
WOB-L Piston Compressor -- 2770 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less, non-lube piston and cylinder. Permanently lubricated ball bearings. Stainless steel valves with patented recessed inlet valve. Lightweight die cast aluminum components. Thermally protected motor. Continuous duty. Range Technical Overview. Capacity up to 5.12 cfm /... [See More]

  • Compressor Technology: Reciprocating Piston
  • Lubrication Style: Oil-less
  • Power Source: AC Single Phase; 115-240 VAC
  • Mass Flow Capacity: 5.1