Nylon - Polyamide Butterfly Valves
from Asahi/America, Inc.
The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80psi of air pressure, and can be sized to operate on different air pressures upon request. Actuators... [See More]
-
Material Of Construction:
Glass filled polyamide, cataphoresis coated aluminum, stainless steel
; Aluminum; Stainless Steel; Nylon -
Connection Description: Threaded;
1/4" NPT
- Valve Size: 1.50 to 24.00
from Asahi/America, Inc.
ALL Fast Packs ship within 24 hours from time the order is placed!*. *Note: Fast Pack delivery times may vary based on availability and inventory. Every effort will be made to meet our 24-hour shipping goal. Fast Pack items ordered with other Asahi/America products may affect delivery. The Type-57P... [See More]
-
Material Of Construction:
PVC
; Aluminum; PVC; Nylon -
Connection Description: Threaded; BoltFlange;
¼" NPT
- Valve Size: 1.50 to 8.00
- Actuation: Pneumatic
from Asahi/America, Inc.
ALL Fast Packs ship within 24 hours from time the order is placed!*. *Note: Fast Pack delivery times may vary based on availability and inventory. Every effort will be made to meet our 24-hour shipping goal. Fast Pack items ordered with other Asahi/America products may affect delivery. The Type-57P... [See More]
-
Material Of Construction:
PVC
; PVC; Nylon -
Connection Description: Threaded; BoltFlange;
¼" NPT
- Valve Size: 1.50 to 8.00