Chemical / Corrosive Gas High Vacuum Pumps
from Durovac Industrial Vacuums
For jobsites without electricity, PowerLift ® portable industrial vacuums are available in diesel and propane models. They deliver a sound alternative with the same high-vacuum performance. The PowerLift Diesel (PL-D) combines the reliability of a Tier 4 Final diesel engine with the extreme... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Ultimate Vacuum: 150 to 354
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 525 to 1550
from Pfeiffer Vacuum, Inc.
Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 0.2251
- Configuration: Individual Vacuum Pump
- Pumping Speed: 8.23
from Durovac Industrial Vacuums
Powered by electricity and portable by forklift, the PowerLift ® Electric industrial vacuum delivers the high-vacuum power you need to move heavy material fast. The PowerLift Electric industrial vacuum is designed to provide facilities with a high-performance cleaning solution. Available from 25... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Ultimate Vacuum: 354 to 379
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 400 to 1550
from Pfeiffer Vacuum, Inc.
Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 0.1200
- Configuration: Individual Vacuum Pump
- Pumping Speed: 51.74
from Durovac Industrial Vacuums
Silica dust collection systems are crucial safety equipment inside many industrial facilities. If exposed to silica dust for a prolonged period of time, workers may develop respiratory issues and other health concerns. Hazardous waste vacuums designed for silica dust control are used primarily in... [See More]
- Application: Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
- Ultimate Vacuum: 354 to 379
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 400 to 1550
from Pfeiffer Vacuum, Inc.
High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Ultimate Vacuum: 0.0053
- Configuration: Individual Vacuum Pump
- Pumping Speed: 25.28
from Pfeiffer Vacuum, Inc.
High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- Ultimate Vacuum: 0.0045
- Configuration: Individual Vacuum Pump
- Pumping Speed: 7.11
from Pfeiffer Vacuum, Inc.
User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
- UHV / High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
- Description: 100–120/200–240 V AC (±10 %), 50/60 Hz
from Pfeiffer Vacuum, Inc.
Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- UHV / High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- UHV / High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
from Pfeiffer Vacuum, Inc.
Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
- UHV / High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
from Pfeiffer Vacuum, Inc.
Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases High performance: Optimized rotor geometry, enhanced gas load handling [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- UHV / High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
from Pfeiffer Vacuum, Inc.
Robust: Integrated rotor temperature measurement system, reliable performance throughout complete thermal operating range Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications Flexible: Easy integration even into... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
- UHV / High Vacuum: Turbomolecular
- Configuration: Individual Vacuum Pump
from Edwards Vacuum
Edwards STP301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. The STP301 has been approved for use by major equipment manufacturers in the scientific instrument, semiconductor and magnetic... [See More]
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
- Ultimate Vacuum: 7.50E-9 to 4.88E-8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 636
from Edwards Vacuum
The STP-XA2703C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
- Ultimate Vacuum: 7.50E-8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4344 to 5615
from Edwards Vacuum
The STP-XA3203C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
- Ultimate Vacuum: 7.50E-8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4873 to 6780
from Edwards Vacuum
The small and powerful Edwards STPA1603C turbo-molecular pump has been designed using Edwards advanced rotor technology. This provides high throughput, maximum reliability and class leading performance which is demanded by the latest generation of semiconductor processes. Its half rack controller... [See More]
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
- Ultimate Vacuum: 7.50E-8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2543 to 3390
from Edwards Vacuum
Edwards STPA2203C is a new turbomolecular pump designed for use in semiconductor applications. It has advanced rotor technology that gives class-leading performance for maximum process flexibility. A new half rack controller gives additional space savings and incorporates d.c. drive technology for... [See More]
- Application: Industrial; Chemical; Semiconductor; Ultrahigh Vacuum Applications
- Ultimate Vacuum: 7.50E-7
- Configuration: Individual Vacuum Pump
- Pumping Speed: 3602 to 4662