AC Three Phase High Vacuum Pumps

16 Results
HS-16 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-16 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 6000 L/s. With its fully optimized vapor jet, the robust boiler design and the thermal protection switches the pump will run without any maintenance for many years. It is available with 16 in. ASA or ISO... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 4.88E-8 to 9.75E-4
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 12713 to 15892
HS-20 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-20 Oil Diffusion Pump is a pump with a high throughput and high pumping speed of 10,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available with 20 in. ASA or ISO 630K... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 4.88E-8 to 0.0013
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 21189 to 26486
HS-32 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-32 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 32,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available with 32 in. ASA or ISO 800F... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 4.88E-8 to 0.0013
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 36657 to 45821
NHS-35 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent NHS-35 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 50,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available with 35 in. ASA or ISO 1000F... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 4.88E-8 to 0.0013
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 59329 to 74161
VHS-10 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight glass/fill and drain... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 4.88E-9 to 0.0015
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 7734 to 9662
VHS-400 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 4.88E-9 to 0.0014
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9535 to 11919
EPX On-tool High Vacuum Pump -- EPX180LE
from Edwards Vacuum

The new compact EPX180 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX180 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 7.50E-5
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 99.96
High Vacuum Pump and Blower Package -- DuoVac-3000
from HullVac Pump Corporation

Whole package speed control, motor can be mounted on either side [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 10
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 300 to 2765
EPX On-tool High Vacuum Pump -- EPX180N
from Edwards Vacuum

The new compact EPX180 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX180 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 7.50E-5
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 99.96
EPX On-tool High Vacuum Pump -- EPX180NE
from Edwards Vacuum

The new compact EPX180 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX180 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 7.50E-5
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 99.96
EPX On-tool High Vacuum Pump -- EPX500L
from Edwards Vacuum

The new compact EPX500 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX500 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 7.50E-7
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 294
EPX On-tool High Vacuum Pump -- EPX500LE
from Edwards Vacuum

The new compact EPX500 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX500 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 7.50E-7
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 294
EPX On-tool High Vacuum Pump -- EPX500NE
from Edwards Vacuum

The new compact EPX500 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX500 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]

  • Type: AC Three Phase
  • Ultimate Vacuum: 7.50E-7
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 294
HT Series -- HT10
from Edwards Vacuum

The HT high throughput series is the pinnacle of our diffusion pump knowledge with technology aimed specifically at industrial users. Edwards HT10 (ANSI10/ISO320 inlet) diffusion pump is designed for all light and heavy duty industrial applications. The robust construction gives high pumping speed... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 6357 to 9853
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
HT Series -- HT16B
from Edwards Vacuum

The HT high throughput series is the pinnacle of our diffusion pump knowledge with technology aimed specifically at industrial users. Edwards HT16B (ANSI16/ISO5000 inlet) diffusion pump is designed for all light and heavy duty industrial applications. The robust construction gives high pumping speed... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 13773 to 24537
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
HT Series -- HT20B
from Edwards Vacuum

The HT high throughput series is the pinnacle of our diffusion pump knowledge with technology aimed specifically at industrial users. Edwards HT20B (ANSI20/ISO630 inlet) diffusion pump is designed for all light and heavy duty industrial applications. The robust construction gives high pumping speed... [See More]

  • Type: AC Three Phase
  • Pumping Speed: 16951 to 38140
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor