Turbomolecular High Vacuum Pumps

65 Results
Starter Bundles for Turbo Pumps
from Agilent Technologies - Vacuum Products

Agilent turbomolecular pump starter bundles offer the best value when selecting a turbo pump package. All required items for operation are combined under one part number to make ordering easy. Starter bundles have fast shipping and include standard components for a quick system setup. These bundles... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Operating Temperature: 41 to 95
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pump -- HiPace 30 Neo
from Pfeiffer Vacuum, Inc.

Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 42.34 to 67.62
Turbo-V 1001 Navigator Pump
from Agilent Technologies - Vacuum Products

The Turbo-V 1001 offers a pumping speed up to 1050 L/s in DN160, 200, and 250 installations. The high compression ratios, high foreline pressure tolerance, and maintenance-free operation make the Turbo-V 1001 a reliable, high-performance pump with a low-cost of ownership. The Turbo-V 1001 offers... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1907 to 2225
Turbomolecular vacuum pump unit -- HiCube Neo (desktop unit)
from Pfeiffer Vacuum, Inc.

User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Description: 100–120/200–240 V AC (±10 %), 50/60 Hz
  • Configuration: Individual Vacuum Pump
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
Turbo-V 1K-G Pump
from Agilent Technologies - Vacuum Products

The high-throughput Agilent Turbo-V 1K-G turbomolecular pump is a dedicated vacuum pumping system offering 1000 L/s pumping speed. The Turbo-V 1K-G is designed for industrial use, specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1547 to 2288
Turbomolecular vacuum pumps -- ATH 1600 MT
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 0.8711
Turbo-V 2300 TwisTorr Pump
from Agilent Technologies - Vacuum Products

The Turbo-V 2300 TwisTorr offers 2050 L/s pumping speed in DN250 installations. The high compression ratios allow very low base pressure, while high foreline pressure tolerance permits a broad selection of smaller primary pumps. Maintenance-free operation makes the Turbo-V 2300 TwisTorr a smart... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3178 to 4344
Turbomolecular vacuum pumps -- ATH 2300 MT
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 1.34
Turbo-V 2K-G Pump
from Agilent Technologies - Vacuum Products

The high-throughput turbomolecular pump, the Turbo-V 2K-G, is a dedicated vacuum pumping system offering 1600L/s pumping speed. The Turbo-V 2K-G is designed for industrial use specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2966 to 3390
Turbomolecular vacuum pumps -- ATH 2804 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 1.61
Turbo-V 3K-G Pump
from Agilent Technologies - Vacuum Products

The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of argon under high temperature... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4026 to 4662
Turbomolecular vacuum pumps -- ATH 4506 M
from Pfeiffer Vacuum, Inc.

High temperature and flow: Wide process range, high corrosion resistance Self-diagnostics: Built-in sensor for performance diagnostics, maintenance optimizations and external communications Economical: Optimized temperature management, low power and cooling water consumption, low cost of ownership [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 2.68
TwisTorr 305 FS Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 305 FS turbomolecular pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum Link app. The TwisTorr 305 FS turbo pump is ideal for academic research/particle accelerators (pump and... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 466 to 540
Turbomolecular vacuum pumps -- ATH 500 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 0.7505
TwisTorr 305 FSQ Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 305 FSQ high flow turbomolecular pump is ideal for research processes and industries using high gas flow. The TwisTorr 305 FSQ turbo pump features an optimized design and advanced connectivity options such as Bluetooth. This 300 L/s turbo pump can be driven wirelessly using the Vacuum... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 466 to 540
Turbomolecular vacuum pumps -- ATP 1603 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, excellent compression ratio for light gases Maintenance-free: No wearing parts... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 1.07
TwisTorr 305 SF Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 305 SF dual inlet turbomolecular pump is ideal for industries and original equipment manufacturers using high gas flow processes. The TwisTorr 305 SF turbo pump features an optimized design and advanced connectivity options, such as Bluetooth. This 300 L/s turbo pump can be driven... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 1.00E-10
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 466 to 540
Turbomolecular vacuum pumps -- ATP 2300 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, excellent compression ratio for light gases Maintenance-free: No wearing parts... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 3.00E-9
  • Configuration: Individual Vacuum Pump
  • Motor Power: 1.34
TwisTorr 305-IC SF Turbo Pump with Integrated Controller
from Agilent Technologies - Vacuum Products

The TwisTorr 305-IC SF turbomolecular pump with dual inlet and integrated controller is capable of communicating with the Vacuum Link app on your smartphone using near-field communication (NFC). Due to its small footprint, low vibration, and low noise level, this 300 L/s turbo pump is ideal for use... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 1.00E-10
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 466 to 540
Turbomolecular vacuum pumps -- HiPace 10 Neo
from Pfeiffer Vacuum, Inc.

Compact: Smallest turbomolecular vacuum pump on the market Reliable: Most robust turbomolecular vacuum pump on the market thanks to mechanical bearings Flexible: Automatic accessory detection, specially designed for mobile use, portable [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 3.75E-5
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.23 to 27.05
TwisTorr 305-IC Turbo Pump with Integrated Controller
from Agilent Technologies - Vacuum Products

The TwisTorr 305-IC turbomolecular pump with integrated controller is capable of communicating with the Vacuum Link app on your smartphone via near-field communication (NFC). Due to its small footprint, low vibration, and low noise level, this 300 L/s turbo pump is ideal for use in any analytical... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 466 to 540
Turbomolecular vacuum pumps -- HiPace 1200 with TC 1200
from Pfeiffer Vacuum, Inc.

Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Configuration: Individual Vacuum Pump
TwisTorr 305-ICQ Turbo Pump with Integrated Controller
from Agilent Technologies - Vacuum Products

The TwisTorr 305-ICQ high flow turbomolecular pump with integrated controller is ideal for research processes and industries using high gas flow. This 300 L/s pump features a small footprint, low vibration, and low noise level and is capable of communicating with the Vacuum Link app on your... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 1.00E-10
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 466 to 540
Turbomolecular vacuum pumps -- HiPace 1800 with TC 1200
from Pfeiffer Vacuum, Inc.

Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Configuration: Individual Vacuum Pump
TwisTorr 404 FS Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 404 FS offers 400 L/s pumping speed in DN100 installations, high compression ratios for light gases, and features the trademarked Agilent floating suspension (AFS), ensuring low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 720 to 1070
Turbomolecular vacuum pumps -- HiPace 2800 IT with TC 1200
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Innovative: Specially designed for ion implantation systems, optimized for pumping light gases Robust: Integrated heating system, suitable for harsh processes, reduced condensation, nickel-coated surfaces for... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
TwisTorr 704 FS Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 704 FS offers 700 L/s pumping speed in DN160 installations, high compression ratios for light gases, and its floating suspension (AFS) assures low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high foreline pressure tolerance, and... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1017 to 1398
Turbomolecular vacuum pumps -- HiPace 300 H with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Quiet: Low noise and vibration levels thanks to patented laser balancing technology High performance: Best compression ratio for light gases, perfectly suited for high and ultra-high vacuum applications [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
TwisTorr 74 FS Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the synergy between turbo technology and innovative TwisTorr drag stages. Its floating suspension enables low vibration... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 3.75E-10
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 88.99 to 127
Turbomolecular vacuum pumps -- HiPace 300 M with TM 700
from Pfeiffer Vacuum, Inc.

Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
TwisTorr 804 FS Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 804 FS offers 800 L/s pumping speed in DN200 & 250 installations, high compression ratios for light gases and its Agilent Floating Suspension (AFS) assures low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high foreline... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1028 to 1526
Turbomolecular vacuum pumps -- HiPace 300 P with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Easy maintenance: On-site bearing change, insensitive to process dust High performance: Specially designed for coating processes, optimized rotor/stator concept [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial
  • Configuration: Individual Vacuum Pump
TwisTorr 84 FS Turbo Pump
from Agilent Technologies - Vacuum Products

The TwisTorr 84 FS is a small, 80 L/s turbo pump offering extremely low partial pressures for light gases. The synergy between turbo technology and innovative TwisTorr drag stages results in a high compression ratio, ideal for research and development, UHV systems, and nuclear research. Its floating... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 3.75E-10
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 112 to 142
Turbomolecular vacuum pumps -- HiPace 300 Plus
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Low magnetic stray field: Ideal for high-sensitivity applications such as high-resolution electron microscopes Quiet: Low noise and vibration levels thanks to embedded bearing combined with patented laser balancing... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial; Scientific; Medical / Laboratory
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pumps -- HiPace 300 with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pumps -- HiPace 350, DN 100 ISO-K
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
EXT Compound Turbomolecular Vacuum Pump -- EXT556H
from Edwards Vacuum

The EXT556H incorporates our hybrid bearing and enhanced molecular drag pumping technologies with turbomolecular pump stages on a single rotor. The result is a highly reliable pump well suited to applications requiring excellent light gas performance and ultimate pressures <10-10 mbar. With the... [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 7.50E-10
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1059 to 1229
EMT Series Turbomolecular Pump -- EMT390
from EBARA Technologies, Inc.

The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 3
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 340 to 720
Compound Molecular Pump -- FF-100 / 110E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 233
EXT Compound Turbomolecular Vacuum Pump -- EXT75DX
from Edwards Vacuum

The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication compatible without TIC... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 3.75E-10 to 3.75E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 88.99 to 140
ET-WS Series Turbo Pump -- ET-1600WS
from EBARA Technologies, Inc.

The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 1.00E-6
  • Configuration: Combination
  • Pumping Speed: 636 to 3390
Compound Molecular Pump -- FF-160 / 620 NE
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1271
nEXT Turbomolecular Pump -- nEXT240D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Pumping Speed: 350 to 509
  • Configuration: Individual Vacuum Pump
  • Backing Pump: Backing Pump Required (Sold Separately)
Compound Molecular Pump -- FF-160 / 620E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice. Compact series allow for dry backing pumps [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1271
nEXT Turbomolecular Pump -- nEXT300D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Pumping Speed: 593 to 720
  • Configuration: Individual Vacuum Pump
  • Backing Pump: Backing Pump Required (Sold Separately)
Compound Molecular Pump -- FF-160 / 700E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1483
nEXT Turbomolecular Pump -- nEXT400D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Pumping Speed: 689 to 848
  • Configuration: Individual Vacuum Pump
  • Backing Pump: Backing Pump Required (Sold Separately)
Compound Molecular Pump -- FF-200 / 1200 NE
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2543
STP Turbomolecular Pump -- STP-L301
from Edwards Vacuum

Edwards STP-L301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 551 to 614
Compound Molecular Pump -- FF-200 / 1200E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2543
STP Turbomolecular Pump -- STP301
from Edwards Vacuum

Edwards STP301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. The STP301 has been approved for use by major equipment manufacturers in the scientific instrument, semiconductor and magnetic... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9 to 4.88E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 636
Compound Molecular Pump -- FF-200 / 1300E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2755
STP-XA Turbomolecular Pump -- STP-XA2703C
from Edwards Vacuum

The STP-XA2703C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4344 to 5615
Compound Molecular Pump -- FF-250 / 1600E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3390
STP-XA Turbomolecular Pump -- STP-XA3203C
from Edwards Vacuum

The STP-XA3203C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4873 to 6780
Oil-Free Turbomolecular Pumping Station -- FJ-700E
from Drytek Distribution

FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1483
STPA Turbomolecular Pump -- STPA1603C
from Edwards Vacuum

The small and powerful Edwards STPA1603C turbo-molecular pump has been designed using Edwards advanced rotor technology. This provides high throughput, maximum reliability and class leading performance which is demanded by the latest generation of semiconductor processes. Its half rack controller... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2543 to 3390
Turbomolecular Pump -- F-100 / 110E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 233
STPA Turbomolecular Pump -- STPA2203C
from Edwards Vacuum

Edwards STPA2203C is a new turbomolecular pump designed for use in semiconductor applications. It has advanced rotor technology that gives class-leading performance for maximum process flexibility. A new half rack controller gives additional space savings and incorporates d.c. drive technology for... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-7
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3602 to 4662
Turbomolecular Pump -- FF-250 / 1500E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3178
STPA Turbomolecular Pump -- STPA2503C
from Edwards Vacuum

The new Edwards STPA2503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space saving and class... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3390 to 5297
Turbomolecular Pump -- FF-400 / 3500E
from Drytek Distribution

These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features. Economical. Ceramic ball bearings. ISO/CF flange choice [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 7416
STPA Turbomolecular Pump -- STPA3503C
from Edwards Vacuum

The new Edwards STPA3503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space saving and class... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3390 to 7416
Turbomolecular Pumping Station -- FJ-110E
from Drytek Distribution

FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 233
Turbomolecular Pumping Station -- FJ-620E
from Drytek Distribution

FJ –620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &... [See More]

  • UHV / High Vacuum: Turbomolecular
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1271