Power Source: None High Vacuum Pumps

2 Results
Cryopump
from Cryo H&I Co.,Ltd.

Cryogenic vacuum pumps are pumps that form a vacuum by condensing or absorbing gases at extremely low temperatures. They are used as key facilities in semiconductor, display, space, quantum technology, and surface science fields that require "high vacuum (UHV) and ultra-high vacuum (XHV)". [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2966 to 76280
  • Ultimate Vacuum: 1.00E-8
  • UHV / High Vacuum: Cryogenic or Cryosorption
EMT Series Turbomolecular Pump -- EMT390
from EBARA Technologies, Inc.

The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 340 to 720
  • Ultimate Vacuum: 3
  • UHV / High Vacuum: Turbomolecular