Permanent Installation High Vacuum Pumps

27 Results
AX-65 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent AX-65 Oil diffusion pump is the smallest diffusion pump available in the market and the only pump that is air-cooled. Its vertical finned boiler and high power provide stable pumping and high helium pumping speed. This pump can be ordered with a cold cap or a dense baffle. The pump... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 138 to 191
  • Ultimate Vacuum: 4.88E-8 to 0.0029
  • UHV / High Vacuum: Diffusion or Vapor
HS-16 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-16 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 6000 L/s. With its fully optimized vapor jet, the robust boiler design and the thermal protection switches the pump will run without any maintenance for many years. It is available with 16 in. ASA or ISO... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 12713 to 15892
  • Ultimate Vacuum: 4.88E-8 to 9.75E-4
  • UHV / High Vacuum: Diffusion or Vapor
HS-2 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA inlet flange and with 120V... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 339 to 424
  • Ultimate Vacuum: 4.88E-8 to 0.0037
  • UHV / High Vacuum: Diffusion or Vapor
HS-20 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-20 Oil Diffusion Pump is a pump with a high throughput and high pumping speed of 10,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available with 20 in. ASA or ISO 630K... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 21189 to 26486
  • Ultimate Vacuum: 4.88E-8 to 0.0013
  • UHV / High Vacuum: Diffusion or Vapor
HS-32 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-32 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 32,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available with 32 in. ASA or ISO 800F... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 36657 to 45821
  • Ultimate Vacuum: 4.88E-8 to 0.0013
  • UHV / High Vacuum: Diffusion or Vapor
NHS-35 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent NHS-35 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 50,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available with 35 in. ASA or ISO 1000F... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 59329 to 74161
  • Ultimate Vacuum: 4.88E-8 to 0.0013
  • UHV / High Vacuum: Diffusion or Vapor
VHS-10 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-10 Diffusion Pump has a pumping speed of up to 3650 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, and a variety of voltages. The patented Bulge Contour increases gas capture and maintains lower pressure. All VHS series pumps have sight glass/fill and drain... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 7734 to 9662
  • Ultimate Vacuum: 4.88E-9 to 0.0015
  • UHV / High Vacuum: Diffusion or Vapor
VHS-250 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-250 Diffusion Pump has a pumping speed of up to 2125 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4503 to 5636
  • Ultimate Vacuum: 4.88E-9 to 0.0012
  • UHV / High Vacuum: Diffusion or Vapor
VHS-4 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-4 Diffusion Pump has a pumping speed of up to 750 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, with a variety of voltages. All VHS pumps have a stainless steel pump body and a sight glass/fill and drain assembly for continuous monitoring and easy... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1589 to 1992
  • Ultimate Vacuum: 4.88E-9 to 0.0020
  • UHV / High Vacuum: Diffusion or Vapor
VHS-400 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-400 Diffusion Pump has a pumping speed of up to 4500 L/s. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The patented Bulge Contour increases gas capture and maintains lower pressure. Finned boilers increase... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 9535 to 11919
  • Ultimate Vacuum: 4.88E-9 to 0.0014
  • UHV / High Vacuum: Diffusion or Vapor
VHS-6 Diffusion Pump
from Agilent Technologies - Vacuum Products

The VHS-6 Diffusion Pump has a pumping speed of up to 1550 L/s and can be ordered with ASA or ISO flanges, standard or extended cold caps, with a variety of voltages. All VHS series pumps have sight glass/fill and drain assemblies for continuous monitoring and easy maintenance of pump fluid. The... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3284 to 4089
  • Ultimate Vacuum: 4.88E-9 to 0.0015
  • UHV / High Vacuum: Diffusion or Vapor
ET-WS Series Turbo Pump -- ET-1600WS
from EBARA Technologies, Inc.

The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular... [See More]

  • Configuration: Combination
  • Pumping Speed: 636 to 3390
  • Ultimate Vacuum: 1.00E-6
  • UHV / High Vacuum: Turbomolecular
MODION® Modular Ion Pump -- C-0609M
from Kernco, Inc.

The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and manned space... [See More]

  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1.06
  • Ultimate Vacuum: 1.00E-8 to 1.00E-4
  • UHV / High Vacuum: Ion
Cryo Cooled Diffstak Vapor Pump -- CR100/300M
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 487 to 1907
  • Backing Pump: Backing Pump Required (Sold Separately)
High Vacuum Pump and Blower Package -- DuoVac-3000
from HullVac Pump Corporation

Whole package speed control, motor can be mounted on either side [See More]

  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 300 to 2765
  • Ultimate Vacuum: 10
  • Backing Pump: Cooling Booster/Backing Pump
Cryo Cooled Diffstak Vapor Pump -- CR100/300P
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 487 to 1907
  • Backing Pump: Backing Pump Required (Sold Separately)
Cryo Cooled Diffstak Vapor Pump -- CR160/700M
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 1271 to 4238
  • Backing Pump: Backing Pump Required (Sold Separately)
Cryo Cooled Diffstak Vapor Pump -- CR160/700P
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 1271 to 4238
  • Backing Pump: Backing Pump Required (Sold Separately)
Cryo Cooled Diffstak Vapor Pump -- CR250/2000M
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 3602 to 12713
  • Backing Pump: Backing Pump Required (Sold Separately)
Cryo Cooled Diffstak Vapor Pump -- CR250/2000P
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 3602 to 12713
  • Backing Pump: Backing Pump Required (Sold Separately)
Cryo Cooled Diffstak Vapor Pump -- CR63/150M
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 254 to 403
  • Backing Pump: Backing Pump Required (Sold Separately)
Cryo Cooled Diffstak Vapor Pump -- CR63/150P
from Edwards Vacuum

The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 254 to 403
  • Backing Pump: Backing Pump Required (Sold Separately)
EXT Compound Turbomolecular Vacuum Pump -- EXT75DX
from Edwards Vacuum

The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication compatible without TIC... [See More]

  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 88.99 to 140
  • Ultimate Vacuum: 3.75E-10 to 3.75E-8
  • UHV / High Vacuum: Turbomolecular
HT Series -- HT10
from Edwards Vacuum

The HT high throughput series is the pinnacle of our diffusion pump knowledge with technology aimed specifically at industrial users. Edwards HT10 (ANSI10/ISO320 inlet) diffusion pump is designed for all light and heavy duty industrial applications. The robust construction gives high pumping speed... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 6357 to 9853
  • Backing Pump: Backing Pump Required (Sold Separately)
nEXT Turbomolecular Pump -- nEXT240D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular; Molecular Drag
  • Pumping Speed: 350 to 509
  • Backing Pump: Backing Pump Required (Sold Separately)
Standard Diffstak Vapor Pump -- 63/150M
from Edwards Vacuum

The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 63 (ISO63 inlet) design has been proven over many... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 286 to 424
  • Backing Pump: Backing Pump Required (Sold Separately)
Unvalved Diffstak Vapor Pump -- 63/150C
from Edwards Vacuum

The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 63 (ISO63 inlet) design has been proven over many... [See More]

  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
  • Pumping Speed: 318 to 477
  • Backing Pump: Backing Pump Required (Sold Separately)