OEM Controller / Control Panel High Vacuum Pumps
from Drytek Distribution
FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1483
- Ultimate Vacuum: 4.50E-10 to 4.50E-9
- UHV / High Vacuum: Turbomolecular
from EBARA Technologies, Inc.
The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 340 to 720
- Ultimate Vacuum: 3
- UHV / High Vacuum: Turbomolecular
from Drytek Distribution
FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 233
- Ultimate Vacuum: 4.50E-9 to 4.50E-8
- UHV / High Vacuum: Turbomolecular
from Drytek Distribution
FJ –620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &... [See More]
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1271
- Ultimate Vacuum: 4.50E-10 to 4.50E-9
- UHV / High Vacuum: Turbomolecular