Analytical / Scientific High Vacuum Pumps

34 Results
AX-65 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent AX-65 Oil diffusion pump is the smallest diffusion pump available in the market and the only pump that is air-cooled. Its vertical finned boiler and high power provide stable pumping and high helium pumping speed. This pump can be ordered with a cold cap or a dense baffle. The pump... [See More]

  • Application: Industrial; Scientific; Manufacturing; Semiconductor
  • Ultimate Vacuum: 4.88E-8 to 0.0029
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 138 to 191
Scroll vacuum pump -- HiScroll 46
from Pfeiffer Vacuum, Inc.

High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0053
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 25.28
HS-2 Diffusion Pump
from Agilent Technologies - Vacuum Products

The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with an ASA inlet flange and with 120V... [See More]

  • Application: Industrial; Scientific; Manufacturing; Semiconductor
  • Ultimate Vacuum: 4.88E-8 to 0.0037
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 339 to 424
Scroll vacuum pumps -- HiScroll 12
from Pfeiffer Vacuum, Inc.

High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0045
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 7.11
Ion CombiNEG 150-1000/2000 Pump
from Agilent Technologies - Vacuum Products

The Agilent Ion CombiNEG 150-1000 and 150-2000 pumps integrate high-capacity D1000 or D2000 non-evaporable getter cartridges inside the 150 L/s VacIon pump. The StarCell or diode ion pump provides high pumping speed for argon and other residual noble gases, while the NEG cartridge provides high... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 265
Turbomolecular vacuum pump -- HiPace 30 Neo
from Pfeiffer Vacuum, Inc.

Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 42.34 to 67.62
Ion CombiNEG 40-400 Pump
from Agilent Technologies - Vacuum Products

The Agilent Ion CombiNEG 40-400 integrates the high-capacity D400-2 non-evaporable cartridge inside the 40 L/s VacIon pump. The NEG cartridge provides extra pumping speed for active gases (up to 400 L/s hydrogen) and the StarCell ion pump provides high pumping speed for argon and other residual... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 82.64
Turbomolecular vacuum pump unit -- HiCube Neo (desktop unit)
from Pfeiffer Vacuum, Inc.

User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
  • Description: 100–120/200–240 V AC (±10 %), 50/60 Hz
Miniature Ion Pump
from Agilent Technologies - Vacuum Products

Agilent Miniature VacIon pumps, often called appendage ion pumps, are offered in a diode or noble diode configuration and provide a pumping speed of 0.4 L/s. These small ion pumps are lightweight, emit a very low magnetic field, and have a maximum baking temperature of 400 °C. Since the... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.8476
Turbomolecular vacuum pumps -- HiPace 10 Neo
from Pfeiffer Vacuum, Inc.

Compact: Smallest turbomolecular vacuum pump on the market Reliable: Most robust turbomolecular vacuum pump on the market thanks to mechanical bearings Flexible: Automatic accessory detection, specially designed for mobile use, portable [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Ultimate Vacuum: 3.75E-5
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.23 to 27.05
VacIon 10 L/s Pump
from Agilent Technologies - Vacuum Products

Agilent VacIon 10 L/s pumps feature a noble gas optimized diode or noble diode configuration with a high efficiency for residual gases such as hydrogen. These pumps are commonly used in applications where the added pumping speed and ability to handle noble gas loads are important, but a compact size... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 21.19
Turbomolecular vacuum pumps -- HiPace 300 Plus
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Low magnetic stray field: Ideal for high-sensitivity applications such as high-resolution electron microscopes Quiet: Low noise and vibration levels thanks to embedded bearing combined with patented laser balancing... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon 2 L/s Pump
from Agilent Technologies - Vacuum Products

Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2 L/s ion pumps are also used in a wide range of applications in sensitive compact systems or with... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.24
Turbomolecular vacuum pumps -- HiPace 300 with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 1000 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and gravitational wave interferometers. This pump is available with three types of elements. Diode elements are for... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2331
Turbomolecular vacuum pumps -- HiPace 400 with TC 400 24 V
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Power; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 150 Combination Pump
from Agilent Technologies - Vacuum Products

The CombiTSP 150 integrates the VacIon 150 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultrahigh and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 1293 to 2924
Turbomolecular vacuum pumps -- HiPace 700 with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases High performance: Optimized rotor geometry, enhanced gas load handling [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 150 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6 ² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are for... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 318
Turbomolecular vacuum pumps -- HiPace 80 Neo with TC 80
from Pfeiffer Vacuum, Inc.

Robust: Integrated rotor temperature measurement system, reliable performance throughout complete thermal operating range Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications Flexible: Easy integration even into... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 20 Pump
from Agilent Technologies - Vacuum Products

The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy. This pump is available with a diode... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 57.21
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 1.6
from Pfeiffer Vacuum, Inc.

High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Ultimate Vacuum: 0.0023
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.8820
VacIon Plus 200 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10 –8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are crucial. The pump undergoes a vacuum firing process to minimize hydrogen outgassing. Available with three types of elements. [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 424
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12
from Pfeiffer Vacuum, Inc.

High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0023
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 6.94
Air Cooled Diffusion Pump -- EO50/60
from Edwards Vacuum

The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in desk top or mobile... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 57.21 to 148
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor
Oil-Free Turbomolecular Pumping Station -- FJ-700E
from Drytek Distribution

FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]

  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1483
nEXT Turbomolecular Pump -- nEXT240D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • Application: Scientific
  • Pumping Speed: 350 to 509
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular; Molecular Drag
Turbomolecular Pumping Station -- FJ-110E
from Drytek Distribution

FJ –100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other vacuum... [See More]

  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Ultimate Vacuum: 4.50E-9 to 4.50E-8
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 233
nEXT Turbomolecular Pump -- nEXT300D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • Application: Scientific
  • Pumping Speed: 593 to 720
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular; Molecular Drag
Turbomolecular Pumping Station -- FJ-620E
from Drytek Distribution

FJ –620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research &... [See More]

  • Application: Industrial; Scientific; Semiconductor; Accelerator, Surface Analyses, Plasma
  • Ultimate Vacuum: 4.50E-10 to 4.50E-9
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1271
nEXT Turbomolecular Pump -- nEXT400D
from Edwards Vacuum

Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo... [See More]

  • Application: Scientific
  • Pumping Speed: 689 to 848
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular; Molecular Drag
STP Turbomolecular Pump -- STP-L301
from Edwards Vacuum

Edwards STP-L301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. [See More]

  • Application: Industrial; Scientific; Semiconductor; Ultrahigh Vacuum Applications
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 551 to 614
STPA Turbomolecular Pump -- STPA2503C
from Edwards Vacuum

The new Edwards STPA2503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space saving and class... [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3390 to 5297
STPA Turbomolecular Pump -- STPA3503C
from Edwards Vacuum

The new Edwards STPA3503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space saving and class... [See More]

  • Application: Industrial; Scientific; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 3390 to 7416