Vacuum Gauge High Vacuum Pumps
2 Results
MODION® Modular Ion Pump -- C-0609M
from Kernco, Inc.
from Kernco, Inc.
The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and manned space... [See More]
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1.06
- Ultimate Vacuum: 1.00E-8 to 1.00E-4
- UHV / High Vacuum: Ion
Oil-Free Turbomolecular Pumping Station -- FJ-700E
from Drytek Distribution
from Drytek Distribution
FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1483
- Ultimate Vacuum: 4.50E-10 to 4.50E-9
- UHV / High Vacuum: Turbomolecular