Power Generation High Vacuum Pumps

10 Results
Multi-stage roots vacuum pumps -- ACP 15
from Pfeiffer Vacuum, Inc.

Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Ultimate Vacuum: 0.2251
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.23
Multi-stage roots vacuum pumps -- ACP 90
from Pfeiffer Vacuum, Inc.

Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Ultimate Vacuum: 0.1200
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 51.74
Scroll vacuum pump -- HiScroll 46
from Pfeiffer Vacuum, Inc.

High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0053
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 25.28
Scroll vacuum pumps -- HiScroll 12
from Pfeiffer Vacuum, Inc.

High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0045
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 7.11
Turbomolecular vacuum pump unit -- HiCube Neo (desktop unit)
from Pfeiffer Vacuum, Inc.

User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
  • Description: 100–120/200–240 V AC (±10 %), 50/60 Hz
Turbomolecular vacuum pumps -- HiPace 300 with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pumps -- HiPace 400 with TC 400 24 V
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Power; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pumps -- HiPace 700 with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases High performance: Optimized rotor geometry, enhanced gas load handling [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pumps -- HiPace 80 Neo with TC 80
from Pfeiffer Vacuum, Inc.

Robust: Integrated rotor temperature measurement system, reliable performance throughout complete thermal operating range Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications Flexible: Easy integration even into... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12
from Pfeiffer Vacuum, Inc.

High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0023
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 6.94