Packaging High Vacuum Pumps

2 Results
Kinney® Close Coupled Mechanical Booster Vacuum Pump -- Model CC4015
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily... [See More]

  • Application: Industrial; Packaging
  • Ultimate Vacuum: 60
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 300
Kinney® Mechanical Booster Vacuum Pump -- Model CB1630
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® CB Compact Booster Systems combine the features of Kinney KT ™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,... [See More]

  • Application: Industrial; Packaging
  • Ultimate Vacuum: 4 to 6
  • Configuration: Vacuum Pump System or Station
  • Pumping Speed: 1600