Single Stage High Vacuum Pumps
3 Results
EMT Series Turbomolecular Pump -- EMT390
from EBARA Technologies, Inc.
from EBARA Technologies, Inc.
The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]
- Pump Stages: Single Stage
- Ultimate Vacuum: 3
- Configuration: Individual Vacuum Pump
- Pumping Speed: 340 to 720
High Vacuum Pump and Blower Package -- DuoVac-3000
from HullVac Pump Corporation
from HullVac Pump Corporation
Whole package speed control, motor can be mounted on either side [See More]
- Pump Stages: Single Stage
- Ultimate Vacuum: 10
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 300 to 2765
ET-WS Series Turbo Pump -- ET-1600WS
from EBARA Technologies, Inc.
from EBARA Technologies, Inc.
The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular... [See More]
- Pump Stages: Single Stage
- Ultimate Vacuum: 1.00E-6
- Configuration: Combination
- Pumping Speed: 636 to 3390