Medical / Laboratory High Vacuum Pumps

38 Results
Ion CombiNEG 150-1000/2000 Pump
from Agilent Technologies - Vacuum Products

The Agilent Ion CombiNEG 150-1000 and 150-2000 pumps integrate high-capacity D1000 or D2000 non-evaporable getter cartridges inside the 150 L/s VacIon pump. The StarCell or diode ion pump provides high pumping speed for argon and other residual noble gases, while the NEG cartridge provides high... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 265
Multi-stage roots vacuum pumps -- ACP 15
from Pfeiffer Vacuum, Inc.

Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Ultimate Vacuum: 0.2251
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.23
Ion CombiNEG 40-400 Pump
from Agilent Technologies - Vacuum Products

The Agilent Ion CombiNEG 40-400 integrates the high-capacity D400-2 non-evaporable cartridge inside the 40 L/s VacIon pump. The NEG cartridge provides extra pumping speed for active gases (up to 400 L/s hydrogen) and the StarCell ion pump provides high pumping speed for argon and other residual... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 82.64
Multi-stage roots vacuum pumps -- ACP 90
from Pfeiffer Vacuum, Inc.

Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • Ultimate Vacuum: 0.1200
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 51.74
Miniature Ion Pump
from Agilent Technologies - Vacuum Products

Agilent Miniature VacIon pumps, often called appendage ion pumps, are offered in a diode or noble diode configuration and provide a pumping speed of 0.4 L/s. These small ion pumps are lightweight, emit a very low magnetic field, and have a maximum baking temperature of 400 °C. Since the... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 0.8476
Scroll vacuum pump -- HiScroll 46
from Pfeiffer Vacuum, Inc.

High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest and lightest... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0053
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 25.28
VacIon 10 L/s Pump
from Agilent Technologies - Vacuum Products

Agilent VacIon 10 L/s pumps feature a noble gas optimized diode or noble diode configuration with a high efficiency for residual gases such as hydrogen. These pumps are commonly used in applications where the added pumping speed and ability to handle noble gas loads are important, but a compact size... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 21.19
Scroll vacuum pumps -- HiScroll 12
from Pfeiffer Vacuum, Inc.

High performance: Excellent performance when evacuating against atmosphere, constantly high pumping speeds, short cycle times Quiet: Low noise and vibration levels, ideal for use in noise-sensitive working environments Low operating costs: More than 50% lower energy consumption compared to... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • Ultimate Vacuum: 0.0045
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 7.11
VacIon 2 L/s Pump
from Agilent Technologies - Vacuum Products

Agilent VacIon 2 L/s pumps offer effective and vibration-free UHV pumping for maintaining microwave and radio frequency tubes over the operational life of the device. These small, diode element, 2 L/s ion pumps are also used in a wide range of applications in sensitive compact systems or with... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 4.24
Turbomolecular vacuum pump -- HiPace 30 Neo
from Pfeiffer Vacuum, Inc.

Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Ultimate Vacuum: 7.50E-8
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 42.34 to 67.62
VacIon Plus 1000 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 1000 L/s pump provides exceptional speed for large systems. Used where ultra high and extreme high vacuum are crucial, it is the choice for particle accelerators and gravitational wave interferometers. This pump is available with three types of elements. Diode elements are for... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 2331
Turbomolecular vacuum pump unit -- HiCube Neo (desktop unit)
from Pfeiffer Vacuum, Inc.

User-friendly: 7" color touch display for intuitive operation, plug &pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
  • Description: 100–120/200–240 V AC (±10 %), 50/60 Hz
VacIon Plus 150 Combination Pump
from Agilent Technologies - Vacuum Products

The CombiTSP 150 integrates the VacIon 150 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultrahigh and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 1293 to 2924
Turbomolecular vacuum pumps -- ATH 1600 MT
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 4.50E-9
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular
VacIon Plus 150 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6 ² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are for... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 318
Turbomolecular vacuum pumps -- ATH 2300 MT
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 4.50E-9
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular
VacIon Plus 20 Pump
from Agilent Technologies - Vacuum Products

The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy. This pump is available with a diode... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 57.21
Turbomolecular vacuum pumps -- ATH 500 M
from Pfeiffer Vacuum, Inc.

Quiet: Low noise and vibration levels, perfectly suited for vibration-sensitive applications in semiconductor manufacturing processes and analytical instrumentation Flexible: Compatible with a variety of backing pumps, MT version with integrated heating system for demanding chemical conditions,... [See More]

  • Application: Industrial; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-9
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Turbomolecular
VacIon Plus 200 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 200 L/s pump delivers faster pumpdown (peak pumping speed: 10 –8 mbar) due to an optimized magnetic field and is ideal where UHV and XHV conditions are crucial. The pump undergoes a vacuum firing process to minimize hydrogen outgassing. Available with three types of elements. [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 424
Turbomolecular vacuum pumps -- HiPace 10 Neo
from Pfeiffer Vacuum, Inc.

Compact: Smallest turbomolecular vacuum pump on the market Reliable: Most robust turbomolecular vacuum pump on the market thanks to mechanical bearings Flexible: Automatic accessory detection, specially designed for mobile use, portable [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Ultimate Vacuum: 3.75E-5
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 8.23 to 27.05
VacIon Plus 300 Combination Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 300 L/s pump provides high pumping speed in a moderate footprint and weight and is used in laboratories where ultrahigh and extreme high vacuum conditions are crucial. This pump is available with three types of elements. Diode elements are for general-purpose UHV and XHV applications... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 1526 to 3348
Turbomolecular vacuum pumps -- HiPace 1200 with TC 1200
from Pfeiffer Vacuum, Inc.

Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]

  • Application: Industrial; Medical / Laboratory; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 300 Pump
from Agilent Technologies - Vacuum Products

The CombiTSP 300 integrates the VacIon 300 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultra high and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 636
Turbomolecular vacuum pumps -- HiPace 1800 with TC 1200
from Pfeiffer Vacuum, Inc.

Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases [See More]

  • Application: Industrial; Medical / Laboratory; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 40 Pump
from Agilent Technologies - Vacuum Products

The Agilent VacIon Plus 40 pump is a medium-sized 40 L/s ion pump for use in general-purpose UHV and XHV systems for evacuating electron devices, scanning electron microscopes (SEM), and in academic and high-energy physics (HEP) research. This pump delivers stable vacuum and low leakage current,... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 84.76
Turbomolecular vacuum pumps -- HiPace 300 M with TM 700
from Pfeiffer Vacuum, Inc.

Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 500 Combination Pump
from Agilent Technologies - Vacuum Products

The CombiTSP 500 integrates the VacIon 500 L/s pump, TSP cartridge, and TSP cryopanel to increase pumping speed in the same footprint. The gettering properties of the TSP cartridge deliver faster pump down to ultra high and extreme high vacuum (UHV/XHV) enabling lower ultimate base pressure. The... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump; Combination
  • Pumping Speed: 1865 to 4089
Turbomolecular vacuum pumps -- HiPace 300 Plus
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Low magnetic stray field: Ideal for high-sensitivity applications such as high-resolution electron microscopes Quiet: Low noise and vibration levels thanks to embedded bearing combined with patented laser balancing... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 500 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 500 L/s pump provides exceptional pumping speed for larger applications. Used where ultrahigh and extreme high vacuum conditions are crucial, it is the pump of choice for particle accelerators and interferometers. This pump is available with three types of elements. Diode elements... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1059
Turbomolecular vacuum pumps -- HiPace 300 with TC 110
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications High performance: Optimized rotor geometry, enhanced gas load... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 55 Pump
from Agilent Technologies - Vacuum Products

The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and obtaining UHV pressures in particle accelerators, synchrotron rings, and surface analysis... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 127
Turbomolecular vacuum pumps -- HiPace 400 with TC 400 24 V
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High performance: Optimized rotor geometry, enhanced gas load handling High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Power; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 75 Pump
from Agilent Technologies - Vacuum Products

The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber applications... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 159
Turbomolecular vacuum pumps -- HiPace 700 M with TM 700
from Pfeiffer Vacuum, Inc.

Reliable: Hydrocarbon-free, automatic sensor calibration during operation Quiet: Low noise and vibration levels Maintenance-free: Electromagnetic suspension protecting rotor from premature wear, continuous rotor imbalance compensation [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
VacIon Plus 800 Pump
from Agilent Technologies - Vacuum Products

The VacIon Plus 800 L/s pump provides exceptional speed for large systems. Used where ultrahigh and extreme high vacuum are crucial, it is the choice for particle accelerators and large interferometers. This 800 L/s ion pump has StarCell elements, which handle a high amount of noble gases and... [See More]

  • Application: Scientific; Medical / Laboratory; Semiconductor
  • Ultimate Vacuum: 7.50E-11
  • Configuration: Individual Vacuum Pump
  • Pumping Speed: 1377
Turbomolecular vacuum pumps -- HiPace 700 with TC 400
from Pfeiffer Vacuum, Inc.

Reliable: Best-in-class hybrid bearing technology, superior bearing lubrication for long life cycle High gas throughput: High pumping speed, compatible with a variety of backing pumps, high compression for light gases High performance: Optimized rotor geometry, enhanced gas load handling [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
Turbomolecular vacuum pumps -- HiPace 80 Neo with TC 80
from Pfeiffer Vacuum, Inc.

Robust: Integrated rotor temperature measurement system, reliable performance throughout complete thermal operating range Quiet: Low noise and vibration levels thanks to patented laser balancing technology, perfectly suited for vibration-sensitive applications Flexible: Easy integration even into... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
  • UHV / High Vacuum: Turbomolecular
  • Configuration: Individual Vacuum Pump
Air Cooled Diffusion Pump -- EO50/60
from Edwards Vacuum

The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in desk top or mobile... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 57.21 to 148
  • Configuration: Individual Vacuum Pump
  • UHV / High Vacuum: Diffusion or Vapor