Direct Drive High Vacuum Pumps
from FIPA Inc.
High reliability and low maintenance costs due to simple assembly. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. Universal motor according to IE class 2 with wide voltage spectrum for... [See More]
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Description: Delta: 230 (265) V Star: 400 (460) V
from DEKKER Vacuum Technologies
RVR002H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Ultimate Vacuum: 0.0750
- Mechanical: Rotary Vane
- Pumping Speed: 1.4
- Motor Power: 0.2500
from Edwards Vacuum
The EXT556H incorporates our hybrid bearing and enhanced molecular drag pumping technologies with turbomolecular pump stages on a single rotor. The result is a highly reliable pump well suited to applications requiring excellent light gas performance and ultimate pressures <10-10 mbar. With the... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 1059 to 1229
- Ultimate Vacuum: 7.50E-10
- UHV / High Vacuum: Turbomolecular; Molecular Drag
from HullVac Pump Corporation
Whole package speed control, motor can be mounted on either side [See More]
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 300 to 2765
- Ultimate Vacuum: 10
- Backing Pump: Cooling Booster/Backing Pump
from FIPA Inc.
High reliability and low maintenance costs owing to simple design. Universal application: Continuous operation at different vacuum levels. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the... [See More]
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Description: 220 - 240 V; Delta: 220-255 V (220-266 V ) Star: 380-440 V (380-460 V)
from DEKKER Vacuum Technologies
RVR002M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Ultimate Vacuum: 0.7500
- Mechanical: Rotary Vane
- Pumping Speed: 2
- Motor Power: 0.2500
from Edwards Vacuum
The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication compatible without TIC... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 88.99 to 140
- Ultimate Vacuum: 3.75E-10 to 3.75E-8
- UHV / High Vacuum: Turbomolecular
from FIPA Inc.
High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. DT.60C-3: Universal motor according to IE class 2 with wide voltage spectrum for... [See More]
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Description: Delta: 230 (265) V Star: 400 (460) V
from DEKKER Vacuum Technologies
RVR003H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Ultimate Vacuum: 0.0075
- Mechanical: Rotary Vane
- Pumping Speed: 3
- Motor Power: 0.5000
from Edwards Vacuum
Edwards STP301 is for use in electron microscopes and semiconductor applications. Edwards rotor technology gives class-leading performance for maximum process flexibility. The STP301 has been approved for use by major equipment manufacturers in the scientific instrument, semiconductor and magnetic... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 636
- Ultimate Vacuum: 7.50E-9 to 4.88E-8
- UHV / High Vacuum: Turbomolecular
from FIPA Inc.
High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Cooling with powerful fan at the rear of the motor. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating... [See More]
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Description: 220 - 240 V; Delta: 220-255 V (220-266 V ) Star: 380-440 V (380-460 V)
from DEKKER Vacuum Technologies
RVR003M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Ultimate Vacuum: 0.0750
- Mechanical: Rotary Vane
- Pumping Speed: 3
- Motor Power: 0.5000
from Edwards Vacuum
The STP-XA2703C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4344 to 5615
- Ultimate Vacuum: 7.50E-8
- UHV / High Vacuum: Turbomolecular
from FIPA Inc.
Very high final vacuum level. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
- Pumping Speed: 2.9 to 3.5
- Lubrication Style: Oil-flooded
from DEKKER Vacuum Technologies
RVR006H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Ultimate Vacuum: 0.0075
- Mechanical: Rotary Vane
- Pumping Speed: 6
- Motor Power: 0.5000
from Edwards Vacuum
The STP-XA3203C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh processes,... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 4873 to 6780
- Ultimate Vacuum: 7.50E-8
- UHV / High Vacuum: Turbomolecular
from FIPA Inc.
Very high final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Elastic motor coupling effectively absorbs shocks. [See More]
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
- Pumping Speed: 61.8 to 180
- Lubrication Style: Oil-flooded
from DEKKER Vacuum Technologies
RVR006M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Ultimate Vacuum: 0.0750
- Mechanical: Rotary Vane
- Pumping Speed: 6
- Motor Power: 0.5000
from Edwards Vacuum
The small and powerful Edwards STPA1603C turbo-molecular pump has been designed using Edwards advanced rotor technology. This provides high throughput, maximum reliability and class leading performance which is demanded by the latest generation of semiconductor processes. Its half rack controller... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 2543 to 3390
- Ultimate Vacuum: 7.50E-8
- UHV / High Vacuum: Turbomolecular