Benchtop High Vacuum Pumps
from Edwards Vacuum
The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in desk top or mobile... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 57.21 to 148
- Backing Pump: Backing Pump Required (Sold Separately)
from EBARA Technologies, Inc.
The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]
- Configuration: Individual Vacuum Pump
- Pumping Speed: 340 to 720
- Ultimate Vacuum: 3
- UHV / High Vacuum: Turbomolecular
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 487 to 1907
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 487 to 1907
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 1271 to 4238
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 1271 to 4238
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 3602 to 12713
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 3602 to 12713
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a manually operated... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 254 to 403
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The Diffstak design has been proven over many years with thousands of pumps installed. The cryo-cooled versions (CR - model pumps) have a liquid nitrogen cooled baffle supplied from a reservoir attached to the pump and are intended for pumping heavy vapor loads. This pump has a pneumatically... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 254 to 403
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 100 (ISO100 inlet) design has been proven over... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 593 to 1059
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 100 (ISO100 inlet) design has been proven over... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 593 to 1059
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 160 (ISO160 inlet) design has been proven over... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 1483 to 2755
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 63 (ISO63 inlet) design has been proven over many... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 286 to 424
- Backing Pump: Backing Pump Required (Sold Separately)
from Edwards Vacuum
The compact water-cooled Diffstak pumps with an integral cooled baffle offer exceptionally clean pumping with very low backstreaming, reduced outgassing, and a reduction in the number of elastomer seals required for installation. The Edwards Diffstak 63 (ISO63 inlet) design has been proven over many... [See More]
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Diffusion or Vapor
- Pumping Speed: 318 to 477
- Backing Pump: Backing Pump Required (Sold Separately)