Dry / Oil-less High Vacuum Pumps
from Drytek Distribution
FJ –700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement ,valves and pipelines. Applications: surface... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 4.50E-10 to 4.50E-9
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1483
from Edwards Vacuum
The new compact EPX180 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX180 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 7.50E-5
- Configuration: Individual Vacuum Pump
- Pumping Speed: 99.96
from Kernco, Inc.
The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and manned space... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 1.00E-8 to 1.00E-4
- Configuration: Vacuum Pump System or Station
- Pumping Speed: 1.06
from EBARA Technologies, Inc.
The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The temperature... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 3
- Configuration: Individual Vacuum Pump
- Pumping Speed: 340 to 720
from FIPA Inc.
High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. DT.60C-3: Universal motor according to IE class 2 with wide voltage spectrum for... [See More]
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Configuration: Individual Vacuum Pump
- Description: Delta: 230 (265) V Star: 400 (460) V
from Edwards Vacuum
The new compact EPX180 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX180 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 7.50E-5
- Configuration: Individual Vacuum Pump
- Pumping Speed: 99.96
from EBARA Technologies, Inc.
The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3 Torr. The ET-WS Series turbomolecular... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 1.00E-6
- Configuration: Combination
- Pumping Speed: 636 to 3390
from FIPA Inc.
High reliability and low maintenance costs due to simple assembly. Universal application: Continuous operation at different vacuum levels. Compact design due to robust protective housing that also reduces the sound level. Universal motor according to IE class 2 with wide voltage spectrum for... [See More]
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Configuration: Individual Vacuum Pump
- Description: Delta: 230 (265) V Star: 400 (460) V
from Edwards Vacuum
The new compact EPX180 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX180 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 7.50E-5
- Configuration: Individual Vacuum Pump
- Pumping Speed: 99.96
from FIPA Inc.
High reliability and low maintenance costs owing to simple design. Universal application: Continuous operation at different vacuum levels. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the... [See More]
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Configuration: Individual Vacuum Pump
- Description: 220 - 240 V; Delta: 220-255 V (220-266 V ) Star: 380-440 V (380-460 V)
from Edwards Vacuum
The new compact EPX500 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX500 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 7.50E-7
- Configuration: Individual Vacuum Pump
- Pumping Speed: 294
from FIPA Inc.
High reliability and low maintenance costs due to simple design. Universal application: Continuous operation at different vacuum levels. Cooling with powerful fan at the rear of the motor. Compact design and low weight. Oil-free vacuum pumps are available from FIPA as oil-free and operating... [See More]
- Lubrication Style: Dry or Oil-less
- Mechanical: Rotary Vane
- Configuration: Individual Vacuum Pump
- Description: 220 - 240 V; Delta: 220-255 V (220-266 V ) Star: 380-440 V (380-460 V)
from Edwards Vacuum
The new compact EPX500 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX500 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range, the modular... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 7.50E-7
- Configuration: Individual Vacuum Pump
- Pumping Speed: 294
from Edwards Vacuum
The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication compatible without TIC... [See More]
- Lubrication Style: Dry or Oil-less
- Ultimate Vacuum: 3.75E-10 to 3.75E-8
- Configuration: Individual Vacuum Pump
- Pumping Speed: 88.99 to 140