Analog Display Battery Chargers

2 Results
F3 Three Phase Filtered Battery Charger -- F3120-100
from Stored Energy Systems/SENS

Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]

  • Display: Analog
  • Power Source: AC; 208-480 VAC
  • Charger Type: Industrial / Plant Automation and Control; Telecom
  • Input Voltage: 480
LC Engine Start, Unfiltered Charger -- LC-12-500-2
from Stored Energy Systems/SENS

SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly chargers – including high... [See More]

  • Display: Analog
  • Power Source: AC; 115 VAC
  • Charger Type: Engine Start
  • Input Voltage: 115