Nickel-Cadmium Battery Chargers

20 Results
ABC 12/100
from Micropower LLC

ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency. [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell); Ni-Cd
  • Input Voltage: 90 to 255
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 100.0
ABC 12/40
from Micropower LLC

ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency. [See More]

  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell); Ni-Cd
  • Current: 40.0
  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 12.0
C/10 NiCad & NiMH Charger -- N**N04R
from Astrodyne Corporation

Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the... [See More]

  • Battery Type / Chemistry: Ni-Cd; Ni-MH
  • Power Source: AC; 100, 120, 230, 115/230 VAC
  • Charger Type: General Purpose; Computer/Mobile; Medical
  • Input Voltage: 120
Float Battery Charger -- BC-1000
from Eagle Eye Power Solutions, LLC

The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive and negative ground... [See More]

  • Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA); Ni-Cd
  • Power Source: AC
  • Charger Type: Electrical Utility Industry
  • Frequency: 50 to 60
Chargers, Automotive -- DC1822
from Makita USA, Inc.

Chargers // Automotive [See More]

  • Battery Type / Chemistry: Ni-Cd; Ni-MH
  • Power Source: AC
  • Charger Type: Power tools
  • Output Voltage: 7.2 to 18.0
EnerGenius IQ Dual Microprocessor Rectifier / Battery Charger -- Q Series
from Stored Energy Systems/SENS

SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]

  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
  • Power Source: AC; 120, 208, 240, 480, 60 Hz
  • Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
  • Input Voltage: 480
NiCD Wide Range Battery Charger -- BCM-*-306-060-00-03K
from SL Power Electronics Corp.

A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile medical... [See More]

  • Battery Type / Chemistry: Ni-Cd
  • Power Source: AC
  • Charger Type: General Purpose
  • Input Voltage: 100 to 250
I-101 Desktop Quick Charger for ICOM BP264 etc. (Ni-Cd, Ni-MH) -- I-101
from Prostar Batteries

Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery) [See More]

  • Battery Type / Chemistry: Ni-Cd
  • Cell Size: Battery Packs
  • Charger Type: Computer/Mobile
NDX40 NiCd Battery Charger
from Xenotronix, Inc.

The NDX40 is a precision constant current quick charger that uses negative-delta-V detection to terminate the charge. When charging is complete, the current is pulsed to maintain the battery with a full charge and to avoid cell degradation due to dendritic (crystalline) growths. The precision... [See More]

  • Battery Type / Chemistry: Ni-Cd
  • Input Voltage: 115 to 230
  • Power Source: AC
  • Frequency: 50 to 60
Single Cell Battery Management System, GBMS
from GUTOR Electronic LLC

The GUTOR battery management system ensures that batteries are always optimally charged and ready for use. This system, in withdrawable unit design, which is operated via a web browser, is built into the GUTOR control cabinet. It combines battery monitoring and testing with individual equalising... [See More]

  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd; Wet Cells
  • Charger Type: General Purpose; Industrial / Plant Automation and Control
Modular Float Battery Charger & Power Supply -- BC-2200
from Eagle Eye Power Solutions, LLC

The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A (Max), 10.0A... [See More]

  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
  • Power Source: AC
  • Charger Type: Electrical Utility Industry
  • Input Voltage: 100 to 240
Chargers, MAKSTAR® 24V Charger -- DC24SA
from Makita USA, Inc.

Chargers // MAKSTAR ® 24V Charger [See More]

  • Battery Type / Chemistry: Ni-Cd; Ni-MH
  • Power Source: AC
  • Charger Type: Power tools
EnerGenius NRG Engine-Start Charger -- NRG12-10
from Stored Energy Systems/SENS

SENS' NRG is the most accurate, rugged and dependable engine start battery charger available. More than reliable, NRG instantly and easily converts to any common lead-acid or nickel cadmium battery - meaning NRG is simple to install and can replace other chargers without pre-planning. NRG... [See More]

  • Battery Type / Chemistry: Lead Acid; Ni-Cd
  • Power Source: AC; 120/208-240 VAC
  • Charger Type: Engine Start; Industrial / Plant Automation and Control; Boat/Marine
  • Input Voltage: 240
UC-46 6-Way Universal Quick Charger for Motorola EP450, CP150, CP200, PR400 etc. (Ni-Cd, Ni-MH & Li-Ion) -- UC-46
from Prostar Batteries

6-Way Universal Quick Charger for Motorola EP450, CP150, CP200, PR400 etc. (Ni-Cd, Ni-MH & Li-Ion) [See More]

  • Battery Type / Chemistry: Lithium; Ni-Cd
  • Cell Size: Battery Packs
  • Charger Type: Computer/Mobile
NTX7 NiCd Battery Charger
from Xenotronix, Inc.

The NTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and from 500 mAh to 5 Ah in size. Output... [See More]

  • Battery Type / Chemistry: Ni-Cd
  • Input Voltage: 120
  • Power Source: AC
  • Frequency: 60
Modular Float Battery Charger & Power Supply -- BC-2500
from Eagle Eye Power Solutions, LLC

Product Description. The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings available at 24, 48,... [See More]

  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
  • Power Source: AC
  • Charger Type: Electrical Utility Industry
  • Input Voltage: 100 to 240
Chargers, Ni-MH/Ni-Cd Chargers & Automotive Chargers -- 113119-7
from Makita USA, Inc.

Chargers // Ni-MH/Ni-Cd Chargers & Automotive Chargers [See More]

  • Battery Type / Chemistry: Ni-Cd
  • Power Source: AC
  • Charger Type: Power tools
  • Output Voltage: 9.6 to 12.0
F3 Three Phase Filtered Battery Charger -- F3120-100
from Stored Energy Systems/SENS

Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]

  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
  • Power Source: AC; 208-480 VAC
  • Charger Type: Industrial / Plant Automation and Control; Telecom
  • Input Voltage: 480
UC-68 Universal Desktop Charger, Single Quick for MOTOROLA EP450, CP150, CP200, PR400 etc. Ni-Cd or -- UC-68
from Prostar Batteries

Universal Desktop Charger, Single Quick for MOTOROLA EP450, CP150, CP200, PR400 etc. Ni-Cd or Ni-MH Batteries [See More]

  • Battery Type / Chemistry: Ni-Cd
  • Cell Size: Battery Packs
  • Charger Type: Computer/Mobile
LC Engine Start, Unfiltered Charger -- LC-12-500-2
from Stored Energy Systems/SENS

SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly chargers – including high... [See More]

  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd
  • Power Source: AC; 115 VAC
  • Charger Type: Engine Start
  • Input Voltage: 115