Solar Charger Battery Chargers
from Win Source Electronics
Win Source Part Number: 1314309-SLUC-MINIB-BLK. Category: Battery Products >Battery Chargers. Type: USB, Solar Power Pack. Features: 1Ah Internal Battery, LED Light. Package: Box. Standard Package: 1. Voltage - Input: 5V. Weight: 49.9 g. Battery Chemistry: Mobile Devices. Charge Current - Max:... [See More]
- Power Source: DC; Solar
- Current: 0.6
- Input Voltage: 5
- Time: 1.5 to 20
from Win Source Electronics
Win Source Part Number: 1314308-SOLARADE. Category: Battery Products >Battery Chargers. Type: Solar Charger. Termination Style: USB A Receptacle. Package: Tray. Standard Package: 1. Power - Max: 5W. Weight: 170.1 g. Battery Chemistry: Mobile Devices. Number of Cells: 1. Charge Current - Max: 1A. [See More]
- Power Source: DC; Solar
- Current: 1.0
- Input Voltage: 5 to ?
from MidNite Solar, Inc.
CLASSIC 150. Charge Controller for Solar, Wind, Hydro. The Classic MPPT Charge Controller - 150 Listed by ETL for US & Canada CE Certified FCC Class B. FEATURES: 150 operating voltage. Max current out: 96 amps. ETL listed to UL1741 and CSA. 12-72V battery. Built in DC-GFP and Arc Fault Detector. [See More]
- Power Source: Solar
- Input Voltage: 150
- Charger Type: Solar Battery Charger
- Current: 86.0 to 96.0
from PowerFilm, Inc.
Want to power your ham radio?. Ham Radios the LightSaver Max Can Power. The LightSaver Max is the most powerful and portable solar solution in its class. An integrated 18,000mAh battery means you can use the Max anytime or anywhere, day or night. Your devices can charge even when the panel is... [See More]
- Power Source: Solar
- Charger Type: General Purpose
from MidNite Solar, Inc.
CLASSIC LITE 150. Charge Controller for Solar, Wind, Hydro. The Classic Lite 150 MPPT Charge Controller Listed by ETL for US & Canada CE Certified Listed FCC Class B. FEATURES: $150 less than the standard Classic. Dip switch programming. LED indicators for Bulk, Absorb, Float, EQ and Errors. Manual... [See More]
- Power Source: Solar
- Input Voltage: 150
- Charger Type: Solar Battery Charger
- Current: 86.0 to 96.0
from PowerFilm, Inc.
Made from Military grade thin-film solar technology that can take bullets and continue to perform, the LightSaver's durability is unmatched. The LightSaver ’s flexible solar module wraps around the outside of the core, taking up minimal space in your pack, pocket, or bag. When ready to... [See More]
- Power Source: Solar
- Charger Type: General Purpose