Industrial / Plant Automation and Control Battery Chargers

57 Results
1-slot charging station -- 1-charging-station-sp9ex-sc9ex
from BARTEC

Charging station certified in combination with BARTEC SP9EX Smartphone and BARTEC SC9EX Smartscanner. Only for use outside hazardous areas! [See More]

  • Charger Type: Industrial / Plant Automation and Control
  • Current: 1.5
  • Input Voltage: 24
  • Operating Temperature: -18 to 7
ABC 12/100
from Micropower LLC

ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 100.0
  • Input Voltage: 90 to 255
  • Output Voltage: 12.0
4-slot battery charging station -- tc78ex-ni-4-slot-battery-charging-station
from BARTEC

Battery charging station certified in combination with TC78ex-NI Touch Computer. Only for use outside hazardous areas! [See More]

  • Charger Type: Industrial / Plant Automation and Control
  • Time: 4
ABC 12/40
from Micropower LLC

ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 12.0
  • Current: 40.0
  • Battery Type / Chemistry: Lead Acid (AGM, Gel Cell); Ni-Cd
4-slot charging station -- 4-charging-station-sp9ex-sc9ex-1
from BARTEC

Charging station certified in combination with BARTEC SP9EX Smartphone and BARTEC SC9EX Smartscanner. Only for use outside hazardous areas! [See More]

  • Charger Type: Industrial / Plant Automation and Control
  • Current: 6.0
  • Input Voltage: 24
  • Operating Temperature: -18 to 7
ABC Charger 12100 -- abc-charger-12100
from Micropower LLC

Product description. The ABC 12100 charger: Optimal charging of 12 V batteries with a charging current of 100 A. In addition, a CBL or a temperature sensor (CTS) can be connected. The battery charging is fully automatic and microprocessor-monitored with selectable charging characteristic - thus an... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Base station -- tc78ex-ni-base-station
from BARTEC

Base station certified in combination with TC78ex-NI Touch Computer. Only for use outside hazardous areas! [See More]

  • Charger Type: Industrial / Plant Automation and Control
  • Time: 1.5
ABC Charger 12120 -- abc-charger-12120
from Micropower LLC

Product description. The ABC 12120 charger: Optimum charging of 12 V batteries with a charging current of 120 A. In addition, a temperature sensor (CTS) can be connected. The battery charging is fully automatic and microprocessor-monitored with selectable charging characteristic curve - thus an... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Charging station -- tc78ex-ni-charging-station
from BARTEC

Charging station certified in combination with TC78ex-NI Touch Computer. Only for use outside hazardous areas! [See More]

  • Charger Type: Industrial / Plant Automation and Control
  • Operating Temperature: -29 to 10
  • Time: 1.5
ABC Charger 1215 -- abc-charger-1215
from Micropower LLC

Product description. The ABC 1215 charger: Optimal charging of 12 V batteries with a charging current of 15 A. In addition, a remote display or a temperature sensor (CTS) can be connected. The battery charging is fully automatic and microprocessor-monitored with selectable charging characteristic -... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
ABC Charger 1220 -- abc-charger-1220
from Micropower LLC

Product description. The ABC 1220 charger: Optimal charging of 12 V batteries with a charging current of 20 A. In addition, a remote display or a temperature sensor (CTS) can be connected. The battery charging is fully automatic and microprocessor-monitored with selectable charging characteristic -... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
ABC Charger 1240 -- abc-charger-1240
from Micropower LLC

Product description. The ABC 1240 charger: Optimal charging of 12 V batteries with a charging current of 40 A. In addition, a remote display, a CBL or a temperature sensor (CTS) can be connected. The battery charging is fully automatic and microprocessor-monitored with selectable charging... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
ABC Charger 2440 -- abc-charger-2440
from Micropower LLC

Product description. The ABC 2440 charger: Optimal charging of 24 V batteries with a charging current of 40 A. In addition, a remote display or a temperature sensor (CTS) can be connected. The battery charging is fully automatic and microprocessor-monitored with selectable charging characteristic -... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
ABC CHARGER MIL 24/80
from Micropower LLC

Designed for military-grade reliability, the ABC Military Class Charger supports all types of lead-acid batteries and delivers safe, efficient charging in the field. Its switch-mode design keeps the unit compact and lightweight while providing the power needed for marine vessels, ground vehicles,... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 24.0
  • Current: 80.0
  • Battery Type / Chemistry: Lead Acid
ABC CHARGER MIL 28/60
from Micropower LLC

Designed for military-grade reliability, the ABC Military Class Charger supports all types of lead-acid batteries and delivers safe, efficient charging in the field. Its switch-mode design keeps the unit compact and lightweight while providing the power needed for marine vessels and automotive... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 28.0
  • Current: 60.0
  • Battery Type / Chemistry: Lead Acid
ACCESS 100 24/150
from Micropower LLC

Access 100 is a 3-phase industrial battery charger with capacity up to 10 kW. The charger can be powered by most commonly existing mains voltages and many of the models are certified to UL and CSA standards for use in the USA and Canada by Underwriters Laboratories. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 150.0
  • Input Voltage: 208 to 240
  • Output Voltage: 24.0
ACCESS 130 120/90
from Micropower LLC

Access 130 is a 3-phase industrial battery charger with capacity up to 13 kW. The charger can be powered by most commonly existing mains voltages and many of the models are certified to UL and CSA standards for use in the USA and Canada by Underwriters Laboratories. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 90.0
  • Input Voltage: 460 to 480
  • Output Voltage: 120.0
ACCESS 200 24/300
from Micropower LLC

Access 200 is a 3-phase industrial battery charger with capacity up to 20 kW. The charger can be powered by most commonly existing mains voltages and many of the models are certified to UL and CSA standards for use in the USA and Canada by Underwriters Laboratories. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 300.0
  • Input Voltage: 208 to 240
  • Output Voltage: 24.0
ACCESS 260 120/180
from Micropower LLC

Access 260 is a 3-phase industrial battery charger with capacity up to 26 kW. The charger can be powered by most commonly existing mains voltages and many of the models are certified to UL and CSA standards for use in the USA and Canada by Underwriters Laboratories. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 180.0
  • Input Voltage: 380 to 440
  • Output Voltage: 120.0
ACCESS 30 24/100
from Micropower LLC

Access 30 is a 1-phase industrial battery charger with fan and capacity up to 3 kW. Access 30 without display has an IP54 enclosure, designed for harsh environments. As an option it can be delivered with an IP66 enclosure. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 100.0
  • Input Voltage: 220 to 240
  • Output Voltage: 24.0
ACCESS 50 24/100
from Micropower LLC

Access 50 is a 3-phase industrial battery charger with capacity up to 5 kW. The charger can be powered by most commonly existing mains voltages and many of the models are certified to UL and CSA standards for use in the USA and Canada by Underwriters Laboratories. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 100.0
  • Input Voltage: 200 to 240
  • Output Voltage: 24.0
Access Shelf Mount -- access-shelf-mount
from Micropower LLC

Overview. The popular Micropower Access charger is now available in a new cabinet designed for mounting on a shelf or a charger stand without the need for an additional stand. Making this an ideal charger for replacing existing chargers. The Access Shelf-Mount charger is great for rental fleets with... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
CDU 4,2/30
from Micropower LLC

The CDU is designed for charging and discharging individual BRIX lithium-ion battery modules. The purpose is to set the module voltage so that it is the same as for other modules in the same battery set. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 4.2
  • Current: 30.0
Champ 12/17
from Micropower LLC

Champ is a compact and waterproof battery charger for all kinds of batteries. The ruggidized design with electronics completely moulded will withstand very high vibrations and a harsh environment. The charger is delivered preprogrammed ready to use -just plug n ’ play. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 17.0
  • Input Voltage: 190 to 254
  • Output Voltage: 12.0
Champ Pro 12/17
from Micropower LLC

Champ Pro is a compact and robust battery charger for all battery types. The battery charger has IP67 protection making it completely waterproof. The Champ Pro battery charger comes pre-installed for Standard, GEL/AGM and traction batteries and you can easily choose between the different charging... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Current: 17.0
  • Input Voltage: 190 to 254
  • Output Voltage: 12.0
DC-DC Charger
from Micropower LLC

The DC-DC charger is a very compact and easily installed product with high efficiency. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 12.0
  • Input Voltage: 9 to 16
DC-DC Charger
from Micropower LLC

The DC-DC charger is a very compact and easily installed product with high efficiency. [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Output Voltage: 12.0
  • Input Voltage: 9 to 16
DC-DC charger TS Pro, 2 m flat cable and TE plug -- dc-dc-charger-ts-pro-2-m-flat-cable-and-te-plug
from Micropower LLC

Product description. The TS Pro charger with 2 m flat cable and TE plug (out), is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Battery Type / Chemistry: (AGM, Gel Cell)
DC-DC charger TS Pro, 2 m flat cable MagCode plug -- dc-dc-charger-ts-pro-2-m-flat-cable-magcode-plug
from Micropower LLC

Product description. The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Battery Type / Chemistry: (AGM, Gel Cell)
DC-DC charger TS Pro, 2 m flat, DIN 14690 plug -- dc-dc-charger-ts-pro-2-m-flat-din-14690-plug
from Micropower LLC

Product description. The TS Pro charger with 2 m output cable and DIN 14690 plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the vehicle battery... [See More]

  • Charger Type: Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
  • Battery Type / Chemistry: (AGM, Gel Cell)
DC Battery Charger -- BCD1000
from Analytic Systems

The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 20.0 to 60.0
SDC Rectifier / Battery Charger
from GUTOR Electronic LLC

Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100% redundant. Space... [See More]

  • Charger Type: General Purpose; Industrial / Plant Automation and Control; Monitoring
  • Input Voltage: 380 to 415
  • Power Source: DC
  • Frequency: 50 to 60
Global Charge Remote Power Systems
from Gentherm Global Power Technologies

Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits. Fuel Effi cient. One Year Maintenance Intervals. Load Following Capabilities. High Effi ciency. [See More]

  • Charger Type: Electrical Utility Industry; Industrial / Plant Automation and Control; Monitoring; Telecom
  • Output Voltage: 12.0 to 48.0
  • Power Source: AC; DC
EnerGenius IQ Dual Microprocessor Rectifier / Battery Charger -- Q Series
from Stored Energy Systems/SENS

SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
  • Input Voltage: 480
  • Power Source: AC; 120, 208, 240, 480, 60 Hz
  • Frequency: 60
12 VDC Battery Chargers -- SEC 1215A
from SEC America, LLC

SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 60
DC Battery Charger -- BCD1015
from Analytic Systems

The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plantsm, Steel Mills, Military Applications (COTS)
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 20.0 to 60.0
Single Cell Battery Management System, GBMS
from GUTOR Electronic LLC

The GUTOR battery management system ensures that batteries are always optimally charged and ready for use. This system, in withdrawable unit design, which is operated via a web browser, is built into the GUTOR control cabinet. It combines battery monitoring and testing with individual equalising... [See More]

  • Charger Type: General Purpose; Industrial / Plant Automation and Control
  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd; Wet Cells
EnerGenius NRG Engine-Start Charger -- NRG12-10
from Stored Energy Systems/SENS

SENS' NRG is the most accurate, rugged and dependable engine start battery charger available. More than reliable, NRG instantly and easily converts to any common lead-acid or nickel cadmium battery - meaning NRG is simple to install and can replace other chargers without pre-planning. NRG... [See More]

  • Charger Type: Engine Start; Industrial / Plant Automation and Control; Boat/Marine
  • Input Voltage: 240
  • Power Source: AC; 120/208-240 VAC
  • Frequency: 60
Battery Chargers -- SEC 1230A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 60
DC Battery Charger -- BCD300
from Analytic Systems

The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 20 to 45
  • Power Source: DC
  • Output Voltage: 12.0 to 24.0
F3 Three Phase Filtered Battery Charger -- F3120-100
from Stored Energy Systems/SENS

Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]

  • Charger Type: Industrial / Plant Automation and Control; Telecom
  • Input Voltage: 480
  • Power Source: AC; 208-480 VAC
  • Frequency: 60
Battery Chargers -- SEC 1245A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 50 to 60
DC Battery Charger -- BCD305
from Analytic Systems

The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments , Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 10 to 24
  • Power Source: DC
  • Current: 30.0
Battery Chargers -- SEC 2415A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 60
DC Battery Charger -- BCD315
from Analytic Systems

The BCD315 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system (1, 2 or 3 Banks) from a 24V, 48V or 72VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. The all-new Current Mode switching design... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Telecommunications Equipment, Electric Utilities and Substations, Manufacturing Plants
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 5.0 to 20.0
Battery Chargers -- SEC 2425A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 50 to 60
DC Battery Charger -- BCD600
from Analytic Systems

The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 20 to 45
  • Power Source: DC
  • Current: 38.0 to 50.0
DC Battery Charger -- BCD605
from Analytic Systems

The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 10 to 28
  • Power Source: DC
  • Current: 20.0 to 40.0
DC Battery Charger -- BCD610
from Analytic Systems

The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 11.0 to 40.0
DC Battery Charger -- BCD615
from Analytic Systems

The model BCD615 Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 10.0 to 40.0
DC Battery Charger, MS -- BCD70-MS
from Analytic Systems

The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options. Output currents... [See More]

  • Charger Type: Electrical Utility Industry; Industrial / Plant Automation and Control; Military, Electric Utilities, Substations, Base Station Power, Industrial Controls and OEM Applications
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 2.9 to 10.0
DC Isolated Battery Charger -- BCD310
from Analytic Systems

The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering reduce radiated or conducted... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 5.0 to 20.0
Intelligent Battery Charger -- IBC1020
from Analytic Systems

Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series. Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Military, Electric Utilities, OEM Applications
  • Input Voltage: 85 to 265
  • Power Source: AC
  • Frequency: 45 to 65
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD1000R
from Analytic Systems

The model BCD1000R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power, Industrial Controls
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 20.0 to 60.0
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD1015R
from Analytic Systems

The model BCD1015R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants, Steel Mills
  • Input Voltage: 24 to 72
  • Power Source: AC
  • Current: 20.0 to 60.0
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD610R
from Analytic Systems

The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 11.0 to 40.0
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD615R
from Analytic Systems

he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 12.0 to 48.0