Filtered Charger Battery Chargers

3 Results
EnerGenius IQ Dual Microprocessor Rectifier / Battery Charger -- Q Series
from Stored Energy Systems/SENS

SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]

  • Features: Smart Charger; Timer-Based; FIltered Charger
  • Power Source: AC; 120, 208, 240, 480, 60 Hz
  • Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
  • Input Voltage: 480
Float Battery Charger -- BC-1000
from Eagle Eye Power Solutions, LLC

The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive and negative ground... [See More]

  • Features: FIltered Charger
  • Power Source: AC
  • Charger Type: Electrical Utility Industry
  • Frequency: 50 to 60
F3 Three Phase Filtered Battery Charger -- F3120-100
from Stored Energy Systems/SENS

Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]

  • Features: Smart Charger; Timer-Based; FIltered Charger
  • Power Source: AC; 208-480 VAC
  • Charger Type: Industrial / Plant Automation and Control; Telecom
  • Input Voltage: 480