Timer-Based Battery Chargers

5 Results
Charge Controllers for Solar, Wind, Hydro -- CLASSIC 150
from MidNite Solar, Inc.

CLASSIC 150. Charge Controller for Solar, Wind, Hydro. The Classic MPPT Charge Controller - 150 Listed by ETL for US & Canada CE Certified FCC Class B. FEATURES: 150 operating voltage. Max current out: 96 amps. ETL listed to UL1741 and CSA. 12-72V battery. Built in DC-GFP and Arc Fault Detector. [See More]

  • Features: Timer-Based
  • Power Source: Solar
  • Charger Type: Solar Battery Charger
  • Input Voltage: 150
EnerGenius IQ Dual Microprocessor Rectifier / Battery Charger -- Q Series
from Stored Energy Systems/SENS

SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]

  • Features: Smart Charger; Timer-Based; FIltered Charger
  • Power Source: AC; 120, 208, 240, 480, 60 Hz
  • Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
  • Input Voltage: 480
SDC Rectifier / Battery Charger
from GUTOR Electronic LLC

Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100% redundant. Space... [See More]

  • Features: Timer-Based
  • Power Source: DC
  • Charger Type: General Purpose; Industrial / Plant Automation and Control; Monitoring
  • Input Voltage: 380 to 415
Charge Controllers for Solar, Wind, Hydro -- CLASSIC LITE 150
from MidNite Solar, Inc.

CLASSIC LITE 150. Charge Controller for Solar, Wind, Hydro. The Classic Lite 150 MPPT Charge Controller Listed by ETL for US & Canada CE Certified Listed FCC Class B. FEATURES: $150 less than the standard Classic. Dip switch programming. LED indicators for Bulk, Absorb, Float, EQ and Errors. Manual... [See More]

  • Features: Timer-Based
  • Power Source: Solar
  • Charger Type: Solar Battery Charger
  • Input Voltage: 150
F3 Three Phase Filtered Battery Charger -- F3120-100
from Stored Energy Systems/SENS

Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]

  • Features: Smart Charger; Timer-Based; FIltered Charger
  • Power Source: AC; 208-480 VAC
  • Charger Type: Industrial / Plant Automation and Control; Telecom
  • Input Voltage: 480