General Purpose Battery Chargers

69 Results
12VDC Single Phase DIN Rail Battery Charger -- CB123A
from Altech Corp.

With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated multi-stage charging... [See More]

  • Charger Type: General Purpose
  • Input Voltage: 115 to 277
  • Power Source: AC
  • Current: 3.0
Ion Speed Battery Chargers
from Duracell, Inc.

Our NiMH chargers packs a lot of power to rapidly recharge your AA or AAA NiMH batteries in as little as 15 minutes. And it comes with 2 AA premium Duracell Rechargeable Pre-Charged batteries that are 50% longer-lasting per charge and are ready to use.  . Ion Speed Charger Specifications:... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Time: 0.2500 to 14
  • Power Source: AC
  • Battery Type / Chemistry: Ni-MH
Lead Acid Battery Charger -- BA500120500003BK
from SL Power Electronics Corp.

A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles, mobile medical... [See More]

  • Charger Type: General Purpose
  • Input Voltage: 100 to 250
  • Power Source: AC
  • Frequency: 47 to 63
C/10 NiCad & NiMH Charger -- N**N04R
from Astrodyne Corporation

Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the... [See More]

  • Charger Type: General Purpose; Computer/Mobile; Medical
  • Input Voltage: 120
  • Power Source: AC; 100, 120, 230, 115/230 VAC
  • Frequency: 60
Smart Battery Chargers PB Series -- Model PB-360P-12
from DuraComm Corporation

PB Series Features: Passive power factor correction (PFC) saves energy costs. 110 / 220 switch selectable. Indicator lights for battery condition. Battery polarity protection. Manufactured to ISO 9001 Quality Assurance. RoHS [See More]

  • Charger Type: General Purpose
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 24.3
EC6072
from RESON

The EC6072 Battery Charger has been designed for recharging of the EC6068 Battery Module. Two EC6068 Battery Modules can be connected to EC6072 and recharged simultaneously. Furthermore, the EC6072 can be used as DC voltage supply for hydrophones with built-in preamplifiers and for the VP1000... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Current: 0.1
  • Power Source: AC; 110/220 Vac
  • Output Voltage: 12.0
Battery Chargers -- PC-150
from Patco Electronics, Inc.

InteliTender PC-150 Battery Charger [See More]

  • Charger Type: General Purpose
LightSaver Max Portable Solar Charger (LSM-1)
from PowerFilm, Inc.

Want to power your ham radio?. Ham Radios the LightSaver Max Can Power. The LightSaver Max is the most powerful and portable solar solution in its class. An integrated 18,000mAh battery means you can use the Max anytime or anywhere, day or night. Your devices can charge even when the panel is... [See More]

  • Charger Type: General Purpose
  • Power Source: Solar
EnerGenius IQ Dual Microprocessor Rectifier / Battery Charger -- Q Series
from Stored Energy Systems/SENS

SENS EnerGenius ® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating monitoring... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Industrial / Plant Automation and Control
  • Input Voltage: 480
  • Power Source: AC; 120, 208, 240, 480, 60 Hz
  • Frequency: 60
AC Battery Charger (Rectifier), 19" Rackmount Chassis -- BCA1000R
from Analytic Systems

The BCA1000R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Frequency: 45 to 65
12 VDC Battery Chargers -- SEC 1215A
from SEC America, LLC

SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 60
SDC Rectifier / Battery Charger
from GUTOR Electronic LLC

Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100% redundant. Space... [See More]

  • Charger Type: General Purpose; Industrial / Plant Automation and Control; Monitoring
  • Input Voltage: 380 to 415
  • Power Source: DC
  • Frequency: 50 to 60
Linearmode Dual Mode Charger -- L**N06D
from Astrodyne Corporation

Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis. On-Off Power Switch. Temperature Compensated Charging Voltage. Expanded Operating Temperature Range. [See More]

  • Charger Type: General Purpose; Computer/Mobile; Medical
  • Input Voltage: 120
  • Power Source: AC; 100, 120, 230, 115/230 VAC
  • Frequency: 60
Smart Battery Chargers SC Series -- Model SC-12
from DuraComm Corporation

SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries. Extends battery life. Indicator lights for battery condition. 110 / 220 switch selectable. Battery polarity protection. UL, CUL, CE & TUV Approved. Manufactured to ISO 9001 Quality Assurance. RoHS [See More]

  • Charger Type: General Purpose; Gel Cell Charger
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 7.2
Battery Chargers -- PC-150D
from Patco Electronics, Inc.

InteliTender PC-150D Battery Charger [See More]

  • Charger Type: General Purpose
LightSaver Portable Solar Charger (LS-1)
from PowerFilm, Inc.

Made from Military grade thin-film solar technology that can take bullets and continue to perform, the LightSaver's durability is unmatched. The LightSaver ’s flexible solar module wraps around the outside of the core, taking up minimal space in your pack, pocket, or bag. When ready to... [See More]

  • Charger Type: General Purpose
  • Power Source: Solar
TD Series, UPS Battery Charger -- TD120-3-MA10UC
from Stored Energy Systems/SENS

SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery configurations. Only five... [See More]

  • Charger Type: General Purpose
  • Input Voltage: 240
  • Power Source: AC; 120-240 VAC
  • Frequency: 60
AC Battery Charger (Rectifier), 19" Rackmount Chassis -- BCA610R
from Analytic Systems

The BCA610R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Frequency: 45 to 65
Battery Chargers -- SEC 1230A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 60
Single Cell Battery Management System, GBMS
from GUTOR Electronic LLC

The GUTOR battery management system ensures that batteries are always optimally charged and ready for use. This system, in withdrawable unit design, which is operated via a web browser, is built into the GUTOR control cabinet. It combines battery monitoring and testing with individual equalising... [See More]

  • Charger Type: General Purpose; Industrial / Plant Automation and Control
  • Battery Type / Chemistry: Lead Acid (VRLA); Ni-Cd; Wet Cells
Switchmode Technology -- WD**06M
from Astrodyne Corporation

Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination. Will rapidly recharge batteries... [See More]

  • Charger Type: General Purpose; Computer/Mobile; Medical
  • Input Voltage: 12
  • Power Source: AC; 90-264 VAC
  • Frequency: 60
Battery Chargers -- PC-300
from Patco Electronics, Inc.

InteliTender PC-300 Battery Charger [See More]

  • Charger Type: General Purpose
AC Battery Chargers -- BCA1505
from Analytic Systems

The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Boat/Marine; Commercial Marine, Military and DHS, Electric Utilities and Substations, OEM Applications, Field Work / Construction Sites
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 25.0
Battery Chargers -- SEC 1245A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 50 to 60
Battery Chargers -- PC-3200M/C
from Patco Electronics, Inc.

32-Station Bulk Battery Charger. Applications. Bulk charging for depot and field settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Frequency: 63
  • Input Voltage: 90 to 264
  • Current: 3.0
AC Battery Chargers, Closed Chassis -- BCA1000
from Analytic Systems

The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 2.0 to 9.0
Battery Chargers -- SEC 2415A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 60
Battery Chargers -- PC-6020
from Patco Electronics, Inc.

2-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Input Voltage: 9 to 36
  • Power Source: DC
  • Frequency: 63
AC Battery Chargers, Closed Chassis -- BCA610
from Analytic Systems

The BCA610 battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 7.0 to 40.0
Battery Chargers -- SEC 2425A
from SEC America, LLC

SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]

  • Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
  • Input Voltage: 120
  • Power Source: DC
  • Frequency: 50 to 60
Battery Chargers -- PC-6040
from Patco Electronics, Inc.

4-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Input Voltage: 85 to 264
  • Power Source: DC
  • Frequency: 63
DC Battery Charger -- BCD1000
from Analytic Systems

The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 20.0 to 60.0
Battery Chargers -- PC-6060
from Patco Electronics, Inc.

6-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Input Voltage: 19 to 72
  • Power Source: DC
  • Frequency: 63
DC Battery Charger -- BCD1015
from Analytic Systems

The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plantsm, Steel Mills, Military Applications (COTS)
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 20.0 to 60.0
Battery Chargers -- PC-6080
from Patco Electronics, Inc.

8-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Input Voltage: 19 to 72
  • Power Source: DC
  • Frequency: 63
DC Battery Charger -- BCD1505
from Analytic Systems

The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Boat/Marine; Telecom; Marine & Other rugged environments, Automotive / RV, Electric Utilities and Substations, Base Station Power(Radio & Telecommunications)
  • Input Voltage: 110 to 360
  • Power Source: AC
  • Current: 25.0 to 100.0
Battery Chargers -- PC-6100
from Patco Electronics, Inc.

10-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Frequency: 63
  • Input Voltage: 82 to 264
  • Current: 3.0
DC Battery Charger -- BCD300
from Analytic Systems

The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 20 to 45
  • Power Source: DC
  • Output Voltage: 12.0 to 24.0
Battery Chargers -- PC-6200
from Patco Electronics, Inc.

Single Battery Charger [See More]

  • Charger Type: General Purpose
  • Frequency: 63
  • Input Voltage: 100 to 260
  • Current: 0.5 to 5.0
DC Battery Charger -- BCD301
from Analytic Systems

The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Marine, Heavy Equipment, Trucking, RV, Military, Equalize any 24V Battery System
  • Input Voltage: 20 to 30
  • Power Source: DC
  • Current: 25.0
Battery Chargers -- PC-6240M/C
from Patco Electronics, Inc.

24-Station Bulk Battery Charger. Applications. Bulk charging for depot and field settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Frequency: 63
  • Input Voltage: 90 to 264
  • Current: 3.0
DC Battery Charger -- BCD305
from Analytic Systems

The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments , Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 10 to 24
  • Power Source: DC
  • Current: 30.0
Battery Chargers -- PC-6480M/C
from Patco Electronics, Inc.

48-Station Bulk Battery Charger. Applications. Bulk charging for depot and field settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Frequency: 63
  • Input Voltage: 90 to 264
  • Current: 3.0
DC Battery Charger -- BCD315
from Analytic Systems

The BCD315 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system (1, 2 or 3 Banks) from a 24V, 48V or 72VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. The all-new Current Mode switching design... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Telecommunications Equipment, Electric Utilities and Substations, Manufacturing Plants
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 5.0 to 20.0
Battery Chargers -- PC-6500
from Patco Electronics, Inc.

Dual Battery Charger [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
DC Battery Charger -- BCD600
from Analytic Systems

The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 20 to 45
  • Power Source: DC
  • Current: 38.0 to 50.0
Battery Chargers -- PC-6600M/C
from Patco Electronics, Inc.

60-Station Bulk Battery Charger [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
DC Battery Charger -- BCD605
from Analytic Systems

The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
  • Input Voltage: 10 to 28
  • Power Source: DC
  • Current: 20.0 to 40.0
Battery Chargers -- PC-6805
from Patco Electronics, Inc.

8-Station Battery Charger. Applications. Charging for remote, field and depot settings [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Frequency: 63
  • Input Voltage: 82 to 264
  • Current: 3.0
DC Battery Charger -- BCD610
from Analytic Systems

The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 11.0 to 40.0
Battery Chargers -- PC-7050
from Patco Electronics, Inc.

PC-7050 InteliTender Batery Charger [See More]

  • Charger Type: General Purpose
DC Battery Charger -- BCD615
from Analytic Systems

The model BCD615 Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 10.0 to 40.0
Battery Chargers -- PC-7200/7200C
from Patco Electronics, Inc.

PC-7200 InteliTender Battery Charger [See More]

  • Charger Type: General Purpose
DC Battery Charger -- BCD90
from Analytic Systems

The BCD90 Series Battery Charger supplies 13.6 or 27.2 Vdc from 24/32, 48 or 72 Vdc power systems for use in heavy equipment, marine, industrial, or alternative energy environments. The BCD90-12-5 version is capable of supplying 5 Volts from a 12 VDC battery system. State of the art Switch-mode... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Oil Patch, Mobile Offices (TV and Radio Vans), Marine / Automotive / RV, Industrial Controls (OEM Applications), Computer Systems, Field Work
  • Input Voltage: 24 to 72
  • Power Source: DC
  • Current: 2.9 to 10.0
Battery Chargers -- PC-7500
from Patco Electronics, Inc.

PC-6500 InteliTender Battery Charger [See More]

  • Charger Type: General Purpose
DC Battery Equalizers -- BCD601
from Analytic Systems

The BCD601 –24 –12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Marine, Heavy Equipment, Trucking, RV, Military, Equalize any 24V Battery System
  • Input Voltage: 20 to 30
  • Power Source: DC
  • Current: 50.0
Battery Chargers -- PC-8045
from Patco Electronics, Inc.

NickleMinder PC-8045 Battery Charger [See More]

  • Charger Type: General Purpose
DC Isolated Battery Charger -- BCD310
from Analytic Systems

The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering reduce radiated or conducted... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 5.0 to 20.0
Battery Chargers -- PC-8200
from Patco Electronics, Inc.

NickleMinder 8200 Battery Charger [See More]

  • Charger Type: General Purpose
Forklift Battery Charging System -- FBCS-2K
from Analytic Systems

The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched... [See More]

  • Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Forklift Charging Stations, Materials Handling Facilities, Electric Utilities and Manufacturing Plants, OEM Applications
  • Input Voltage: 110 to 220
  • Power Source: AC
  • Current: 40.0 to 120.0
Battery Chargers -- PC-8500
from Patco Electronics, Inc.

NickleMinder PC-8500 Battery Charger [See More]

  • Charger Type: General Purpose
Intelligent Battery Charger -- IBC1020
from Analytic Systems

Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series. Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Military, Electric Utilities, OEM Applications
  • Input Voltage: 85 to 265
  • Power Source: AC
  • Frequency: 45 to 65
Battery Chargers -- PCD-6040
from Patco Electronics, Inc.

4-Station Battery Charger Docking Station. Applications. Unmanned vehicles (UGV, UAV). Docking station for use with PCR-6080 charger [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Output Voltage: 16.8
  • Current: 3.0
  • Operating Temperature: -20 to 50
Intelligent Battery Charger -- IBC320
from Analytic Systems

The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid) and Gel or VRLA (Valve... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Marine (Commercial and Recreational), Industrial, Military and DHS, Electric Utilities and Substation, OEM Applications
  • Input Voltage: 85 to 265
  • Power Source: AC
  • Current: 5.0 to 20.0
Battery Chargers -- PCR-6080
from Patco Electronics, Inc.

8-Station Battery Charger. Applications. Unmanned vehicles (UGV, UAV) [See More]

  • Charger Type: Multi-Bank Charger; General Purpose
  • Input Voltage: 120 to 375
  • Power Source: DC
  • Current: 41.0
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD1000R
from Analytic Systems

The model BCD1000R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power, Industrial Controls
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 20.0 to 60.0
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD1015R
from Analytic Systems

The model BCD1015R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants, Steel Mills
  • Input Voltage: 24 to 72
  • Power Source: AC
  • Current: 20.0 to 60.0
Isolated DC Battery Chargers, 19" Rackmount Chassis -- BCD610R
from Analytic Systems

The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]

  • Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
  • Input Voltage: 110 to 300
  • Power Source: AC
  • Current: 11.0 to 40.0