Telecom Battery Chargers
from Gentherm Global Power Technologies
Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits. Fuel Effi cient. One Year Maintenance Intervals. Load Following Capabilities. High Effi ciency. [See More]
- Charger Type: Electrical Utility Industry; Industrial / Plant Automation and Control; Monitoring; Telecom
- Output Voltage: 12.0 to 48.0
- Power Source: AC; DC
from Analytic Systems
The BCA1000R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from Stored Energy Systems/SENS
Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3 includes standard... [See More]
- Charger Type: Industrial / Plant Automation and Control; Telecom
- Input Voltage: 480
- Power Source: AC; 208-480 VAC
- Frequency: 60
from Eagle Eye Power Solutions, LLC
The Eagle Eye LB-1000 is a complete solution for daily battery maintenance. It offers three complete solutions: battery charger, battery discharger and battery activator. All of these functions in one unit make the LB-1000 an important tool for any battery maintenance program. The battery charger,... [See More]
- Charger Type: Electrical Utility Industry; Telecom; Transportation, UPS, Service Groups
- Input Voltage: 110 to 230
- Power Source: AC
- Frequency: 50 to 60
from Analytic Systems
The BCA610R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
- Input Voltage: 110 to 220
- Power Source: AC
- Frequency: 45 to 65
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for... [See More]
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
- Power Source: AC
- Current: 2.0 to 9.0
from Analytic Systems
The BCA610 battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
- Power Source: AC
- Current: 7.0 to 40.0
from Analytic Systems
The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Boat/Marine; Telecom; Marine & Other rugged environments, Automotive / RV, Electric Utilities and Substations, Base Station Power(Radio & Telecommunications)
- Input Voltage: 110 to 360
- Power Source: AC
- Current: 25.0 to 100.0
from Analytic Systems
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Input Voltage: 20 to 45
- Power Source: DC
- Output Voltage: 12.0 to 24.0
from Analytic Systems
The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for... [See More]
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments , Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Input Voltage: 10 to 24
- Power Source: DC
- Current: 30.0