Engine Start Battery Chargers
2 Results
EnerGenius NRG Engine-Start Charger -- NRG12-10
from Stored Energy Systems/SENS
from Stored Energy Systems/SENS
SENS' NRG is the most accurate, rugged and dependable engine start battery charger available. More than reliable, NRG instantly and easily converts to any common lead-acid or nickel cadmium battery - meaning NRG is simple to install and can replace other chargers without pre-planning. NRG... [See More]
- Charger Type: Engine Start; Industrial / Plant Automation and Control; Boat/Marine
- Input Voltage: 240
- Power Source: AC; 120/208-240 VAC
- Frequency: 60
LC Engine Start, Unfiltered Charger -- LC-12-500-2
from Stored Energy Systems/SENS
from Stored Energy Systems/SENS
SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly chargers – including high... [See More]
- Charger Type: Engine Start
- Input Voltage: 115
- Power Source: AC; 115 VAC
- Frequency: 60